- Resistance
- Tolerance
- Certificates
- Leads
- Max. operating voltage
- Mounting
- Power
- Type of resistor
- Series
- Package / Case
- Power Rating
- Lead Free
Attribute column
Manufacturer
Viking Tech Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Lead Diameter | Diameter | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSR0204FTDV0010 Viking Tech | 100688 | - | - | - | 0204 | - | - | - | 1Ohm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() CFR0623JA-V4701 Viking Tech | In Stock | - | - | Through Hole | Axial | 5% | Axial | 350 ppm/°C | 4.7kOhm | 155°C | -55°C | 250mW | 550 μm | 2.3mm | 6.3mm | Non-RoHS Compliant | Lead Free | ||
![]() CFR0623JA-V1003 Viking Tech | In Stock | - | - | Through Hole | Axial | 5% | Axial | 0 ppm/°C | 100kOhm | 155°C | -55°C | 250mW | 550 μm | 2.3mm | 6.3mm | Non-RoHS Compliant | Lead Free | ||
![]() CFR0623JA-U5R10 Viking Tech | In Stock | - | - | - | - | - | - | - | 5.1Ohm | - | - | 500mW | - | - | - | - | Lead Free | ||
![]() CSR0204FTCV0000 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | 0Ohm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() CSR0204FTCV0500 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | 50Ohm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() MFR0623BACV1203 Viking Tech | In Stock | - | - | - | - | - | - | - | 120kOhm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() MFR0318FACW1002 Viking Tech | In Stock | - | - | - | - | - | - | - | 10kOhm | - | - | 125mW | - | - | - | - | Lead Free | ||
![]() MFR0318FACW1000 Viking Tech | In Stock | - | - | - | - | - | - | - | 100Ohm | - | - | 125mW | - | - | - | - | Lead Free | ||
![]() CFR0318GA-W3902 Viking Tech | In Stock | - | - | - | - | - | - | - | 39kOhm | - | - | 125mW | - | - | - | - | Lead Free | ||
![]() MFR0623FAEF1004 Viking Tech | In Stock | - | - | - | - | - | - | - | 1MOhm | - | - | 600mW | - | - | - | - | Lead Free | ||
![]() MFR0623FAEF1801 Viking Tech | In Stock | - | - | - | - | - | - | - | 1.8kOhm | - | - | 600mW | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CSR0204DTDV0010 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | 1Ohm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() MFR0318FACW5600 Viking Tech | In Stock | - | - | - | - | - | - | - | 560Ohm | - | - | 125mW | - | - | - | - | Lead Free | ||
![]() CSR0204DTCV9091 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | 9.09kOhm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() MFR0623FAEU1004 Viking Tech | In Stock | - | - | - | - | - | - | - | 1MOhm | - | - | 500mW | - | - | - | - | Lead Free | ||
![]() CSR0207FTEUR220 Viking Tech | In Stock | - | - | - | 0207 | - | - | - | 220mOhm | - | - | 500mW | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV6813 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | 681kOhm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV6814- Viking Tech | In Stock | - | - | - | 0204 | - | - | - | 6.81MOhm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() CSR0207FTEUR250- Viking Tech | In Stock | - | - | - | 0207 | - | - | - | 250mOhm | - | - | 500mW | - | - | - | - | Lead Free |