- Resistance
- Tolerance
- Certificates
- Leads
- Max. operating voltage
- Mounting
- Power
- Type of resistor
- Series
- Package / Case
- Power Rating
- Lead Free
Attribute column
Manufacturer
Viking Tech Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Diameter | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MFR0623BANV2263 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 226kOhm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CFR0623JA-V6803 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 680kOhm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CFR0623JA-V8202 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 82kOhm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0207FTCU5003 Viking Tech | In Stock | - | - | - | 0207 | - | - | - | - | - | - | - | - | - | - | - | 500kOhm | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV0150 Viking Tech | 21000 | - | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | 15Ohm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MFR1550FAER2701 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7kOhm | - | - | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CFR0932JA-T1803 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180kOhm | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV1651 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | 1.65kOhm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CFR1145JA-S0390 Viking Tech | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | 5% | - | - | Axial | - | 350 ppm/°C | 39Ohm | - | 155°C | -55°C | - | - | 2W | - | - | - | - | - | - | 780 μm | - | - | 4.5mm | 11.5mm | Non-RoHS Compliant | Lead Free | ||
![]() CSR0207FTDT2001 Viking Tech | In Stock | - | - | - | 0207 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | 2 | - | EAR99 | 50 ppm/°C | 2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | PRECISION | 8533.21.00.30 | 1W | TR, EMBOSSED PLASTIC, 7 INCH | Cylindrical | FIXED RESISTOR | compliant | 1W | 350V | - | 2309 | 70°C | - | - | RoHS Compliant | Lead Free | ||
![]() CFR1145JA-S1001 Viking Tech | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | 5% | - | - | Axial | - | 350 ppm/°C | 1kOhm | - | 155°C | -55°C | - | - | 2W | - | - | - | - | - | - | 780 μm | - | - | 5mm | 11.5mm | Non-RoHS Compliant | Lead Free | ||
![]() MFR0623BANV5362 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53.6kOhm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MFR0623BANV5232 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52.3kOhm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CFR1145JA-S1202 Viking Tech | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | 5% | - | - | Axial | - | 350 ppm/°C | 12kOhm | - | 155°C | -55°C | - | - | 2W | - | - | - | - | - | - | 780 μm | - | - | 5mm | 11.5mm | Non-RoHS Compliant | Lead Free | ||
![]() CSR0204FTDV1604 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | 1.6MOhm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV2553 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | 255kOhm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MFR0623BANV6190 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 619Ohm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CFR1145JA-S2702 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27kOhm | - | - | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV1780 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | 178Ohm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CFR0932JA-T8R20 Viking Tech | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | 5% | - | - | Axial | - | 350 ppm/°C | 8.2Ohm | - | 155°C | -55°C | - | - | 1W | - | - | - | - | - | - | 780 μm | - | - | 3.2mm | 9mm | Non-RoHS Compliant | Lead Free |