- Resistance
- Tolerance
- Certificates
- Leads
- Max. operating voltage
- Mounting
- Power
- Type of resistor
- Series
- Package / Case
- Power Rating
- Lead Free
Attribute column
Manufacturer
Viking Tech Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Certificates | Leads | Max. operating voltage | Mounting | Operating Temperature (Max.) | Operating Temperature (Min.) | Type of resistor | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | Power Rating | Packing Method | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Power | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MFR0623DANV2873 Viking | In Stock | - | - | - | - | - | - | RoHS compliant | axial | 250V | THT | - | - | metal film | ±0.5% | - | - | - | - | 287kΩ | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | ||
![]() MFR0623DABV8872 Viking | In Stock | - | - | - | - | - | - | RoHS compliant | axial | 250V | THT | - | - | metal film | ±0.5% | - | - | - | - | 88.7kΩ | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | ||
![]() MFR0623DABV49R9 Viking | In Stock | - | - | - | - | - | - | RoHS compliant | axial | 250V | THT | - | - | metal film | ±0.5% | - | - | - | - | 49.9Ω | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | ||
![]() MFR0623DABV5361 Viking | In Stock | - | - | - | - | - | - | RoHS compliant | axial | 250V | THT | - | - | metal film | ±0.5% | - | - | - | - | 5.36kΩ | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | ||
![]() MFR0623DANV2743 Viking | In Stock | - | - | - | - | - | - | RoHS compliant | axial | 250V | THT | - | - | metal film | ±0.5% | - | - | - | - | 274kΩ | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | ||
![]() MFR0623DANV2321 Viking | In Stock | - | - | - | - | - | - | RoHS compliant | axial | 250V | THT | - | - | metal film | ±0.5% | - | - | - | - | 2.32kΩ | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | ||
![]() MFR0623DACV6191 Viking | In Stock | - | - | - | - | - | - | RoHS compliant | axial | 250V | THT | - | - | metal film | ±0.5% | - | - | - | - | 6.19kΩ | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | ||
![]() MFR0623DANV3831 Viking | In Stock | - | - | - | - | - | - | RoHS compliant | axial | 250V | THT | - | - | metal film | ±0.5% | - | - | - | - | 3.83kΩ | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | ||
![]() MFR0623DANV2803 Viking | In Stock | - | - | - | - | - | - | RoHS compliant | axial | 250V | THT | - | - | metal film | ±0.5% | - | - | - | - | 280kΩ | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | ||
![]() MFR0623DANV3401 Viking | In Stock | - | - | - | - | - | - | RoHS compliant | axial | 250V | THT | - | - | metal film | ±0.5% | - | - | - | - | 3.4kΩ | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | ||
![]() MFR0623DANV2432 Viking | In Stock | - | - | - | - | - | - | RoHS compliant | axial | 250V | THT | - | - | metal film | ±0.5% | - | - | - | - | 24.3kΩ | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | ||
![]() MFR0623DANV2802 Viking | In Stock | - | - | - | - | - | - | RoHS compliant | axial | 250V | THT | - | - | metal film | ±0.5% | - | - | - | - | 28kΩ | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | ||
![]() MFR0623DANV4531 Viking | In Stock | - | - | - | - | - | - | RoHS compliant | axial | 250V | THT | - | - | metal film | ±0.5% | - | - | - | - | 4.53kΩ | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | ||
![]() CSR0204FTDV5102 Viking Tech | 38 |
| Datasheet | 0204 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51kOhm | - | - | 250mW | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV2202 Viking Tech | 90000 |
| Datasheet | 0204 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 155°C | -55°C | - | 1% | e3 | 2 | EAR99 | 50 ppm/°C | 22kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | PRECISION | 250mW | TR, EMBOSSED PLASTIC, 7 INCH | FIXED RESISTOR | compliant | 0.25W | 200V | 1406 | 70°C | - | RoHS Compliant | Lead Free | ||
![]() CSR0204FTDV3301 Viking Tech | 32 |
| Datasheet | 0204 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3kOhm | - | - | 250mW | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV4221 Viking Tech | 978 |
| Datasheet | 0204 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.22kOhm | - | - | 250mW | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV2002 Viking Tech | 940 |
| Datasheet | 0204 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20kOhm | - | - | 250mW | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV3481 Viking Tech | In Stock | - | Datasheet | 0204 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.48kOhm | - | - | 250mW | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204CTCV1003 Viking Tech | In Stock | - | Datasheet | 0204 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100kOhm | - | - | 250mW | - | - | - | - | - | - | - | - | - | Lead Free |