- Resistance
- Tolerance
- Body dimensions
- Certificates
- Gross weight
- Leads
- Max. operating voltage
- Mounting
- Operating temperature
- Power
- Temperature coefficient
- Type of resistor
Attribute column
Manufacturer
Viking Tech Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Published | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Lead Diameter | Diameter | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFR0318GA-W4R70 Viking Tech | In Stock | - | - | - | - | - | - | - | - | 4.7Ohm | - | - | 125mW | - | - | - | - | Lead Free | ||
![]() MFR0318FACW1501 Viking Tech | In Stock | - | - | - | - | - | - | - | - | 1.5kOhm | - | - | 125mW | - | - | - | - | Lead Free | ||
![]() MFR0623BANV9530 Viking Tech | In Stock | - | - | - | - | - | - | - | - | 953Ohm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() CFR0623JA-U1300 Viking Tech | In Stock | - | - | Through Hole | Axial | - | 5% | Axial | 350 ppm/°C | 130Ohm | 155°C | -55°C | 500mW | 650 μm | 3.2mm | 9mm | Non-RoHS Compliant | Lead Free | ||
![]() CSR0204DTNV1821 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | 1.82kOhm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() MFR0623BANV7682 Viking Tech | In Stock | - | - | - | - | - | - | - | - | 76.8kOhm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() CSR0207FTDT4703 Viking Tech | In Stock | - | - | - | 0207 | - | - | - | - | 470kOhm | - | - | 1W | - | - | - | - | Lead Free | ||
![]() CFR0623JA-V2004 Viking Tech | In Stock | - | - | Through Hole | Axial | - | 5% | Axial | 0 ppm/°C | 2MOhm | 155°C | -55°C | 250mW | 550 μm | 2.3mm | 6.3mm | Non-RoHS Compliant | Lead Free | ||
![]() MFR1145FADT8201 Viking Tech | In Stock | - | - | - | - | - | - | - | - | 8.2kOhm | - | - | 1W | - | - | - | - | Lead Free | ||
![]() MFR1550DTDR2002 Viking Tech | In Stock | - | - | - | - | - | - | - | - | 20kOhm | - | - | 3W | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV1R80 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | 1.8Ohm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() MOF1145GAFSR100 Viking Tech | In Stock | - | - | - | - | - | - | - | - | 100mOhm | - | - | 2W | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV0180 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | 18Ohm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() MFR1550BACR2201 Viking Tech | In Stock | - | - | - | - | - | - | - | - | 2.2kOhm | - | - | 3W | - | - | - | - | Lead Free | ||
![]() MFR1550FADR0470 Viking Tech | In Stock | - | - | - | - | 2012 | - | - | - | 47Ohm | - | - | 3W | - | - | - | - | Lead Free | ||
![]() MFR1550FADR1000 Viking Tech | In Stock | - | - | - | - | 2012 | - | - | - | 100Ohm | - | - | 3W | - | - | - | - | Lead Free | ||
![]() CSR0207JTDT1004 Viking Tech | In Stock | - | - | - | 0207 | - | - | - | - | 1MOhm | - | - | 1W | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV76R8 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | 76.8Ohm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() MFR0623FAEV2002 Viking Tech | In Stock | - | - | - | - | - | - | - | - | 20kOhm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() MOF2485JTFE6802 Viking Tech | In Stock | - | - | - | - | - | - | - | - | 68kOhm | - | - | 7W | - | - | - | - | Lead Free |