- Resistance
- Tolerance
- Body dimensions
- Certificates
- Gross weight
- Leads
- Max. operating voltage
- Mounting
- Operating temperature
- Power
- Temperature coefficient
- Type of resistor
Attribute column
Manufacturer
Viking Tech Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Packing Method | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Rated Temperature | Diameter | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFR0623JA-U0160 Viking Tech | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | - | 5% | - | - | Axial | - | 350 ppm/°C | 16Ohm | - | 155°C | -55°C | - | 500mW | - | - | - | - | - | 650 μm | - | 3.2mm | 9mm | Non-RoHS Compliant | Lead Free | ||
![]() MFR0318FADV2152 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.5kOhm | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV8252 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | - | 82.5kOhm | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MFR0318FADV9763 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 976kOhm | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0207JTDU1000 Viking Tech | In Stock | - | - | - | 0207 | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV8253 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | - | 825kOhm | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MFR0318FTDW1001 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kOhm | - | - | - | - | 125mW | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MFR0318FTCV49R9 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49.9Ohm | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CFR0623JA-U1R80 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8Ohm | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MFR0623FTEV1500 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150Ohm | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0207JTET8201 Viking Tech | In Stock | - | - | - | 0207 | - | - | - | - | - | 2012 | - | - | - | - | - | - | 8.2kOhm | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV9762 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | - | 97.6kOhm | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0207JTET3300 Viking Tech | In Stock | - | - | - | 0207 | - | - | - | - | - | - | - | - | - | - | - | - | 330Ohm | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CFR0623JA-U1R20 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2Ohm | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MFR0623FTEV1003 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100kOhm | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() MFR0318FAEW7501 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5kOhm | - | - | - | - | 125mW | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CFR0623JA-U1R30 Viking Tech | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | - | 5% | - | - | Axial | - | 350 ppm/°C | 1.3Ohm | - | 155°C | -55°C | - | 500mW | - | - | - | - | - | 650 μm | - | 3.2mm | 9mm | Non-RoHS Compliant | Lead Free | ||
![]() CSR0204FTDVR820 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | - | 2012 | - | - | - | - | - | - | 820mOhm | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MFR0623FTEV1602 Viking Tech | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 155°C | -55°C | - | 1% | e3 | 2 | - | EAR99 | 100 ppm/°C | 16kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | PRECISION | 250mW | TR, PAPER, 12 INCH | FIXED RESISTOR | compliant | 0.25W | 250V | - | 70°C | - | - | RoHS Compliant | Lead Free | ||
![]() CSR0204DTDV4532 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | - | 45.3kOhm | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | Lead Free |