- Series
- Shaft Diameter
- Adjustment Type
- Power Rating
- Product Height
- Product Length
- Product Width
- Resistance Tolerance
- Temperature Coefficient
- Tolerance
- RoHS
- Mounting Type
Attribute column
Manufacturer
Vishay Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Dimensions | Insulation Voltage | Manufacturer | Manufacturer Part Number | Mfr | Mounting | MSL | Package | Product Status | RoHS | Series | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Termination Style | Actuator Type | Insulation Resistance | Note | Size | Adjustment Type | Number of Turns | Hole Diameter | Max Frequency | Resistance Tolerance | Number of Gangs | Disconnect Type | Rated Power | Nominal Input Voltage (AC) | Shaft Diameter | Product Length | Product Width | IP Rating | Diameter | Height | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 534B1101JC8872 Vishay | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Compliant | 534 | ±5% | - | ± 20ppm/°C | 100 Ω | - | - | - | 2W | Solder Lug | Slotted Shaft | 1 GΩ | - | - | Rotary | 10 | - | - | ± 5% | 1 | - | - | - | 6 mm | 39.67mm | - | - | - | - | - | ||
![]() 132B00502B05 Vishay | In Stock | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | ± 20ppm/°C | - | - | - | - | 2.75W | - | - | - | - | - | Rotary | - | - | - | ± 3% | - | - | - | - | 6.34mm | - | 15.88mm | - | - | - | - | ||
![]() AC175 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA0002 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C4737 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 357B0103MXB054506 Vishay | In Stock | - | - | Panel | Panel Mount | - | - | Miscellaneous | 4473 | - | - | - | - | - | Compliant | 357 | ±20% | Turret | ± 600ppm/°C | - | 125 °C | -55 °C | - | 1W | Turret | Slotted Shaft | - | - | - | Rotary | Continuous | 9.525 mm | - | ± 20% | 1 | - | - | - | 6.35 mm | - | - | - | 22.23 mm | 34.5 mm | 31.4mm | ||
![]() 15E11B10 Vishay | In Stock | - | - | - | - | - | - | ABB | ACH580-BCR-017A-2+F267 | - | Panel | - | ACH580BX11 | - | Compliant | - | - | - | - | - | - | - | Potentiometer | - | - | - | - | - | - | - | - | - | 500 Hz | - | - | Circuit Breaker | - | 240 VAC | 6mm | - | - | IP21 | - | - | - | ||
![]() G 207 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P11S1V0APSY00T0128 Vishay | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | P11S | ±20% | - | ± 150ppm/°C | - | - | - | - | 1W | Solder Lug | Slotted Shaft | - | - | - | Rotary | 1 | - | - | ± 20% | 1 | - | - | - | 6 mm | - | 12.5mm | - | - | - | 12.5mm | ||
![]() 133316 Vishay | In Stock | - | - | - | - | 6,35x3,1mm | 100 V | - | - | - | - | n/a | - | - | Yes | n/a | ±0,01 % | - | - | 50 Ohm | - | - | Z-Foil | - | - | - | - | n/a | 2512 | - | - | - | - | - | - | - | 0,25 W | - | - | - | - | - | - | 0,6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | Active | - | * | - | - | ± 600ppm/°C | - | - | - | - | 1W | - | - | - | - | - | Screwdriver Slot | - | - | - | ± 20% | - | - | - | - | 6.35mm | 34.6mm | - | - | - | - | - | ||
![]() 133531 Vishay | In Stock | - | - | - | - | 5,8x2,2mm | 500 V | - | - | - | - | n/a | - | - | Yes | n/a | ±5 % | - | - | n/a | - | - | Thin Film | - | - | - | - | n/a | 0207 | - | - | - | - | - | - | - | 0,6 W | - | - | - | - | - | - | 2,2 mm | - |