- Case
- Certificates
- Max. off-state voltage
- Mounting
- Semiconductor structure
- Type of diode
- Max. forward impulse current
- Max. forward voltage
- Kind of package
- Features of semiconductor devices
- Max. load current
- Capacitance
Attribute column
Manufacturer
Vishay Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Features of semiconductor devices | Kind of package | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Semiconductor structure1 | Type of diode | Applications |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-MURB820-1-M3 VISHAY | In Stock | - | - | IPAK | TO262AA | RoHS compliant | ultrafast switching | tube | 100A | 0.975V | 16A | 20V | THT | single diode | - | rectifying | - | ||
![]() VS-20ETF04FP-M3 VISHAY | In Stock | - | - | TO220FP-2 | - | RoHS compliant | fast switching | tube | 300A | 1.67V | - | 0.4kV | THT | single diode | - | rectifying | - | ||
![]() VS-HFA08TA60C-M3 VISHAY | In Stock | - | - | TO220AB | - | RoHS compliant | ultrafast switching | tube | 25A | 2.2V | 8A | 0.6kV | THT | common cathode | double | rectifying | - | ||
![]() VS-30EPF06-M3 VISHAY | In Stock | - | - | TO247AC-2 | - | RoHS compliant | fast switching | tube | 320A | 1.41V | - | 0.6kV | THT | single diode | - | rectifying | - | ||
![]() VS-20ETF12THM3 VISHAY | In Stock | - | - | TO220AC | - | RoHS compliant | fast switching | tube | 320A | 1.31V | - | 1.2kV | THT | single diode | - | rectifying | automotive industry | ||
![]() VS-10ETF02-M3 VISHAY | In Stock | - | - | TO220AC | - | RoHS compliant | fast switching | tube | 130A | 1.2V | - | 200V | THT | single diode | - | rectifying | - | ||
![]() VS-20ATS12-M3 VISHAY | In Stock | - | - | TO220AB | - | RoHS compliant | - | tube | 300A | 1.1V | - | 1.2kV | THT | single diode | - | rectifying | - | ||
![]() VS-30CTH02HN3 VISHAY | In Stock | - | - | TO220AB | - | RoHS compliant | ultrafast switching | tube | 200A | 1.05V | 30A | 200V | THT | common cathode | double | rectifying | automotive industry | ||
![]() VS-20ETF02-M3 VISHAY | In Stock | - | - | TO220AC | - | RoHS compliant | fast switching | tube | 300A | 1.3V | - | 200V | THT | single diode | - | rectifying | - |