- Case
- Certificates
- Gross weight
- Load current
- Max. off-state voltage
- Mounting
- Semiconductor structure
- Type of diode
- Max. forward impulse current
- Max. forward voltage
- Kind of package
- Features of semiconductor devices
Attribute column
Manufacturer
Vishay Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Features of semiconductor devices | Gross weight | Kind of package | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Semiconductor structure1 | Type of diode | Applications | Reverse recovery time | Load current |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-ETL1506-1HM3 VISHAY | In Stock | - | - | IPAK | TO262AA | RoHS compliant | ultrafast switching | 2g | tube | 200A | 1.07V | - | 0.6kV | THT | single diode | - | rectifying | automotive industry | 210ns | 15A | ||
![]() VS-90APS08L-M3 VISHAY | In Stock | - | - | TO247AD-3 | - | RoHS compliant | - | 6g | tube | 1.1kA | 1.2V | - | 0.8kV | THT | single diode | - | rectifying | - | - | 90A | ||
![]() VS-90EPF12L-M3 VISHAY | In Stock | - | - | TO247AD-2 | - | RoHS compliant | fast switching | 6g | tube | 1kA | 1.38V | - | 1.2kV | THT | single diode | - | rectifying | - | 90ns | 90A | ||
![]() VS-65APS12L-M3 VISHAY | In Stock | - | - | TO247AD-3 | - | RoHS compliant | - | 6g | tube | 1kA | 1.12V | - | 1.2kV | THT | single diode | - | rectifying | - | - | 64A | ||
![]() VS-APH3006-N3 VISHAY | In Stock | - | - | TO247AC-3 | - | RoHS compliant | ultrafast switching | 6g | tube | 220A | 2.65V | - | 0.6kV | THT | single diode | - | rectifying | - | 26ns | 30A | ||
![]() VS-E4PH3006L-N3 VISHAY | In Stock | - | - | TO247AD-2 | - | RoHS compliant | ultrafast switching | 6g | tube | 240A | 2V | - | 0.6kV | THT | single diode | - | rectifying | - | 55ns | 30A | ||
![]() VS-65EPS12LHM3 VISHAY | In Stock | - | - | TO247AD-2 | - | RoHS compliant | - | 6g | tube | 1kA | 1.12V | - | 1.2kV | THT | single diode | - | rectifying | automotive industry | - | 65A | ||
![]() VS-60EPU06HN3 VISHAY | In Stock | - | - | TO247AC-2 | - | RoHS compliant | ultrafast switching | 6g | tube | 600A | 1.68V | 120A | 0.6kV | THT | single diode | - | rectifying | automotive industry | 81ns | 60A | ||
![]() VS-ETH1506-1HM3 VISHAY | In Stock | - | - | IPAK | TO262AA | RoHS compliant | ultrafast switching | 2g | tube | 160A | 2.45V | - | 0.6kV | THT | single diode | - | rectifying | automotive industry | 42ns | 15A | ||
![]() VS-80APF02-M3 VISHAY | In Stock | - | - | TO247AC-3 | - | RoHS compliant | fast switching | 6g | tube | 1kA | 1.25V | - | 200V | THT | single diode | - | rectifying | - | 70ns | 80A | ||
![]() VS-ETU3006-1HM3 VISHAY | In Stock | - | - | IPAK | TO262AA | RoHS compliant | ultrafast switching | 2g | tube | 200A | 2.65V | - | 0.6kV | THT | single diode | - | rectifying | automotive industry | 26ns | 30A | ||
![]() VS-MURB2020CT-1HM3 VISHAY | In Stock | - | - | IPAK | TO262AA | RoHS compliant | ultrafast switching | 2g | tube | 100A | 0.85V | 20A | 20V | THT | common cathode | double | rectifying | automotive industry | 21ns | 10A x2 | ||
![]() VS-EPU6006L-N3 VISHAY | In Stock | - | - | TO247AD-2 | - | RoHS compliant | ultrafast switching | 6g | tube | 600A | 1.5V | - | 0.6kV | THT | single diode | - | rectifying | - | 110ns | 60A | ||
![]() VS-ETH3006-1HM3 VISHAY | In Stock | - | - | IPAK | TO262AA | RoHS compliant | ultrafast switching | 2g | tube | 180A | 2.65V | - | 0.6kV | THT | single diode | - | rectifying | automotive industry | 26ns | 30A | ||
![]() VS-ETU0805FP-M3 VISHAY | In Stock | - | - | TO220FP-2 | - | RoHS compliant | ultrafast switching | 2g | tube | 110A | 1.25V | - | 500V | THT | single diode | - | rectifying | - | 50ns | 8A | ||
![]() VS-ETU1506-1HM3 VISHAY | In Stock | - | - | IPAK | TO262AA | RoHS compliant | ultrafast switching | 2g | tube | 160A | 1.9V | - | 0.6kV | THT | single diode | - | rectifying | automotive industry | 40ns | 15A | ||
![]() VS-MURB1520-1-M3 VISHAY | In Stock | - | - | IPAK | TO262AA | RoHS compliant | ultrafast switching | 2g | tube | 200A | 1.05V | 30A | 20V | THT | single diode | - | rectifying | - | 35ns | 15A | ||
![]() VS-MURB1020CT-1HM3 VISHAY | In Stock | - | - | IPAK | TO262AA | RoHS compliant | ultrafast switching | 2g | tube | 50A | 0.99V | 10A | 20V | THT | common cathode | double | rectifying | automotive industry | 24ns | 5A x2 | ||
![]() VS-HFA08PB60-N3 VISHAY | 150 |
| - | TO247AC-2 | - | RoHS compliant | ultrafast switching | 6g | tube | 60A | 1.7V | 24A | 0.6kV | THT | single diode | - | rectifying | - | 55ns | 8A | ||
![]() VS-HFA06PB120-N3 VISHAY | In Stock | - | - | TO247AC-2 | - | RoHS compliant | ultrafast switching | 6g | tube | 80A | 3V | 24A | 1.2kV | THT | single diode | - | rectifying | - | 80ns | 6A |