- Case
- Certificates
- Gross weight
- Load current
- Max. off-state voltage
- Mounting
- Semiconductor structure
- Type of diode
- Max. forward impulse current
- Max. forward voltage
- Kind of package
- Features of semiconductor devices
Attribute column
Manufacturer
Vishay Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Features of semiconductor devices | Features of semiconductor devices1 | Gross weight | Heatsink thickness | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Capacitance | Leakage current | Power dissipation | Reverse recovery time | Load current |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UF5404-E3/54 VISHAY | In Stock | - | - | DO201AD | RoHS compliant | ultrafast switching | - | 1.13g | - | reel | tape | 150A | 1V | - | 0.4kV | THT | single diode | rectifying | - | 75µA | - | 50ns | 3A | ||
![]() P600G-E3/73 VISHAY | In Stock | - | - | P600 | RoHS compliant | - | - | 1.965g | - | Ammo Pack | - | 0.4kA | 1.3V | - | 0.4kV | THT | single diode | rectifying | - | 1mA | - | 2.5µs | 22A | ||
![]() BYV14-TAP VISHAY | In Stock | - | - | SOD57 | RoHS compliant | avalanche breakdown effect | glass passivated | 1g | - | Ammo Pack | - | 40A | 1.5V | 9A | 0.6kV | THT | single diode | rectifying | - | 0.15mA | - | 300ns | 1.5A | ||
![]() BYT53G-TAP VISHAY | In Stock | - | - | SOD57 | RoHS compliant | avalanche breakdown effect | glass passivated | 1g | - | Ammo Pack | - | 50A | 0.9V | - | 0.4kV | THT | single diode | rectifying | - | 0.2mA | - | 50ns | 1.9A | ||
![]() BYV28-050-TAP VISHAY | In Stock | - | - | SOD64 | RoHS compliant | avalanche breakdown effect | ultrafast switching | 0.866g | - | Ammo Pack | - | 90A | 1.1V | 25A | 50V | THT | single diode | rectifying | - | 0.15mA | - | 30ns | 3.5A | ||
![]() BYW74TAP VISHAY | In Stock | - | - | SOD64 | RoHS compliant | avalanche breakdown effect | glass passivated | 1g | - | Ammo Pack | - | 100A | 1.1V | - | 0.4kV | THT | single diode | rectifying | - | 0.15mA | - | 200ns | 3A | ||
![]() SF1200-TAP VISHAY | In Stock | - | - | SOD57 | RoHS compliant | avalanche breakdown effect | ultrafast switching | 1g | - | Ammo Pack | - | 30A | 3.4V | - | 1.2kV | THT | single diode | rectifying | - | 50µA | - | 75ns | 1A | ||
![]() FES8GT-E3/45 VISHAY | In Stock | - | - | TO220AC | RoHS compliant | glass passivated | ultrafast switching | 1.79g | 1.14...1.39mm | tube | - | 125A | 1.3V | - | 0.4kV | THT | single diode | rectifying | 85pF | 0.5mA | - | 50ns | 8A | ||
![]() GP10K-E3/54 VISHAY | In Stock | - | - | DO41 | RoHS compliant | glass passivated | - | 1g | - | reel | tape | 30A | 1.2V | - | 0.8kV | THT | single diode | rectifying | 7pF | 50µA | - | 3µs | 1A | ||
![]() RGP02-16E-E3/54 VISHAY | In Stock | - | - | DO41 | RoHS compliant | fast switching | glass passivated | 0.254g | - | - | - | 20A | 1.8V | - | 1.6kV | THT | single diode | rectifying | - | 50µA | - | 300ns | 0.5A | ||
![]() RGP02-20E-E3/54 VISHAY | 3669 |
| - | DO41 | RoHS compliant | fast switching | glass passivated | 0.256g | - | - | - | 20A | 1.8V | - | 2kV | THT | single diode | rectifying | - | 50µA | - | 300ns | 0.5A | ||
![]() UG4D-E3/54 VISHAY | In Stock | - | - | DO201AD | RoHS compliant | glass passivated | ultrafast switching | 1.064g | - | - | - | 150A | 0.95V | - | 200V | THT | single diode | rectifying | 20pF | 0.3mA | - | 50ns | 4A | ||
![]() VS-HFA15PB60-N3 VISHAY | In Stock | - | - | TO247AC | RoHS compliant | ultrafast switching | - | 4.585g | - | tube | - | 150A | 1.6V | 60A | 0.6kV | THT | single diode | rectifying | 50pF | 1mA | - | 120ns | 15A | ||
![]() VS-75EPU12L-N3 VISHAY | In Stock | - | - | TO247AD-2 | RoHS compliant | ultrafast switching | - | 1g | - | tube | - | 700A | 2.37V | 150A | 1.2kV | THT | single diode | rectifying | 90pF | 875µA | - | 509ns | 75A | ||
![]() 1N4448TAP VISHAY | In Stock | - | - | DO35 | RoHS compliant | fast switching | small signal | 0.114g | - | Ammo Pack | - | 2A | 1V | 0.5A | 100V | THT | single diode | switching | 4pF | - | 0.44W | 8ns | 0.15A | ||
![]() BAS34-TAP VISHAY | In Stock | - | - | DO35 | RoHS compliant | small signal | - | 0.132g | - | Ammo Pack | - | - | - | - | 70V | THT | single diode | switching | - | - | - | - | 0.2A | ||
![]() GI756-E3/73 VISHAY | In Stock |
| - | P600 | RoHS compliant | - | - | 2.1g | - | Ammo Pack | - | 0.4kA | 1.25V | - | 0.6kV | THT | single diode | rectifying | - | 1mA | - | 2.5µs | 6A | ||
![]() GI754-E3/54 VISHAY | In Stock | - | - | P600 | RoHS compliant | - | - | 2.1g | - | reel | tape | 0.4kA | 1.25V | - | 0.4kV | THT | single diode | rectifying | - | 1mA | - | 2.5µs | 6A | ||
![]() GPP20D-E3/54 VISHAY | In Stock | - | - | DO15 | RoHS compliant | glass passivated | - | 0.42g | - | reel | tape | 70A | 1.1V | - | 200V | THT | single diode | rectifying | 12pF | 50µA | - | - | 2A | ||
![]() VS-HFA16PB120-N3 VISHAY | 2300 |
| - | TO247AC | RoHS compliant | ultrafast switching | - | 4.72g | - | tube | - | 190A | 2.3V | 64A | 1.2kV | THT | single diode | rectifying | 40pF | - | - | 30ns | 16A |