- Case
- Certificates
- Gross weight
- Load current
- Max. off-state voltage
- Mounting
- Semiconductor structure
- Type of diode
- Max. forward impulse current
- Max. forward voltage
- Kind of package
- Features of semiconductor devices
Attribute column
Manufacturer
Vishay Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Features of semiconductor devices | Features of semiconductor devices1 | Gross weight | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Semiconductor structure1 | Type of diode | Applications | Capacitance | Leakage current | Reverse recovery time | Load current |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-60EPF12-M3 VISHAY | 675 |
| - | TO247AC-2 | RoHS compliant | fast switching | - | 6.5g | tube | - | 830A | 1.4V | - | 1.2kV | THT | single diode | - | rectifying | - | - | - | 95ns | 60A | ||
![]() UG30DPT-E3/45 VISHAY | 6855 |
| - | TO247AD-3 | RoHS compliant | glass passivated | ultrafast switching | 6.13g | tube | - | 300A | 1.15V | - | 200V | THT | common cathode | double | rectifying | - | - | - | 50ns | 15A x2 | ||
![]() BYW83TAP VISHAY | In Stock | - | - | SOD64 | RoHS compliant | avalanche breakdown effect | glass passivated | 0.86g | Ammo Pack | - | 100A | 1V | - | 0.4kV | THT | single diode | - | rectifying | - | - | - | - | 3A | ||
![]() BYW55-TAP VISHAY | In Stock | - | - | SOD57 | RoHS compliant | avalanche breakdown effect | glass passivated | 0.38g | Ammo Pack | - | 50A | 0.9V | - | 0.8kV | THT | single diode | - | rectifying | - | - | - | 200ns | 2A | ||
![]() BYV26B-TAP VISHAY | In Stock | - | - | SOD57 | RoHS compliant | avalanche breakdown effect | glass passivated | 0.38g | Ammo Pack | - | 30A | 1.3V | - | 0.4kV | THT | single diode | - | rectifying | - | - | 0.1mA | 30ns | 1A | ||
![]() P600G-E3/54 VISHAY | In Stock | - | - | P600 | RoHS compliant | - | - | 2.33g | reel | tape | 0.4kA | 0.9V | - | 0.4kV | THT | single diode | - | rectifying | - | - | - | 2.5µs | 6A | ||
![]() UF4003-E3/54 VISHAY | In Stock | - | - | DO41 | RoHS compliant | glass passivated | ultrafast switching | 0.306g | reel | tape | 30A | 1V | - | 200V | THT | single diode | - | rectifying | - | 17pF | 50µA | 50ns | 1A | ||
![]() VS-20CTH03FP-N3 VISHAY | 1250 |
| - | TO220FP | RoHS compliant | ultrafast switching | - | 2.125g | tube | - | 120A | 0.85V | 20A | 300V | THT | common cathode | double | rectifying | - | - | - | - | 10A x2 | ||
![]() VS-150EBU04-N4 VISHAY | 375 |
| - | PowerTab® | RoHS compliant | ultrafast switching | - | 5g | tube | - | 1.5kA | 1.3V | 300A | 0.4kV | THT | single diode | - | rectifying | - | - | - | - | 150A | ||
![]() VS-150EBU02-N4 VISHAY | In Stock | - | - | PowerTab® | RoHS compliant | ultrafast switching | - | 5.02g | tube | - | 1.6kA | 1.13V | 380A | 200V | THT | single diode | - | rectifying | - | - | - | - | 150A | ||
![]() VS-45EPF12L-M3 VISHAY | In Stock | - | - | TO247AD-2 | RoHS compliant | fast switching | - | 6g | tube | - | 0.55kA | 1.44V | - | 1.2kV | THT | single diode | - | rectifying | - | - | - | 450ns | 45A | ||
![]() VS-E4PU3006LHN3 VISHAY | In Stock | - | - | TO247AD-2 | RoHS compliant | ultrafast switching | - | 6g | tube | - | 240A | 1.6V | - | 0.6kV | THT | single diode | - | rectifying | automotive industry | - | - | 65ns | 30A | ||
![]() VS-90APF06L-M3 VISHAY | In Stock | - | - | TO247AD-3 | RoHS compliant | fast switching | - | 6g | tube | - | 1kA | 1.3V | - | 0.6kV | THT | single diode | - | rectifying | - | - | - | 70ns | 90A | ||
![]() VS-35APF12LHM3 VISHAY | In Stock | - | - | TO247AD-3 | RoHS compliant | fast switching | - | 6g | tube | - | 350A | 1.47V | - | 1.2kV | THT | single diode | - | rectifying | automotive industry | - | - | 450ns | 35A | ||
![]() VS-65APS16L-M3 VISHAY | In Stock | - | - | TO247AD-3 | RoHS compliant | high voltage | - | 6g | tube | - | 0.95kA | 1.17V | - | 1.6kV | THT | single diode | - | rectifying | - | - | - | - | 65A | ||
![]() VS-40EPF04-M3 VISHAY | In Stock | - | - | TO247AC-2 | RoHS compliant | fast switching | - | 6g | tube | - | 475A | 1.25V | - | 0.4kV | THT | single diode | - | rectifying | - | - | - | 180ns | 40A | ||
![]() VS-8ETH06HN3 VISHAY | In Stock | - | - | TO220AC | RoHS compliant | ultrafast switching | - | 2g | tube | - | 90A | 2.4V | 16A | 0.6kV | THT | single diode | - | rectifying | automotive industry | - | - | 25ns | 8A | ||
![]() VS-45EPS16L-M3 VISHAY | In Stock | - | - | TO247AD-2 | RoHS compliant | high voltage | - | 6g | tube | - | 0.5kA | 1.16V | - | 1.6kV | THT | single diode | - | rectifying | - | - | - | - | 45A | ||
![]() VS-60APF10-M3 VISHAY | In Stock | - | - | TO247AC-3 | RoHS compliant | fast switching | - | 6g | tube | - | 830A | 1.4V | - | 1kV | THT | single diode | - | rectifying | - | - | - | 480ns | 60A | ||
![]() VS-35APF12L-M3 VISHAY | In Stock | - | - | TO247AD-3 | RoHS compliant | fast switching | - | 6g | tube | - | 350A | 1.47V | - | 1.2kV | THT | single diode | - | rectifying | - | - | - | 450ns | 35A |