- Case
- Certificates
- Gross weight
- Load current
- Max. off-state voltage
- Mounting
- Semiconductor structure
- Type of diode
- Max. forward impulse current
- Max. forward voltage
- Kind of package
- Features of semiconductor devices
Attribute column
Manufacturer
Vishay Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Features of semiconductor devices | Gross weight | Kind of package | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Semiconductor structure1 | Type of diode | Applications | Reverse recovery time | Load current |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-45EPF06LHM3 VISHAY | In Stock | - | - | TO247AD-2 | - | RoHS compliant | fast switching | 6g | tube | 0.55kA | 1.31V | - | 0.6kV | THT | single diode | - | rectifying | automotive industry | 180ns | 45A | ||
![]() VS-45APS16LHM3 VISHAY | In Stock | - | - | TO247AD-3 | - | RoHS compliant | high voltage | 6g | tube | 0.5kA | 1.16V | - | 1.6kV | THT | single diode | - | rectifying | automotive industry | - | 45A | ||
![]() VS-80CPH03-N3 VISHAY | In Stock | - | - | TO247AC-3 | - | RoHS compliant | ultrafast switching | 4.9g | tube | 320A | 1.25V | 80A | 300V | THT | common cathode | double | rectifying | - | 35ns | 40A x2 | ||
![]() VS-8ETL06-1-M3 VISHAY | In Stock | - | - | IPAK | TO262AA | RoHS compliant | ultrafast switching | 2g | tube | 175A | 1.05V | 16A | 0.6kV | THT | single diode | - | rectifying | - | 250ns | 8A | ||
![]() VS-65APF06L-M3 VISHAY | In Stock | - | - | TO247AD-3 | - | RoHS compliant | fast switching | 6g | tube | 830A | 1.32V | - | 0.6kV | THT | single diode | - | rectifying | - | 180ns | 65A | ||
![]() VS-ETH0806FP-M3 VISHAY | In Stock | - | - | TO220FP-2 | - | RoHS compliant | ultrafast switching | 2g | tube | 80A | 2.65V | 16A | 0.6kV | THT | single diode | - | rectifying | - | 21ns | 8A | ||
![]() VS-80APF04-M3 VISHAY | In Stock | - | - | TO247AC-3 | - | RoHS compliant | fast switching | 6g | tube | 1kA | 1.25V | - | 0.4kV | THT | single diode | - | rectifying | - | 70ns | 80A | ||
![]() VS-65EPS16LHM3 VISHAY | In Stock | - | - | TO247AD-2 | - | RoHS compliant | high voltage | 6g | tube | 0.95kA | 1.17V | - | 1.6kV | THT | single diode | - | rectifying | automotive industry | - | 65A | ||
![]() VS-APU6006-N3 VISHAY | In Stock | - | - | TO247AC-3 | - | RoHS compliant | ultrafast switching | 6g | tube | 600A | 2V | - | 0.6kV | THT | single diode | - | rectifying | - | 45ns | 60A | ||
![]() VS-65EPS16L-M3 VISHAY | In Stock | - | - | TO247AD-2 | - | RoHS compliant | high voltage | 6g | tube | 0.95kA | 1.17V | - | 1.6kV | THT | single diode | - | rectifying | - | - | 65A | ||
![]() VS-8ETH03-1-M3 VISHAY | In Stock | - | - | IPAK | TO262AA | RoHS compliant | ultrafast switching | 2g | tube | 100A | 1.25V | - | 300V | THT | single diode | - | rectifying | - | 35ns | 8A | ||
![]() VS-8ETH06-1HM3 VISHAY | In Stock | - | - | IPAK | TO262AA | RoHS compliant | ultrafast switching | 2g | tube | 90A | 2.4V | 16A | 0.6kV | THT | single diode | - | rectifying | automotive industry | 25ns | 8A | ||
![]() VS-90EPF06L-M3 VISHAY | In Stock | - | - | TO247AD-2 | - | RoHS compliant | fast switching | 6g | tube | 1kA | 1.3V | - | 0.6kV | THT | single diode | - | rectifying | - | 70ns | 90A | ||
![]() VS-80APF06-M3 VISHAY | In Stock | - | - | TO247AC-3 | - | RoHS compliant | fast switching | 6g | tube | 1kA | 1.25V | - | 0.6kV | THT | single diode | - | rectifying | - | 70ns | 80A | ||
![]() VS-CPU6006-N3 VISHAY | In Stock | - | - | TO247AC-3 | - | RoHS compliant | ultrafast switching | 6g | tube | 250A | 1.75V | 60A | 0.6kV | THT | common cathode | double | rectifying | - | 42ns | 30A x2 | ||
![]() VS-65APF12L-M3 VISHAY | In Stock | - | - | TO247AD-3 | - | RoHS compliant | fast switching | 6g | tube | 830A | 1.42V | - | 1.2kV | THT | single diode | - | rectifying | - | 480ns | 65A | ||
![]() VS-65EPF06L-M3 VISHAY | In Stock | - | - | TO247AD-2 | - | RoHS compliant | fast switching | 6g | tube | 830A | 1.32V | - | 0.6kV | THT | single diode | - | rectifying | - | 180ns | 65A | ||
![]() VS-E4TU2006FP-N3 VISHAY | In Stock | - | - | TO220FP-2 | - | RoHS compliant | ultrafast switching | 2g | tube | 190A | 1.63V | - | 0.6kV | THT | single diode | - | rectifying | - | 61ns | 20A | ||
![]() VS-EPH3007L-N3 VISHAY | In Stock | - | - | TO247AD-2 | - | RoHS compliant | ultrafast switching | 6g | tube | 195A | 2.1V | - | 650V | THT | single diode | - | rectifying | - | 37ns | 30A | ||
![]() VS-E4PU6006L-N3 VISHAY | In Stock | - | - | TO247AD-2 | - | RoHS compliant | ultrafast switching | 6g | tube | 0.45kA | 1.7V | - | 0.6kV | THT | single diode | - | rectifying | - | 74ns | 60A |