- Case
- Gross weight
- Mounting
- Semiconductor structure
- Type of diode
- Certificates
- Load current
- Max. off-state voltage
- Features of semiconductor devices
- Case1
- Max. forward impulse current
- Max. forward voltage
Attribute column
Manufacturer
Vishay Pulling, Support Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Features of semiconductor devices | Features of semiconductor devices1 | Gross weight | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Semiconductor structure1 | Type of diode | Applications | Capacitance | Leakage current | Reverse recovery time | Load current |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-8EWS16SLHM3 VISHAY | In Stock | - | - | DPAK | - | RoHS compliant | glass passivated | high voltage | 1g | - | - | - | - | - | 1.6kV | SMD | single diode | - | rectifying | automotive industry | - | - | - | 8A | ||
![]() VS-8EWS12STRL-M3 VISHAY | In Stock | - | - | DPAK | - | RoHS compliant | glass passivated | - | 1g | - | - | - | - | - | 1.2kV | SMD | single diode | - | rectifying | - | - | - | - | 8A | ||
![]() VS-8CWH02FNTRLHM3 VISHAY | In Stock | - | - | DPAK | - | RoHS compliant | - | - | 1g | - | - | - | - | - | 200V | SMD | common cathode | double | rectifying | automotive industry | - | - | - | 8A | ||
![]() VS-8EWF12STRR-M3 VISHAY | In Stock | - | - | DPAK | - | RoHS compliant | fast switching | glass passivated | 1g | - | - | - | - | - | 1.2kV | SMD | single diode | - | rectifying | - | - | - | - | 8A | ||
![]() VS-8EWH06FNTRR-M3 VISHAY | In Stock | - | - | DPAK | - | RoHS compliant | ultrafast switching | - | 1g | - | - | - | - | - | 0.6kV | SMD | single diode | - | rectifying | - | - | - | - | 8A | ||
![]() VS-16EDU06HM3/I VISHAY | In Stock | - | - | SMPD | - | RoHS compliant | - | - | 0.55g | - | - | - | - | - | 0.6kV | SMD | single diode | - | rectifying | automotive industry | - | - | - | 16A | ||
![]() VS-6EWH06FNTRL-M3 VISHAY | In Stock | - | - | DPAK | - | RoHS compliant | - | - | 1g | - | - | - | - | - | 0.6kV | SMD | single diode | - | rectifying | - | - | - | - | 6A | ||
![]() VS-8CWH02FNTRRHM3 VISHAY | In Stock | - | - | DPAK | - | RoHS compliant | - | - | 1g | - | - | - | - | - | 200V | SMD | common cathode | double | rectifying | automotive industry | - | - | - | 8A | ||
![]() VS-8EWS16STRL-M3 VISHAY | In Stock | - | - | DPAK | - | RoHS compliant | glass passivated | high voltage | 1g | - | - | - | - | - | 1.6kV | SMD | single diode | - | rectifying | - | - | - | - | 8A | ||
![]() VS-15EWH06FNTRR-M3 VISHAY | In Stock | - | - | DPAK | - | RoHS compliant | - | - | 1g | - | - | - | - | - | 0.6kV | SMD | single diode | - | rectifying | - | - | - | - | 15A | ||
![]() VS-15AWL06FNTRL-M3 VISHAY | In Stock | - | - | DPAK | - | RoHS compliant | ultrafast switching | - | 1g | reel | tape | 180A | 0.92V | 30A | 0.6kV | SMD | single diode | - | rectifying | - | 11pF | 120µA | 290ns | 15A | ||
![]() VS-12CDU06-M3/I VISHAY | In Stock | - | - | SMPD | - | RoHS compliant | ultrafast switching | - | 0.55g | - | - | - | - | 12A | 0.6kV | SMD | common cathode | double | rectifying | - | - | - | - | 6A x2 | ||
![]() VS-15AWL06FNTRR-M3 VISHAY | In Stock | - | - | DPAK | - | RoHS compliant | ultrafast switching | - | 1g | reel | tape | 180A | 0.92V | 30A | 0.6kV | SMD | single diode | - | rectifying | - | 11pF | 120µA | 290ns | 15A | ||
![]() VS-15EWH06FNTRL-M3 VISHAY | In Stock | - | - | DPAK | - | RoHS compliant | - | - | 1g | - | - | - | - | - | 0.6kV | SMD | single diode | - | rectifying | - | - | - | - | 15A | ||
![]() VS-16EDH02-M3/I VISHAY | In Stock | - | - | SMPD | - | RoHS compliant | - | - | 0.55g | - | - | - | - | - | 200V | SMD | single diode | - | rectifying | - | - | - | - | 16A | ||
![]() VS-15EWX06FNTRL-M3 VISHAY | In Stock | - | - | DPAK | - | RoHS compliant | - | - | 1g | - | - | - | - | - | 0.6kV | SMD | single diode | - | rectifying | - | - | - | - | 15A | ||
![]() VS-8CVH02HM3/I VISHAY | In Stock | - | - | SlimDPAK | TO252AE | RoHS compliant | - | - | 0.2g | - | - | - | - | - | 200V | SMD | common cathode | double | rectifying | automotive industry | - | - | - | 8A | ||
![]() VS-6EWH06FNTRRHM3 VISHAY | In Stock | - | - | DPAK | - | RoHS compliant | - | - | 1g | - | - | - | - | - | 0.6kV | SMD | single diode | - | rectifying | automotive industry | - | - | - | 6A | ||
![]() VS-6EWX06FNTRR-M3 VISHAY | In Stock | - | - | DPAK | - | RoHS compliant | - | - | 1g | - | - | - | - | - | 0.6kV | SMD | single diode | - | rectifying | - | - | - | - | 6A | ||
![]() VS-8CVH01HM3/I VISHAY | In Stock | - | - | SlimDPAK | TO252AE | RoHS compliant | - | - | 0.2g | - | - | - | - | - | 100V | SMD | common cathode | double | rectifying | automotive industry | - | - | - | 8A |