- Capacitance
- Dielectric
- Tolerance
- Case - inch
- Case - mm
- Certificates
- Gross weight
- Mounting
- Operating temperature
- Operating voltage
- Type of capacitor
- Kind of capacitor
Attribute column
Manufacturer
Vishay Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Dielectric Material | Weight | Case/Package | RoHS | Schedule B | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Insulation Resistance | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Impedance | Dissipation Factor | Lead/Base Style | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GA0603Y223KXAAC31G Vishay | 13077 |
| Datasheet | - | - | - | - | - | - | Compliant | - | - | 50 V | - | - | - | - | - | - | - | - | 22 nF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAL214097602E3 Vishay | 2000 |
| Datasheet | - | Surface Mount | 2 | Aluminium | - | Radial | Compliant | - | 25 V | 25 V | 25 V | Cut Tape | 20 % | - | - | 125 °C | -55 °C | - | 100 µF | - | - | - | - | - | - | - | Polar | - | - | 25 V | - | 180 mA | 1500 hours | 400 mΩ | - | - | 180 mA | - | 8 mm | 10 mm | 10.4902 mm | - | 8 mm | - | No | Unknown | - | ||
![]() BFC233820104 Vishay | In Stock |
| Datasheet | Tin | Through Hole | 2 | - | - | Radial | Compliant | 8532250020, 8532250020|8532250020|8532250020|8532250020|8532250020 | 310 V | 275 V | - | Bulk | 20 % | Radial | - | 110 °C | -55 °C | - | 100 nF | 6 mm | - | - | 10 mm | - | PP | - | - | 15 GΩ | 600 µm | - | - | - | - | - | - | - | - | - | 6 mm | 12 mm | 11.9888 mm | 12.5 mm | - | - | No | Unknown | Lead Free | ||
![]() 572D107X0010T2T Vishay | 500 | - | Datasheet | - | Surface Mount | - | - | - | 1210 | Compliant | - | - | - | 10 V | Tape & Reel (TR) | 20 % | SMD/SMT | - | 125 °C | -55 °C | - | 100 µF | 2.7 mm | - | - | - | - | - | 500 mΩ | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | 1 mm | 1.1938 mm | 3.5052 mm | 2.6924 mm | - | No | - | - | ||
![]() VJ0805A330JXCBC31 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMCTXF1E156MTRF Vishay | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDR32BX682BKYRAC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 199D105X0035A1V1 Vishay | 30000 |
| Datasheet | - | - | 2 | - | - | Dipped | - | - | - | 35 V | 35 V | Bulk | 20 % | Radial | - | - | -55 °C | - | 1 µF | - | - | - | 2.54 mm | - | - | - | Polar | - | - | - | 500 nA | - | - | - | 4 % | - | - | - | - | 11.11 mm | - | 7.11 mm | - | - | No | - | - | ||
![]() 199D105X9050B1V1 Vishay | 30000 |
| Datasheet | - | - | 2 | - | - | Radial | - | 8532210040 | - | 50 V | 50 V | Bulk | 10 % | Radial | - | 85 °C | -55 °C | - | 1 µF | - | - | - | 2.54 mm | - | - | - | Polar | - | - | - | 500 nA | - | - | - | 4 % | - | - | - | 5 mm | 7.62 mm | - | 7.62 mm | - | - | No | - | - | ||
![]() 199D105X0050B1V1 Vishay | 30000 |
| Datasheet | - | - | 2 | - | - | Dipped | - | - | - | 50 V | 50 V | Bulk | 20 % | Radial | - | 125 °C | -55 °C | - | 1 µF | - | - | - | 2.54 mm | - | - | - | Polar | - | - | - | 500 nA | - | - | - | 4 % | - | - | - | - | 11.62 mm | - | 7.62 mm | - | - | - | Unknown | - | ||
![]() 199D105X9035A1V1 Vishay | 30000 |
| Datasheet | - | - | 2 | - | - | Dipped | - | 8532210040, 8532210040|8532210040|8532210040|8532210040|8532210040 | - | 35 V | 35 V | Bulk | 10 % | Radial | - | - | -55 °C | - | 1 µF | 4.4 mm | - | - | 2.54 mm | - | - | - | Polar | - | - | - | 500 nA | - | - | - | 4 % | - | - | - | 4.4 mm | - | - | 7.11 mm | - | - | No | Unknown | - | ||
![]() 199D104X9050A1V1 Vishay | 30000 | - | Datasheet | - | - | 2 | - | - | Dipped | - | - | - | 50 V | 50 V | - | 10 % | Radial | - | - | -55 °C | - | 100 nF | - | - | - | 2.54 mm | - | - | - | - | - | - | - | 500 nA | - | - | - | 4 % | - | - | - | - | - | - | 7.11 mm | - | - | No | - | - | ||
![]() 199D106X0020C1V1 Vishay | 30000 |
| Datasheet | - | - | - | - | - | Dipped | Non-Compliant | - | - | 20 V | 20 V | - | 20 % | Radial | - | 125 °C | -55 °C | - | 10 µF | - | - | - | 2.54 mm | - | - | - | - | - | - | - | 2 µA | - | - | - | - | - | - | - | - | - | - | 7.62 mm | - | - | No | - | - | ||
![]() 293D106X9050E2TE3 Vishay | 4 |
| Datasheet | - | PCB, Surface Mount | 2 | Tantalum | 670.01263 mg | 2917 | Compliant | 8532210050, 8532210050|8532210050, 8532210050|8532210050|8532210050, 8532210050|8532210050|8532210050|8532210050 | - | 50 V | 50 V | - | 10 % | SMD/SMT | - | 125 °C | -55 °C | - | 10 µF | 4.3 mm | 7343 | 2917 | - | - | - | 800 mΩ | Polar | - | - | 50 V | 5 µA | 450 mA | - | - | 6 % | - | - | General Purpose | - | 4.3 mm | 4.318 mm | 7.3 mm | 4 mm | - | No | Unknown | Lead Free | ||
![]() MKT1820615015 Vishay | 300000 | - | Datasheet | - | Through Hole | 2 | Polyester | - | Radial | Compliant | - | 63 V | 100 V | 100 V | - | 10 % | PC Pins | - | 125 °C | -55 °C | - | 15 µF | 11.5 mm | - | - | 27.5 mm | 6 mm | PET | - | - | - | 800 µm | - | - | - | - | - | - | - | - | - | - | 20.5 mm | 21.0058 mm | 32.004 mm | - | - | - | Unknown | - | ||
![]() 30LVD22-R Vishay | 14 |
| Datasheet | Tin | Through Hole | - | - | - | Radial | Compliant | 8532230060 | 300 V | - | - | Bulk | 20 % | Radial | - | 125 °C | -30 °C | Ceramic | 2.2 nF | 5.1 mm | - | - | 6.4 mm | - | Y5U | - | - | - | 640 µm | - | - | - | - | - | 2 % | Straight | - | - | 10.2 mm | - | 13.4112 mm | - | - | - | - | - | Lead Free | ||
![]() 572D107X06R3A2T Vishay | 2340 | - | - | - | Surface Mount | - | - | - | 1206 | Compliant | - | - | - | 6.3 V | Tape & Reel (TR) | 20 % | - | - | 125 °C | -55 °C | - | 100 µF | 1.7 mm | - | - | - | - | - | 800 mΩ | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | 1.3 mm | 1.6002 mm | 3.2004 mm | 1.7018 mm | - | - | - | - | ||
![]() TR3A335K020C4000 Vishay | 50 |
| Datasheet | - | Surface Mount | - | - | - | 1206 | Compliant | - | - | 20 V | 20 V | Cut Tape | 10 % | SMD/SMT | - | 125 °C | -55 °C | - | 3.3 µF | 1.6 mm | 3216 | 1206 | - | - | - | 4 Ω | Polar | - | - | - | 700 nA | 140 mA | - | - | 6 % | - | - | General Purpose | - | 1.8 mm | 1.8034 mm | 3.2 mm | 1.6 mm | - | - | Unknown | - | ||
![]() 293D156X0010A2TE3 Vishay | 100 | - | Datasheet | - | Surface Mount | - | Tantalum | - | 3216-18 | Compliant | - | - | 1 V | 10 V | Tape and Reel | 20 % | - | 2.9 Ω | 125 °C | -55 °C | - | 15 µF | 1.6 mm | - | - | - | - | - | 2.9 Ω | Polar | - | - | - | - | - | - | - | 6 % | - | - | General Purpose | - | 1.6 mm | 1.8034 mm | 3.2 mm | 1.6002 mm | - | No | - | Lead Free | ||
![]() VJ0805Y273KXACW1BC Vishay | 3905 |
| Datasheet | - | Surface Mount | 2 | Tantalum | - | 0805 | Compliant | 8532240020, 8532240020|8532240020|8532240020|8532240020|8532240020 | - | 50 V | 50 V | - | 10 % | SMD/SMT | - | 125 °C | -55 °C | - | 27 nF | 1.25 mm | 2012 | 0805 | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45 mm | - | 2 mm | 1.25 mm | 939.8 µm | - | - | Lead Free |