- Capacitance
- Dielectric
- Tolerance
- Case - inch
- Case - mm
- Certificates
- Mounting
- Type of capacitor
- Kind of capacitor
- Min Operating Temperature
- RoHS
- Max Operating Temperature
Attribute column
Manufacturer
Vishay Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Number of Pins | Material | Weight | Number of Terminals | Case - inch | Case - mm | Case/Package | Certificates | China RoHS | Kind of capacitor | Mounting | RoHS | Schedule B | Type of capacitor | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Dissipation Factor | Lead/Base Style | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VJ0603Y393KXACW1BC VISHAY | 17 |
| - | - | - | - | - | - | - | 0603 | 1608 | - | RoHS compliant | - | MLCC | SMD | - | - | ceramic | - | - | - | - | ±10% | - | - | - | 39nF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0603Y333KXJCW1BC VISHAY | 326 |
| - | - | - | - | - | - | - | 0603 | 1608 | - | RoHS compliant | - | MLCC | SMD | - | - | ceramic | - | - | - | - | ±10% | - | - | - | 33nF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0603A470FXACW1BC VISHAY | 1426 | - | - | - | - | - | - | - | - | 0603 | 1608 | - | RoHS compliant | - | MLCC | SMD | - | - | ceramic | - | - | - | - | ±1% | - | - | - | 47pF | - | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0805A820GXACW1BC VISHAY | 610 | - | - | - | - | - | - | - | - | 0805 | 2012 | - | RoHS compliant | - | MLCC | SMD | - | - | ceramic | - | - | - | - | ±2% | - | - | - | 82pF | - | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0603Y683KXJCW1BC VISHAY | 2696 |
| - | - | - | - | - | - | - | 0603 | 1608 | - | RoHS compliant | - | MLCC | SMD | - | - | ceramic | - | - | - | - | ±10% | - | - | - | 68nF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0805A470GXACW1BC VISHAY | 465 | - | - | - | - | - | - | - | - | 0805 | 2012 | - | RoHS compliant | - | MLCC | SMD | - | - | ceramic | - | - | - | - | ±2% | - | - | - | 47pF | - | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0805A102JXACW1BC VISHAY | 31 |
| - | - | - | - | - | - | - | 0805 | 2012 | - | RoHS compliant | - | MLCC | SMD | - | - | ceramic | - | - | - | - | ±5% | - | - | - | 1nF | - | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0805A820JXACW1BC VISHAY | 3336 |
| - | - | - | - | - | - | - | 0805 | 2012 | - | RoHS compliant | - | MLCC | SMD | - | - | ceramic | - | - | - | - | ±5% | - | - | - | 82pF | - | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0603Y473KXACW1BC VISHAY | 21370 |
| - | - | - | - | - | - | - | 0603 | 1608 | - | RoHS compliant | - | MLCC | SMD | - | - | ceramic | - | - | - | - | ±10% | - | - | - | 47nF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0603Y473KXJCW1BC VISHAY | 36033 |
| - | - | - | - | - | - | - | 0603 | 1608 | - | RoHS compliant | - | MLCC | SMD | - | - | ceramic | - | - | - | - | ±10% | - | - | - | 47nF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1206Y105KXXTW1BC VISHAY | 31 |
| - | - | - | - | - | - | - | 1206 | 3216 | - | RoHS compliant | - | MLCC | SMD | - | - | ceramic | - | - | - | - | ±10% | - | - | - | 1µF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1206Y473KXBCW1BC VISHAY | 28017 |
| - | - | - | - | - | - | - | 1206 | 3216 | - | RoHS compliant | - | MLCC | SMD | - | - | ceramic | - | - | - | - | ±10% | - | - | - | 47nF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMCME1V106KTRF Vishay | 2500 | - | - | Production (Last Updated: 5 months ago) | Surface Mount | - | - | - | 2 | - | - | - | - | - | - | - | Compliant | - | - | - | 35 V | - | - | - | - | 125 °C | -55 °C | 10 µF | - | - | - | - | - | - | 1.1 Ω | - | - | 3.5 µA | 330 mA | - | - | - | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | Yes | - | ||
![]() TP3A474M035C4000AS Vishay | In Stock | - | - | Production (Last Updated: 5 months ago) | Surface Mount | - | - | - | 2 | - | - | - | - | Compliant | - | - | Compliant | - | - | - | 35 V | - | - | - | - | 125 °C | -55 °C | 470 nF | - | - | - | - | - | - | 4 Ω | - | - | 500 nA | 140 mA | - | - | - | - | 1.6 mm | - | 3.2 mm | 1.6 mm | - | - | Yes | - | ||
![]() TP3A105M035C7500AS Vishay | In Stock | - | - | Production (Last Updated: 5 months ago) | Surface Mount | - | - | - | 2 | - | - | - | - | Compliant | - | - | Compliant | - | - | - | 35 V | - | - | - | - | 125 °C | -55 °C | 1 µF | - | - | - | - | - | - | 7.5 Ω | - | - | 500 nA | 100 mA | - | - | - | - | 1.6 mm | - | 3.2 mm | 1.6 mm | - | - | Yes | - | ||
![]() TP3A105M035C4000AS Vishay | In Stock | - | - | Production (Last Updated: 5 months ago) | Surface Mount | - | - | - | 2 | - | - | - | - | Compliant | - | - | Compliant | - | - | - | 35 V | - | - | - | - | 125 °C | -55 °C | 1 µF | - | - | - | - | - | - | 4 Ω | - | - | 500 nA | 140 mA | - | - | - | - | 1.6 mm | - | 3.2 mm | 1.6 mm | - | - | Yes | - | ||
![]() TMCP0G476MTRF Vishay | 33 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 8532210050, 8532210050|8532210050|8532210050|8532210050|8532210050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K104K15X7RF53H5 Vishay | 5000 |
| - | - | PCB, Through Hole | 2 | Ceramic | 160.004709 mg | - | - | - | Radial | - | - | - | - | Compliant | 8532240060, 8532240060|8532240060|8532240060|8532240060|8532240060 | - | 50 V | 50 V | 50 V | Bulk | 10 % | Radial | 125 °C | -55 °C | 100 nF | 2.5 mm | - | - | 5 mm | 30 mm | X7R | - | 500 µm | 50 V | - | - | - | Formed Leads | - | 500 µm | 6.6 mm | 2.54 mm | 4 mm | 4 mm | 2.6 mm | No | Unknown | - | ||
![]() T55B227M6R3C0070 Vishay | 3983 |
| - | - | Surface Mount | - | - | - | - | - | - | 1411 | - | - | - | - | Compliant | 8532210050, 8532210050|8532210050|8532210050|8532210050|8532210050 | - | - | 6.3 V | 6.3 V | Cut Tape | 20 % | SMD/SMT | 105 °C | -55 °C | 220 µF | 2.8 mm | 3528 | 1411 | - | - | - | 70 mΩ | - | - | 138.6 µA | 1.17 A | 10 % | - | General Purpose | - | 1.9 mm | 2.1082 mm | 3.5 mm | 2.794 mm | - | No | Unknown | Lead Free | ||
![]() CDR33BP222BFUSAB Vishay Vitramon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |