- Capacitance
- Dielectric
- Tolerance
- Case - inch
- Case - mm
- Certificates
- Mounting
- Type of capacitor
- Kind of capacitor
- Min Operating Temperature
- RoHS
- Max Operating Temperature
Attribute column
Manufacturer
Vishay Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Material | Dielectric Material | Weight | Case - inch | Case - mm | Case/Package | Certificates | Kind of capacitor | Mounting | RoHS | Schedule B | Type of capacitor | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Impedance | Dissipation Factor | Lead/Base Style | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAL219866151E3 Vishay | In Stock | - | - | Tin | Through Hole | - | - | - | - | - | - | Radial | - | - | - | Compliant | - | - | - | 400 V | 400 V | Bulk | 20 % | Snap in | 85 °C | -25 °C | 150 µF | - | - | - | 10 mm | - | - | - | Polar | - | - | - | 1.33 A | 15000 hours | 363 mΩ | - | - | - | 22 mm | 40 mm | 42.0116 mm | - | - | - | No | - | - | - | ||
![]() TP3B474M050C4000AS Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 173D106X0020WW Vishay | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | Axial | - | - | - | Compliant | - | - | - | 20 V | 20 V | Tape & Reel (TR) | 20 % | Axial | 125 °C | -55 °C | 10 µF | - | - | - | - | - | - | - | Polar | 510 µm | - | 1.6 µA | - | - | - | 6 % | - | General Purpose | - | - | - | 8.763 mm | - | - | - | - | - | - | ||
![]() VJ2220Y222KXUSTX1 Vishay | In Stock | - | - | - | Surface Mount | - | Ceramic | - | 480.014126 mg | - | - | 2220 | - | - | - | Compliant | 8532240020|8532240020|8532240020|8532240020|8532240020 | - | 250 V | - | 2 kV | - | 10 % | SMD/SMT | 125 °C | -55 °C | 2.2 nF | - | 5650 | 2220 | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | 2.18 mm | - | 5.588 mm | 5.08 mm | 2.1844 mm | - | Unknown | - | X1, Y2 | ||
![]() TP3B155K035C2000AS Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A104K15X7RF5UAA Vishay | In Stock | - | - | - | Through Hole | 2 | - | - | - | - | - | Axial | - | - | - | Compliant | 8532240040, 8532240040|8532240040|8532240040|8532240040|8532240040|8532240040|8532240040|8532240040|8532240040|8532240040|8532240040|8532240040|8532240040|8532240040|8532240040|8532240040|8532240040|8532240040|8532240040|8532240040|8532240040|8532240040|8532240040|85 | - | - | 50 V | 50 V | - | 10 % | Axial | 125 °C | -55 °C | 100 nF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.8 mm | - | - | No | Unknown | - | - | ||
![]() D103M47Y5UL6UJ0R Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ7158A272JXAAE31 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKT1817410065 Vishay | In Stock | - | - | - | PCB, Through Hole | 2 | - | Polyester | - | - | - | Radial | - | - | - | Compliant | 8532250010, 8532250010|8532250010|8532250010|8532250010|8532250010 | - | - | 63 V | 63 V | Bulk | 10 % | Radial | 100 °C | -55 °C | 100 nF | 2.5 mm | - | - | 5 mm | - | PET | - | - | 500 µm | 63 V | - | - | 300000 hours | - | - | - | - | - | 6 mm | 6.477 mm | 7.5 mm | 2.5 mm | - | - | Unknown | Lead Free | - | ||
![]() 173D106X9020W Vishay | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | Molded | - | - | - | Non-Compliant | - | - | - | 20 V | 20 V | Tape & Reel (TR) | 10 % | Axial | 125 °C | -55 °C | 10 µF | - | - | - | - | - | - | - | Polar | 510 µm | - | 1.6 µA | - | - | - | 6 % | - | General Purpose | - | - | - | 8.763 mm | - | - | No | - | - | - | ||
![]() TP3B474M050C8400AS Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL3C476K004C1800 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL3C336K004C0500 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 572D336X0010P2T Vishay | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | 0805 | - | - | - | Compliant | - | - | - | - | 10 V | Tape & Reel (TR) | 20 % | SMD/SMT | 125 °C | -55 °C | 33 µF | - | - | - | - | - | - | 4 Ω | - | - | - | - | - | - | - | - | - | General Purpose | - | 1 mm | 1.1938 mm | 2.2098 mm | 1.2446 mm | - | - | - | - | - | ||
![]() VJ1206V104MXCCW1BC Vishay Vitramon | In Stock | - | - | - | Surface Mount | - | - | - | 16.187578 mg | - | - | 1206 | - | - | - | Compliant | - | - | - | 200 V | 200 V | Tape & Reel (TR) | 20 % | SMD/SMT | 85 °C | -30 °C | 100 nF | - | 3216 | 1206 | - | - | Y5V | - | - | - | - | - | - | - | - | - | - | - | - | 1.9 mm | - | 3.2004 mm | 1.6002 mm | 838.2 µm | - | - | - | - | ||
![]() K474K20X7RF53H5 Vishay | In Stock | - | - | - | Through Hole | - | - | - | 160.004709 mg | - | - | Dipped | - | - | - | Compliant | 8532240060, 8532240060|8532240060|8532240060|8532240060|8532240060 | - | - | 50 V | 50 V | Bulk | 10 % | Radial | 125 °C | -55 °C | 470 nF | 3.2 mm | - | - | 5 mm | 30 mm | X7R | - | - | 500 µm | - | - | - | - | - | - | Formed Leads | - | 500 µm | 5 mm | 2.54 mm | 5 mm | - | 3.2 mm | No | - | - | - | ||
![]() VJ0603Y224KXJCW1BC VISHAY | 49 |
| - | - | - | - | - | - | - | 0603 | 1608 | - | RoHS compliant | MLCC | SMD | - | - | ceramic | - | - | - | - | ±10% | - | - | - | 0.22µF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0603Y224KXXCW1BC VISHAY | 26416 | - | - | - | - | - | - | - | - | 0603 | 1608 | - | RoHS compliant | MLCC | SMD | - | - | ceramic | - | - | - | - | ±10% | - | - | - | 0.22µF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0603G105KXYPW1BC VISHAY | 24 |
| - | - | - | - | - | - | - | 0603 | 1608 | - | RoHS compliant | - | SMD | - | - | ceramic | - | - | - | - | ±10% | - | - | - | 1µF | - | - | - | - | - | X5R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0603Y103KXJAC VISHAY | 14699 |
| - | - | - | - | - | - | - | 0603 | 1608 | - | RoHS compliant | - | SMD | - | - | ceramic | - | - | - | - | ±10% | - | - | - | 10nF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |