- Capacitance
- Manufacturer
- Dielectric Material
- Capacitor Type
- ECCN Code
- Ihs Manufacturer
- Manufacturer Part Number
- Number of Terminals
- Operating Temperature-Max
- Package Description
- Part Life Cycle Code
- Rated (DC) Voltage (URdc)
Attribute column
Manufacturer
Vishay Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - uF | Capacitance Tolerance | Case Code - in | Case Code - mm | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr Case Code | Minimum Operating Temperature | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Depth | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Dissipation Factor | Positive Tolerance | Negative Tolerance | Circuit Type | Q Factor | Product Type | Operating Temperature Range | ESR | Product | Compliance | Product Category | Product Length | Diameter | Height | Length | Width | Thickness | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VJ1206Y103KXEAT3L Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 593D686X9016D2T Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 16 V | - | 16 V | Tape and Reel | - | 10 % | - | - | SMD/SMT | - | - | - | - | 85 °C | -55 °C | - | - | 68 µF | - | - | 4.3 mm | - | - | 7343 | 2917 | - | - | 150 mΩ | Polar | - | - | - | - | - | 10.9 µA | 1 mA | 6 % | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.3 mm | 4.3 mm | - | - | ||
![]() 293D156X96R3A2T Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0603Y104KXXAT Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | VJ0603Y104KXXAT | - | - | - | - | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Obsolete | 7.66 | - | Yes | Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.1uF 25volts 10% | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.1 µF | - | TR, PLASTIC, 7 INCH | - | unknown | - | - | - | CERAMIC CAPACITOR | - | - | - | - | X7R | Yes | 25 V | 0603 | - | - | - | 10% | 10% | - | - | - | - | - | - | - | - | - | - | 0.92 mm | 1.6 mm | 0.8 mm | - | - | ||
![]() 293D476X9010C2T Vishay | 35500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Tape and Reel | - | 10 % | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | 47 µF | - | - | 3.2 mm | - | - | - | - | - | - | 1.1 Ω | Polar | - | - | - | - | - | - | - | 6 % | - | - | - | 6 | - | - | - | - | - | - | - | - | - | 6 mm | - | - | - | ||
![]() 30LVD47 Vishay | In Stock | - | - | - | - | - | - | - | - | Vishay / Cera-Mite | 4.7 nF | 0.0047 uF | - | - | - | - | - | 125 | - | Vishay | - | + 125 C | - | - 30 C | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | 30LV | 20 % | - | - | - | - | - | AC Line Rated Ceramic Disc Capacitors Class X1 400 VAC/Y2 300 VAC | - | - | - | - | - | 4700 pF | Capacitors | - | - | - | Radial | - | - | - | Y5U | - | - | 9.52 mm | - | - | - | - | - | - | - | - | - | - | - | Safety Capacitors | - | - | Safety Radial Leaded Ceramic Disc Capacitors | - | Safety Capacitors | - | 15.7 mm | - | - | - | - | - | ||
![]() 593D106X0025C2T Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0603Y472KXJAC31X Vishay | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | Vishay / Vitramon | 4.7 nF | 0.0047 uF | - | 0603 | 1608 | Class 2 | - | 4000 | - | Vishay | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 0.000222 oz | - | 16 VDC | - | MouseReel | VJ-31X RoHS Auto | 10 % | - | - | Standard | - | - | Automotive MLCCs | - | - | - | - | - | 4700 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | Automotive MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.97 mm | 1.6 mm | 0.8 mm | - | - | ||
![]() VJ0805A201KXAMC Vishay | In Stock | - | - | 0805 (2012 metric) | - | - | - | - | - | Vishay / Vitramon | 0.2 nF | - | - | 0805 | 2012 | Class 1 | - | 3000 | - | Vishay | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 0.000194 oz | - | 50 VDC | - | MouseReel | VJ COMM | 10 % | - | - | Standard | - | - | Commercial SMD MLCCs | - | - | - | - | - | 200 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | Take | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 1.45 mm | 2 mm | 1.25 mm | - | - | ||
![]() VJ0805A750JXAMC Vishay | In Stock | - | - | 0805 (2012 metric) | - | - | - | - | - | Vishay / Vitramon | - | - | - | 0805 | 2012 | Class 1 | - | 3000 | - | Vishay | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 0.000194 oz | - | 50 VDC | - | MouseReel | VJ COMM | 5 % | - | - | Standard | - | - | Commercial SMD MLCCs | - | - | - | - | - | 75 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | Take | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 1.45 mm | 2 mm | 1.25 mm | - | - | ||
![]() VJ0805A3R3DXBMT Vishay | In Stock | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Vishay / Vitramon | - | - | - | 0805 | 2012 | Class 1 | - | 3000 | VISHAY INTERTECHNOLOGY INC | Vishay | VJ0805A3R3DXBMT | + 150 C | - | - 55 C | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5 | Details | Yes | - | 0.000194 oz | - | 100 VDC | - | MouseReel | VJ COMM | 0.5 pF | e3 | Yes | Standard | EAR99 | -/+30ppm/Cel ppm/°C | Commercial SMD MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 3.3 pF | Capacitors | TR, PLASTIC, 7 INCH | - | compliant | SMD/SMT | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | - | C0G | Yes | 100 V | 0805 | - | - | - | 15.15% | 15.15% | - | - | Ceramic Capacitors | - | - | General Type MLCCs | Take | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 1.45 mm | 2 mm | 1.25 mm | - | - | ||
![]() 150D473X9035A2 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VSORC20AA101391KTF Vishay | 187 |
| - | MS-013AC | - | - | - | - | - | Vishay / Thin Film | - | - | 20 % | - | - | - | - | 1000 | - | Vishay | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 50 V | Tube | VSORC20-AA | - | - | - | - | - | - | - | - | - | - | - | - | - | Filters | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RC Network | - | EMI Filter Circuits | - 55 C to + 125 C | - | Networks | - | EMI Filter Circuits | 12.7 mm | - | 2.59 mm | 12.7 mm | 7.44 mm | - | - | ||
![]() VJ0805G335KXQTW1BC Vishay | In Stock | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Vishay / Vitramon | 3300 nF | - | - | 0805 | 2012 | Class 2 | - | 3000 | VISHAY INTERTECHNOLOGY INC | Vishay | VJ0805G335KXQTW1BC | - | - | - | - | 85 °C | -55 °C | CHIP, HALOGEN FREE AND ROHS COMPLIANT | RECTANGULAR PACKAGE | SMT | Active | 5.44 | Details | Yes | - | 0.000218 oz | - | 10 VDC | - | MouseReel | VJ W1BC Basic Comm | 10 % | e3 | Yes | Standard | EAR99 | 15% ppm/°C | Surface Mount Multilayer Ceramic Chip Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 3.3 uF | Capacitors | TR, PLASTIC, 7 INCH | - | compliant | SMD/SMT | - | - | CERAMIC CAPACITOR | X5R | - | - | - | X5R | Yes | 10 V | 0805 | - | - | - | 10% | 10% | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 1.25 mm | 2 mm | 1.25 mm | - | - | ||
![]() 20609TC101J101ME Vishay | 34 | - | - | - | - | - | - | - | - | Vishay / Dale | - | - | - | - | - | - | - | 100 | - | Vishay | - | - | - | - | 9 | - | - | - | - | - | - | - | In Transition | - | - | - | - | - | 50 V | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | 100 pF | Capacitors | - | - | - | SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitor Arrays & Networks | - | - | - | - | Capacitor Arrays & Networks | - | - | 8.89 mm | 22.86 mm | 3.43 mm | - | - | ||
![]() 615R150GAT25 Vishay | 132 |
| - | - | - | - | - | - | - | Vishay / Cera-Mite | 0.25 nF | - | - | - | - | - | 2 % | 100 | - | Vishay | - | + 105 C | - | - 25 C | - | - | - | - | - | - | - | - | Details | - | - | 0.491533 oz | - | 15 kVDC | 15 kV | Bulk | 615R | 20 % | - | - | - | - | - | High Voltage Ceramic Disc Capacitors | - | - | - | General Purpose | - | 250 pF | Capacitors | - | - | - | Radial | - | - | - | - | - | - | 19.1 mm | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - 25 C to + 105 C | - | Ceramic Disc Capacitors | - | Ceramic Disc Capacitors | - | 17 mm | - | 32 mm | - | 11.6 mm | - | ||
![]() VJ3640Y105MXCAT Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Vitramon | VJ3640Y105MXCAT | - | - | - | - | 125 °C | -55 °C | , 3640 | RECTANGULAR PACKAGE | SMT | Active | 5.45 | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | MATTE TIN OVER NICKEL | - | - | - | 8532.24.00.20 | 1 µF | - | TR, EMBOSSED PLASTIC, 7 INCH | - | compliant | - | - | - | CERAMIC CAPACITOR | - | - | - | - | X7R | Yes | 200 V | 3640 | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | 2.18 mm | 9.14 mm | 10.2 mm | - | - | ||
![]() 293D105X0035B8T Vishay | In Stock | - | - | - | - | - | - | Tantalum | - | Vishay / Sprague | 1000 nF | - | - | 1411 | 3528 | - | 4 | 2000 | - | Vishay | - | + 125 C | B Case | - 55 C | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 0.003527 oz | 300 kV | 35 VDC | - | Tape and Reel | 293D | 20 % | - | - | - | - | - | Molded | - | 125 °C | -55 °C | - | - | 1 µF | Capacitors | - | 2.8 mm | - | SMD/SMT | - | - | - | - | 5 Ω | Polar | - | - | - | - | - | 0.5 µA | 0.13 A | 4 % | - | - | - | - | Tantalum Capacitors | - | 5 Ohms | Tantalum Solid Standard Grade - Other Various | - | Tantalum Capacitors - Solid SMD | - | - | 1.9 mm | 3.5 mm | 2.8 mm | - | Contains Lead | ||
![]() VJ0603A330JXAAC2P Vishay | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | Vishay / Vitramon | - | - | - | 0603 | 1608 | Class 1 | - | 4000 | - | Vishay | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 0.000222 oz | - | 50 VDC | - | MouseReel | VJ COMM | 5 % | - | - | Standard | - | - | Commercial SMD MLCCs | - | - | - | - | - | 33 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | Take | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.97 mm | 1.6 mm | 0.8 mm | - | - | ||
![]() VJ0805A301JXAMC Vishay | In Stock | - | - | 0805 (2012 metric) | - | - | - | - | - | Vishay / Vitramon | 0.3 nF | - | - | 0805 | 2012 | Class 1 | - | 3000 | - | Vishay | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 0.000194 oz | - | 50 VDC | - | MouseReel | VJ COMM | 5 % | - | - | Standard | - | - | Commercial SMD MLCCs | - | - | - | - | - | 300 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | Take | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 1.45 mm | 2 mm | 1.25 mm | - | - |