Filters
  • Capacitance
  • Manufacturer
  • Dielectric Material
  • Capacitor Type
  • ECCN Code
  • Ihs Manufacturer
  • Manufacturer Part Number
  • Number of Terminals
  • Operating Temperature-Max
  • Package Description
  • Part Life Cycle Code
  • Rated (DC) Voltage (URdc)

Attribute column

Manufacturer

Vishay Aluminum Electrolytic Capacitors

View Mode:
10000 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Terminal Shape

Mounting Feature

Dielectric Material

Number of Terminals

Ihs Manufacturer

Manufacturer

Manufacturer Part Number

Operating Temperature-Max

Operating Temperature-Min

Package Description

Package Shape

Package Style

Part Life Cycle Code

Risk Rank

Rohs Code

JESD-609 Code

ECCN Code

Temperature Coefficient

Terminal Finish

HTS Code

Capacitance

Packing Method

Reach Compliance Code

Reference Standard

Capacitor Type

Temperature Characteristics Code

Multilayer

Rated (DC) Voltage (URdc)

Size Code

Positive Tolerance

Negative Tolerance

Height
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
YES

WRAPAROUND

SURFACE MOUNT

CERAMIC

2

VISHAY INTERTECHNOLOGY INC

Vishay Intertechnologies

VJ0603Y333JXAAC31

150 °C

-55 °C

, 0603

RECTANGULAR PACKAGE

SMT

Active

5.44

Yes

e3

EAR99

15% ppm/°C

Matte Tin (Sn) - with Nickel (Ni) barrier

8532.24.00.20

0.033 µF

TR, Paper, 7 Inch

compliant

AEC-Q200

CERAMIC CAPACITOR

X7R

Yes

50 V

0603

5%

5%

0.97 mm

1.6 mm

0.8 mm

In Stock

-

-

YES

WRAPAROUND

SURFACE MOUNT

CERAMIC

2

VISHAY INTERTECHNOLOGY INC

Vishay Intertechnologies

VJ0603Y124JXJAC31

125 °C

-55 °C

CHIP

RECTANGULAR PACKAGE

SMT

Active

5.4

Yes

e3

EAR99

15% ppm/°C

Matte Tin (Sn) - with Nickel (Ni) barrier

8532.24.00.20

0.12 µF

TR, PLASTIC, 7 INCH

compliant

AEC-Q200

CERAMIC CAPACITOR

X7R

Yes

16 V

0603

5%

5%

0.97 mm

1.6 mm

0.8 mm