- Capacitance
- Manufacturer
- Dielectric Material
- Capacitor Type
- ECCN Code
- Ihs Manufacturer
- Manufacturer Part Number
- Number of Terminals
- Operating Temperature-Max
- Package Description
- Part Life Cycle Code
- Rated (DC) Voltage (URdc)
Attribute column
Manufacturer
Vishay Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Lifetime | Lifetime @ Temp. | Mfr | MSL | Package | Product Status | Qualification | RoHS | Terminal | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Applications | Capacitance | Subcategory | Power Rating | Pitch | Resistor Type | ESR (Equivalent Series Resistance) | Lead Spacing | Note | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Resistance Tolerance | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MALREKC00BB318C00F Vishay | In Stock | - | - | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | Vishay Beyschlag/Draloric/BC Components | - | Bulk | Obsolete | - | - | - | 10 V | 350V | -55°C ~ 105°C | - | 0.248 Dia (6.30mm) | ±20% | ± 15ppm/°C | 681ohm | General Purpose | 180 µF | - | 250mW | - | Precision | - | 0.098 (2.50mm) | - | Polar | 350 mOhms | 109.2 mA @ 120 Hz | 273 mA @ 100 kHz | - | - | ± 0.1% | 7.2mm | - | - | - | 0.453 (11.50mm) | - | ||
![]() LE683 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C5150 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAL219091126E3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | ||
![]() 500D477M050FH5 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30GAT39 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30GAS40 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAL211819221 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30GAD50 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30GAD82 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 515D688M6R3EK6AE3 Vishay | In Stock | - | - | - | - | - | - | - | Vishay Sprague | - | Bulk | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39006/25-0254H/99 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 489D686X0003D9VE3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40049 Vishay | In Stock | - | - | - | - | - | 6 000 h | - | - | n/a | - | - | - | Yes | Radial | - | - | -55...+105°C | 136 RVI | - | ±20 % | - | - | - | 1 000 uF | - | - | 5 mm | - | - | - | n/a | - | - | - | - | - | 0,062 Ohm | - | - | - | 10 mm | 20 mm | - | - | ||
![]() 40053 Vishay | In Stock | - | - | - | - | - | 6 000 h | - | - | - | - | - | - | Yes | Radial | - | - | -55...+105°C | 136 RVI | - | ±20 % | - | - | - | 470 uF | - | - | 5 mm | - | - | - | n/a | - | - | - | - | - | 0,062 Ohm | - | - | - | 10 mm | 20 mm | - | - | ||
![]() 40050 Vishay | In Stock | - | - | - | - | - | 8 000 h | - | - | n/a | - | - | - | Yes | Radial | - | - | -55...+105°C | 136 RVI | - | ±20 % | - | - | - | 2 200 uF | - | - | 5 mm | - | - | - | n/a | - | - | - | - | - | 0,034 Ohm | - | - | - | 12,5 mm | 25 mm | - | - | ||
![]() MALSECA00AD210HARK Vishay | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | 2000 Hrs @ 85°C | Vishay Beyschlag/Draloric/BC Components | - | Tape & Reel (TR) | Obsolete | - | - | - | 50 V | - | -40°C ~ 85°C | ECA | 0.248 Dia (6.30mm) | ±20% | - | - | General Purpose | 10 µF | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | 0.240 (6.10mm) | - | ||
![]() MKT181744706534G Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36DX10755 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKP18413161361 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |