Filters
  • Capacitance
  • Manufacturer
  • Dielectric Material
  • Capacitor Type
  • ECCN Code
  • Ihs Manufacturer
  • Manufacturer Part Number
  • Number of Terminals
  • Operating Temperature-Max
  • Package Description
  • Part Life Cycle Code
  • Rated (DC) Voltage (URdc)

Attribute column

Manufacturer

Vishay Aluminum Electrolytic Capacitors

View Mode:
10000 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Dissipation Factor DF

Maximum Operating Temperature

Mfr

Minimum Operating Temperature

Package

Product Status

Voltage Rated

Voltage Rating DC

Operating Temperature

Series

Size / Dimension

Tolerance

Temperature Coefficient

Type

Applications

Capacitance

Subcategory

Termination Style

Failure Rate

Lead Spacing

Leakage Current

Ripple Current

Lead Style

Product Type

Product

Features

Diameter

Height Seated (Max)

Length

Thickness (Max)

Ratings

4448

-

-

-

-

0.09

+ 105 C

-

- 40 C

-

-

-

63 VDC

-

-

-

20 %

-

General Purpose Aluminum Electrolytic Capacitor

-

47 uF

Capacitors

PC Pin

-

2.5 mm

30 uA

130 mA

Straight

Electrolytic Capacitors

High Temp Electrolytic Capacitors

-

6.3 mm

-

11 mm
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
Surface Mount, MLCC

1210 (3225 Metric)

-

-

Vishay Vitramon

-

Bulk

Obsolete

25V

-

-25°C ~ 85°C

VJ

0.126 L x 0.098 W (3.20mm x 2.50mm)

±20%

Y5V (F)

-

General Purpose

0.33 µF

-

-

-

-

-

-

-

-

-

-

-

-

-

0.041 (1.05mm)