- Capacitance
- Manufacturer
- Dielectric Material
- Capacitor Type
- ECCN Code
- Ihs Manufacturer
- Manufacturer Part Number
- Number of Terminals
- Operating Temperature-Max
- Package Description
- Part Life Cycle Code
- Rated (DC) Voltage (URdc)
Attribute column
Manufacturer
Vishay Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body dimensions | Certificates | Gross weight | Kind of capacitor | Leads | Leads dimensions | Mounting | Service life | Type of capacitor | Operating temperature | Tolerance | Capacitance | Terminal pitch | Impedance | Operating voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAL213651471E3 VISHAY | 500 |
| - | Ø12.5x25mm | RoHS compliant | 16g | - | - | - | THT | 8000h | electrolytic | -55...105°C | ±20% | 470µF | 5mm | - | 50V DC | ||
![]() MAL214655682E3 VISHAY | 185 |
| - | Ø18x31mm | RoHS compliant | 12.7g | - | - | - | THT | 6000h | electrolytic | -40...125°C | ±20% | 6.8mF | 7.5mm | - | 16V DC | ||
![]() MAL214638681E3 VISHAY | 36 |
| - | Ø18x25mm | RoHS compliant | 16g | - | - | - | THT | 5000h | electrolytic | -55...125°C | ±20% | 680µF | 7.5mm | - | 63V DC | ||
![]() MAL201376229E3 VISHAY | In Stock | - | - | Ø5x11mm | RoHS compliant | 16g | - | - | - | THT | 3000h | electrolytic | -40...85°C | ±20% | 22µF | 5mm | - | 25V DC | ||
![]() MAL214695475E3 VISHAY | 94 |
| - | Ø16x31mm | RoHS compliant | 9.188g | - | - | - | THT | 6000h | electrolytic | -40...125°C | ±20% | 4.7mF | 7.5mm | - | 16V DC | ||
![]() MAL214058479E3 VISHAY | 39 |
| - | Ø10x12mm | RoHS compliant | 16g | - | - | - | THT | 2500h | electrolytic | -55...125°C | ±20% | 47µF | 5mm | - | 63V DC | ||
![]() MAL215060102E3 VISHAY | 39 |
| - | Ø12.5x25mm | RoHS compliant | 2.2g | - | - | - | THT | - | electrolytic | -55...105°C | ±20% | 1mF | - | - | 35V DC | ||
![]() MAL215050471E3 VISHAY | In Stock | - | - | Ø10x20mm | RoHS compliant | 2.2g | - | - | - | THT | - | electrolytic | -55...105°C | ±20% | 470µF | - | - | 35V DC | ||
![]() MAL215050331E3 VISHAY | 6500 |
| - | Ø10x16mm | RoHS compliant | 2g | - | - | - | THT | - | electrolytic | -55...105°C | ±20% | 330µF | - | - | 35V DC | ||
![]() MAL214656472E3 VISHAY | 72 |
| - | Ø16x35mm | RoHS compliant | 4g | - | - | - | THT | - | electrolytic | -55...125°C | ±20% | 4.7mF | - | - | 25V DC | ||
![]() MAL213669101E3 VISHAY | 1337 |
| - | Ø12.5x20mm | RoHS compliant | 5g | - | - | - | THT | - | electrolytic | -55...105°C | ±20% | 100µF | - | - | 100V DC | ||
![]() MAL203690118E3 VISHAY | In Stock | - | - | Ø8.2x11mm | RoHS compliant | 1g | - | - | - | THT | - | electrolytic | -55...85°C | ±20% | 22µF | - | - | 63V DC | ||
![]() MAL203125221E3 VISHAY | 39 |
| - | Ø8x18mm | RoHS compliant | 1.7g | - | axial | - | THT | - | electrolytic | -40...85°C | ±20% | 220µF | - | - | 16V DC | ||
![]() MAL203038228E3 VISHAY | 823 |
| - | Ø4.5x10mm | RoHS compliant | 0.5g | - | axial | - | THT | - | electrolytic | -40...85°C | ±20% | 2.2µF | - | - | 63V DC | ||
![]() MAL204313101E3 VISHAY | 621 |
| - | Ø21x38mm | RoHS compliant | 24g | - | - | - | THT | - | electrolytic | -40...85°C | ±-10.5% | 100µF | - | - | 250V DC | ||
![]() MAL204213109E3 VISHAY | 39 |
| - | Ø10x30mm | RoHS compliant | 5g | - | - | - | THT | - | electrolytic | -40...85°C | ±-10.5% | 10µF | - | - | 250V DC | ||
![]() MAL211890509E3 VISHAY | 1001 |
| - | Ø10x25mm | RoHS compliant | 3.3g | - | - | - | THT | - | electrolytic | -40...125°C | ±20% | 470µF | - | - | 25V DC | ||
![]() MAL203036109E3 VISHAY | 18 |
| - | Ø4.5x10mm | RoHS compliant | 2g | - | axial | - | THT | - | electrolytic | -40...85°C | ±20% | 10µF | - | - | 25V DC | ||
![]() MAL213661471E3 VISHAY | 45 |
| - | Ø12.5x25mm | RoHS compliant | 4.53g | low ESR | - | L 5mm | THT | 10000h | electrolytic | -55...105°C | ±20% | 470µF | 5mm | 44mΩ | 50V DC | ||
![]() MAL213666102E3 VISHAY | In Stock |
| - | Ø12.5x25mm | RoHS compliant | 4.405g | low ESR | - | L 5mm | THT | 10000h | electrolytic | -55...105°C | ±20% | 1mF | 5mm | 34mΩ | 25V DC |