- Capacitance
- Manufacturer
- Dielectric Material
- Capacitor Type
- ECCN Code
- Ihs Manufacturer
- Manufacturer Part Number
- Number of Terminals
- Operating Temperature-Max
- Package Description
- Part Life Cycle Code
- Rated (DC) Voltage (URdc)
Attribute column
Manufacturer
Vishay Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body dimensions | Certificates | Gross weight | Leads | Mounting | Service life | Type of capacitor | Operating temperature | Tolerance | Capacitance | Terminal pitch | Operating voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAL202124471E3 VISHAY | 39 |
| - | Ø6.5x18mm | RoHS compliant | 16g | axial | THT | 2500h | electrolytic | -40...85°C | ±20% | 470µF | - | 10V DC | ||
![]() MAL215038101E3 VISHAY | 39 |
| - | Ø10x12mm | RoHS compliant | 16g | - | THT | 4000h | electrolytic | - | ±20% | 100µF | 5mm | 63V DC | ||
![]() MAL203138101E3 VISHAY | 2 |
| - | Ø10x25mm | RoHS compliant | 3.008g | axial | THT | 3000h | electrolytic | -40...85°C | ±20% | 100µF | - | 63V DC | ||
![]() MAL215253339E3 VISHAY | 39 |
| - | Ø12.5x20mm | RoHS compliant | 16g | - | THT | 3000h | electrolytic | -40...105°C | ±20% | 33µF | 5mm | 250V DC | ||
![]() MAL202117471E3 VISHAY | 638 |
| - | Ø10x30mm | RoHS compliant | 4.509g | axial | THT | 8000h | electrolytic | -40...85°C | ±20% | 470µF | - | 40V DC | ||
![]() MAL214860331E3 VISHAY | In Stock | - | - | Ø10x12mm | RoHS compliant | 16g | - | THT | 2000h | electrolytic | -40...105°C | ±20% | 330µF | 5mm | 35V DC | ||
![]() MAL214838101E3 VISHAY | 39 |
| - | Ø10x12mm | RoHS compliant | 16g | - | THT | 2000h | electrolytic | -40...105°C | ±20% | 100µF | 5mm | 63V DC | ||
![]() MAL215262229E3 VISHAY | 3300 |
| - | Ø10x16mm | RoHS compliant | 16g | - | THT | - | electrolytic | -40...105°C | ±20% | 22µF | 5mm | 200V DC | ||
![]() MAL215252101E3 VISHAY | 39 |
| - | Ø16x20mm | RoHS compliant | 16g | - | THT | 3000h | electrolytic | -40...105°C | ±20% | 100µF | 7.5mm | 200V DC | ||
![]() MAL215050101E3 VISHAY | 1987 |
| - | Ø8x12mm | RoHS compliant | 16g | - | THT | 4000h | electrolytic | - | ±20% | 100µF | 3.5mm | 35V DC | ||
![]() MAL215090183E3 VISHAY | In Stock | - | - | Ø18x20mm | RoHS compliant | 8.975g | - | THT | 7000h | electrolytic | - | ±20% | 330µF | 7.5mm | 100V DC | ||
![]() MAL219632224E3 VISHAY | In Stock | - | - | Ø11.5x13mm | RoHS compliant | 16g | - | THT | 1000h | electrolytic | -40...70°C | ±20% | 0.22F | 5mm | 5.5V DC | ||
![]() MAL215256109E3 VISHAY | 39 |
| - | Ø10x20mm | RoHS compliant | 2.598g | - | THT | 4000h | electrolytic | -40...105°C | ±20% | 10µF | 5mm | 400V DC | ||
![]() MAL215233101E3 VISHAY | In Stock | - | - | Ø16x25mm | RoHS compliant | 9.424g | - | THT | 3000h | electrolytic | -40...105°C | ±20% | 100µF | 7.5mm | 250V DC | ||
![]() MAL203690111E3 VISHAY | 39 |
| - | Ø8.2x11mm | RoHS compliant | 16g | - | THT | 3000h | electrolytic | -40...85°C | ±20% | 100µF | 5mm | 50V DC | ||
![]() MAL215051331E3 VISHAY | 39 |
| - | Ø10x20mm | RoHS compliant | 16g | - | THT | 6000h | electrolytic | - | ±20% | 330µF | 5mm | 50V DC | ||
![]() MAL215262101E3 VISHAY | 161 |
| - | Ø16x20mm | RoHS compliant | 6.51g | - | THT | 3000h | electrolytic | -40...105°C | ±20% | 100µF | 7.5mm | 200V DC | ||
![]() MAL203835102E3 VISHAY | In Stock | - | - | Ø10x16mm | RoHS compliant | 1.92g | - | THT | 3500h | electrolytic | -40...85°C | ±20% | 1mF | 5mm | 16V DC | ||
![]() MAL202190538E3 VISHAY | 1951 | - | - | Ø8x11mm | RoHS compliant | 1.17g | axial | THT | 2500h | electrolytic | -40...85°C | ±20% | 100µF | - | 40V DC | ||
![]() MAL202126471E3 VISHAY | 840 |
| - | Ø10x18mm | RoHS compliant | 2.34g | axial | THT | 2500h | electrolytic | -40...85°C | ±20% | 470µF | - | 25V DC |