- Capacitance
- Manufacturer
- Dielectric Material
- Capacitor Type
- ECCN Code
- Ihs Manufacturer
- Manufacturer Part Number
- Number of Terminals
- Operating Temperature-Max
- Package Description
- Part Life Cycle Code
- Rated (DC) Voltage (URdc)
Attribute column
Manufacturer
Vishay Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Capacitance Value | Equivalent Series Resistance Type | ESR (Ohm) | Ihs Manufacturer | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Diameter (mm) | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Tan Delta | Dissipation Factor | Positive Tolerance | Negative Tolerance | Q Factor | ESR | Size(mm) | Product Length (mm) | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAL211890539E3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | 1.7 | 4.7uF | Low | 21 | - | 5.9@5Min|20@1Min | 46 | 0.8 | 4000 | - | - | - | 125 | -40 | Through Hole | - | - | - | - | - | - | 8 | - | - | - | - | - | Tape and Reel | - | 20% | - | - | Obsolete | - | - | - | Electrolytic | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | Polar | - | - | - | - | 200VDC | - | - | - | - | - | - | - | - | 8 X 18 | 18 | - | - | - | - | - | RoHS Compliant | - | ||
![]() MAL212310151 Vishay | In Stock | - | Datasheet | Through Hole | Axial | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 20% | - | - | - | Axial | - | - | - | - | 125°C | -55°C | - | 150μF | 35V | - | - | - | - | - | - | - | - | - | 2.1Ohm | - | - | - | - | - | - | - | 290mA | - | - | - | - | - | - | - | - | 12.9mm | 32mm | - | - | No | RoHS Compliant | - | ||
![]() VJ1210A221KFAAT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 50 V | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | 220 pF | - | - | - | - | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1825Y474JXXMT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 470 nF | - | - | - | - | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1812A330GFCAT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1210Y393MXEAC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39 nF | - | - | - | - | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1825Y273JFCMC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 nF | - | - | - | - | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0603A6R8KXAMT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1808Y823KFCAT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 82 nF | - | - | - | - | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1206A271GXAMC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 270 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 222202135689 Vishay | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | Vishay BCcomponents | 222202135689 | 021ASM | - | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Axial | Active | - | 5.31 | - | Yes | - | - | - | 021 ASM | - | e3 | Yes | - | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 68 µF | - | AMMO PACK | - | unknown | IEC60384-4 | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 16 V | - | - | 0.0062 mA | 90 mA | 0.16 | - | 20% | 20% | - | 3800 mΩ | - | - | 4.5 mm | - | 10 mm | - | - | - | - | ||
![]() VJ0603A820JXAAT Vishay | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | Vishay Vitramon | VJ0603A820JXAAT | - | - | - | - | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | - | Active | - | 3.89 | - | Yes | - | - | - | - | - | e3 | Yes | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.000082 µF | - | TR, PLASTIC, 7 INCH | - | compliant | - | - | - | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 50 V | 0603 | - | - | - | - | - | 5% | 5% | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0805A3R3JXBMC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 293D336X96R3B2T Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 6.3 V | Tape and Reel | - | 10 % | - | - | - | SMD/SMT | - | - | - | - | 85 °C | -55 °C | - | 33 µF | - | - | 2.8 mm | - | - | - | 3528 | 1411 | - | - | 2.5 Ω | Polar | - | - | - | - | - | 2 µA | 170 mA | - | 14 % | - | - | 5 | - | - | - | - | 2.1 mm | 3.5 mm | 1.9 mm | - | - | - | ||
![]() VJ0603Y562KFBMC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.6 nF | - | - | - | - | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0402Y271KFXAT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 270 pF | - | - | - | - | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ3640Y334KFAMC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 nF | - | - | - | - | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1210Y824JFJMC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 820 nF | - | - | - | - | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 293D106X5035D2TE3 Vishay | In Stock | - | - | Surface Mount | - | - | - | - | - | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 300 kV | 35 V | - | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | 10 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() BFC246890053 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | 5 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free |