- Capacitance
- Manufacturer
- Dielectric Material
- Capacitor Type
- ECCN Code
- Ihs Manufacturer
- Manufacturer Part Number
- Number of Terminals
- Operating Temperature-Max
- Package Description
- Part Life Cycle Code
- Rated (DC) Voltage (URdc)
Attribute column
Manufacturer
Vishay Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Weight | Number of Terminals | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr Case Code | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Dissipation Factor | Positive Tolerance | Negative Tolerance | Product Type | Operating Temperature Range | ESR | Product | Compliance | Product Category | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAL224699111E3 Vishay | 6200 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | 1mF | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | 21mm | - | - | RoHS Compliant | - | ||
![]() BFC237128104 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Vishay / BC Components | 100 nF | 100000 pF | - | - | - | - | - | 1500 | - | Vishay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.017990 oz | - | 100 VDC | - | - | MKT371 | 5 % | - | - | Radial | - | - | General Purpose | - | 85 °C | 0 °C | - | 0.1 uF | Capacitors | - | - | - | - | Radial | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | General Film Capacitors | - | Film Capacitors | - | - | - | - | - | Lead Free | ||
![]() VJ0805A101JXEAT Vishay | In Stock | - | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | - | 2 | Vishay / Vitramon | 0.1 nF | - | - | 0805 | 2012 | Class 1 | - | 3000 | VISHAY INTERTECHNOLOGY INC | Vishay | VJ0805A101JXEAT | VJ | + 150 C | - | - 55 C | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | - | - | Active | - | 5.3 | Details | Yes | - | 0.000194 oz | - | 500 VDC | - | MouseReel | VJ COMM | 5 % | e3 | Yes | Standard | EAR99 | -/+30ppm/Cel ppm/°C | Commercial SMD MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 100 pF | Capacitors | - | TR, PLASTIC, 7 INCH | - | compliant | SMD/SMT | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 500 V | 0805 | - | - | - | - | 5% | 5% | Ceramic Capacitors | - | - | General Type MLCCs | Take | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.45 mm | 2 mm | 1.25 mm | - | - | ||
![]() VJ1206Y333JXCMT Vishay | In Stock | - | - | - | 1206 (3216 metric) | - | - | - | - | - | - | Vishay / Vitramon | 33 nF | 33000 pF | - | 1206 | 3216 | Class 2 | - | 3000 | - | Vishay | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 0.000952 oz | 200 V | 200 VDC | - | MouseReel | VJ COMM | 5 % | - | - | SMD/SMT | - | - | Commercial SMD MLCCs | - | 125 °C | -55 °C | - | 33 nF | Capacitors | - | - | - | - | SMD/SMT | 3216 | 1206 | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.7 mm | 3.2 mm | 1.6 mm | - | - | ||
![]() 293D336X0010C2T Vishay | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | - | 2 | - | - | - | - | - | - | - | - | - | VISHAY SPRAGUE | Vishay Sprague | 293D336X0010C2T | - | - | - | - | 125 °C | -55 °C | , 2312 | RECTANGULAR PACKAGE | SMT | - | Obsolete | - | 8.81 | Non-Compliant | No | - | - | 10 V | - | - | Tape and Reel | - | 20 % | e0 | No | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 125 °C | -55 °C | 8532.21.00.50 | 33 µF | - | - | TR, 7 INCH | 3.2 mm | compliant | - | - | - | TANTALUM CAPACITOR | - | 1.4 Ω | Polar | - | - | 10 V | 2312 | 0.0033 mA | 280 mA | 0.06 | 6 % | 20% | 20% | - | - | 1400 mΩ | - | - | - | - | 2.5 mm | 6 mm | 3.2 mm | - | - | ||
![]() VJ0805Y682KXBMT Vishay | In Stock | - | - | Surface Mount | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | - | 2 | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Vitramon | VJ0805Y682KXBMT | - | - | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | - | Active | 0805 | 5.49 | Compliant | Yes | - | - | 100 V | - | 100 V | - | - | 10 % | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 6.8 nF | - | - | TR, PLASTIC, 7 INCH | - | compliant | - | - | - | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | 100 V | 0805 | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | 1.45 mm | 2 mm | 1.25 mm | - | Lead Free | ||
![]() 222211836331 Vishay | In Stock | - | - | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 25 V | - | - | Cut Tape | - | 20 % | - | - | - | - | - | - | - | - | - | - | 330 µF | - | - | - | - | - | - | - | - | - | - | 870 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | 25 mm | 25 mm | - | - | Contains Lead | ||
![]() 593D336X9010C8T Vishay | In Stock | - | - | - | - | - | - | - | - | 149.997327 mg | - | Vishay / Sprague | - | - | - | 2412 | 6032 | - | - | 500 | - | Vishay | - | - | + 85 C | C Case | - 55 C | - | - | - | - | - | - | - | - | - | Non-Compliant | - | TANTAMOUNT | 0.010582 oz | 10 V | 10 VDC | 10 V | MouseReel | 593D | 10 % | - | - | SMD/SMT | - | - | Molded | - | 85 °C | -55 °C | - | 33 µF | Capacitors | - | - | - | - | SMD/SMT | 6032 | 2412 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | Tantalum Solid Low ESR Commercial Grade | - | Tantalum Capacitors - Solid SMD | - | 2.8 mm | 6 mm | 3.2 mm | - | Contains Lead | ||
![]() 593D336X9016C8T Vishay | In Stock | - | - | - | - | - | - | - | - | 149.997327 mg | - | Vishay / Sprague | - | - | - | 2412 | 6032 | - | - | 500 | - | Vishay | - | - | + 85 C | C Case | - 55 C | - | - | - | - | - | - | - | - | - | Non-Compliant | - | TANTAMOUNT | 0.010582 oz | 16 V | 16 VDC | 16 V | MouseReel | 593D | 10 % | - | - | SMD/SMT | - | - | Molded | - | 85 °C | -55 °C | - | 33 µF | Capacitors | - | - | - | - | SMD/SMT | 6032 | 2412 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | Tantalum Solid Low ESR Commercial Grade | - | Tantalum Capacitors - Solid SMD | - | 2.8 mm | 6 mm | 3.2 mm | - | Contains Lead | ||
![]() 593D336X9016D8T Vishay | In Stock | - | - | - | - | - | - | - | - | 670.01263 mg | - | Vishay / Sprague | - | - | - | 2917 | 7343 | - | - | 500 | - | Vishay | - | - | + 85 C | D Case | - 55 C | - | - | - | - | - | - | - | - | - | Non-Compliant | - | TANTAMOUNT | 0.014110 oz | 16 V | 16 VDC | 16 V | MouseReel | 593D | 10 % | - | - | SMD/SMT | - | - | Molded | - | 85 °C | -55 °C | - | 33 µF | Capacitors | - | - | - | - | SMD/SMT | 7343 | 2917 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | Tantalum Solid Low ESR Commercial Grade | - | Tantalum Capacitors - Solid SMD | - | 3.1 mm | 7.3 mm | 4.3 mm | - | Contains Lead | ||
![]() 593D336X9020D8T Vishay | In Stock | - | - | Surface Mount | - | - | - | - | - | 670.01263 mg | - | Vishay / Sprague | - | - | - | 2917 | 7343 | - | - | 500 | - | Vishay | - | - | + 85 C | D Case | - 55 C | - | - | - | - | - | 593D336X9020D8W | - | - | - | Non-Compliant | - | TANTAMOUNT | 0.014110 oz | 20 V | 20 VDC | 20 V | MouseReel | 593D | 10 % | - | - | SMD/SMT | - | - | Molded | - | 85 °C | -55 °C | - | 33 µF | Capacitors | - | - | - | - | SMD/SMT | 7343 | 2917 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | Tantalum Solid Low ESR Commercial Grade | - | Tantalum Capacitors - Solid SMD | - | 3.1 mm | 7.3 mm | 4.3 mm | - | Contains Lead | ||
![]() 593D106X9020C8T Vishay | In Stock | - | - | - | - | - | - | - | - | 149.997327 mg | - | Vishay / Sprague | - | - | - | 2412 | 6032 | - | - | 500 | - | Vishay | - | - | + 85 C | C Case | - 55 C | - | - | - | - | - | - | - | - | - | Non-Compliant | - | TANTAMOUNT | 0.010582 oz | 20 V | 20 VDC | 20 V | MouseReel | 593D | 10 % | - | - | SMD/SMT | - | - | Molded | - | 85 °C | -55 °C | - | 10 µF | Capacitors | - | - | - | - | SMD/SMT | 6032 | 2412 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | Tantalum Solid Low ESR Commercial Grade | - | Tantalum Capacitors - Solid SMD | - | 2.8 mm | 6 mm | 3.2 mm | - | Contains Lead | ||
![]() 715CPP103DK322Z Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Vishay | 3.2 nF | - | 0.0032 uF | - | - | - | 0.2 | 10 | - | Vishay | - | - | + 85 C | - | - 30 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 10 kVDC | 10 kV | - | 715CPP | - 20 %, + 80 % | - | - | - | - | - | High Voltage Disc Capacitors, Screw Terminal Mounting | - | - | - | - | 3200 pF | Capacitors | - | - | - | - | Screw | - | - | - | Y5U | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - 30 C to + 85 C | - | High Voltage Ceramic Capacitors | - | Specialty Ceramic Capacitors | - | - | - | - | - | - | ||
![]() 593D226X9016C8T Vishay | In Stock | - | - | - | - | - | - | - | - | 149.997327 mg | - | Vishay / Sprague | - | - | - | 2412 | 6032 | - | - | 500 | - | Vishay | - | - | + 85 C | C Case | - 55 C | - | - | - | - | - | - | - | - | - | Non-Compliant | - | TANTAMOUNT | 0.010582 oz | 16 V | 16 VDC | 16 V | MouseReel | 593D | 10 % | - | - | SMD/SMT | - | - | Molded | - | 85 °C | -55 °C | - | 22 µF | Capacitors | - | - | - | - | SMD/SMT | 6032 | 2412 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | Tantalum Solid Low ESR Commercial Grade | - | Tantalum Capacitors - Solid SMD | - | 2.8 mm | 6 mm | 3.2 mm | - | Contains Lead | ||
![]() 593D226X0016C8T Vishay | In Stock | - | - | - | - | - | - | - | - | 149.997327 mg | - | Vishay / Sprague | - | - | - | 2412 | 6032 | - | - | 500 | - | Vishay | - | - | + 85 C | C Case | - 55 C | - | - | - | - | - | - | - | - | - | Non-Compliant | - | TANTAMOUNT | 0.010582 oz | 16 V | 16 VDC | 16 V | MouseReel | 593D | 20 % | - | - | SMD/SMT | - | - | Molded | - | 85 °C | -55 °C | - | 22 µF | Capacitors | - | - | - | - | SMD/SMT | 6032 | 2412 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | Tantalum Solid Low ESR Commercial Grade | - | Tantalum Capacitors - Solid SMD | - | 2.8 mm | 6 mm | 3.2 mm | - | Contains Lead | ||
![]() 593D476X0016D8T Vishay | In Stock | - | - | - | - | - | - | - | - | 670.01263 mg | - | Vishay / Sprague | - | - | - | 2917 | 7343 | - | - | 500 | - | Vishay | - | - | + 85 C | D Case | - 55 C | - | - | - | - | - | 593D476X0016D8W | - | - | - | N | - | TANTAMOUNT | 0.014110 oz | 16 V | 16 VDC | 16 V | MouseReel | 593D | 20 % | - | - | SMD/SMT | - | - | Molded | - | 85 °C | -55 °C | - | 47 uF | Capacitors | - | - | - | - | SMD/SMT | 7343 | 2917 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | Tantalum Solid Low ESR Commercial Grade | - | Tantalum Capacitors - Solid SMD | - | 3.1 mm | 7.3 mm | 4.3 mm | - | Contains Lead | ||
![]() 593D686X9010C8T Vishay | In Stock | - | - | - | - | - | - | - | - | 149.997327 mg | - | Vishay / Sprague | - | - | - | 2412 | 6032 | - | - | 500 | - | Vishay | - | - | + 85 C | C Case | - 55 C | - | - | - | - | - | - | - | - | - | Non-Compliant | - | TANTAMOUNT | 0.010582 oz | 10 V | 10 VDC | 10 V | MouseReel | 593D | 10 % | - | - | SMD/SMT | - | - | Molded | - | 85 °C | -55 °C | - | 68 µF | Capacitors | - | - | - | - | SMD/SMT | 6032 | 2412 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | Tantalum Solid Low ESR Commercial Grade | - | Tantalum Capacitors - Solid SMD | - | 2.8 mm | 6 mm | 3.2 mm | - | Contains Lead | ||
![]() 593D107X0020E8T Vishay | In Stock | - | - | - | - | - | - | - | - | 670.01263 mg | - | Vishay / Sprague | - | - | - | 2917 | 7343 | - | - | 400 | - | Vishay | - | - | + 85 C | E Case | - 55 C | - | - | - | - | - | - | - | - | - | Non-Compliant | - | TANTAMOUNT | 0.014110 oz | 20 V | 20 VDC | 20 V | MouseReel | 593D | 20 % | - | - | SMD/SMT | - | - | Molded | - | 85 °C | -55 °C | - | 100 µF | Capacitors | - | - | - | - | SMD/SMT | 7343 | 2917 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | Tantalum Solid Low ESR Commercial Grade | - | Tantalum Capacitors - Solid SMD | - | 4.3 mm | 7.3 mm | 4.3 mm | - | Contains Lead | ||
![]() 593D107X96R3C8T Vishay | In Stock | - | - | - | - | - | - | - | - | 149.997327 mg | - | Vishay / Sprague | - | - | - | 2412 | 6032 | - | - | 500 | - | Vishay | - | - | + 85 C | C Case | - 55 C | - | - | - | - | - | - | - | - | - | Non-Compliant | - | TANTAMOUNT | 0.010582 oz | 6.3 V | 6.3 VDC | 6.3 V | MouseReel | 593D | 10 % | - | - | SMD/SMT | - | - | Molded | - | 85 °C | -55 °C | - | 100 µF | Capacitors | - | - | - | - | SMD/SMT | 6032 | 2412 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | Tantalum Solid Low ESR Commercial Grade | - | Tantalum Capacitors - Solid SMD | - | 2.8 mm | 6 mm | 3.2 mm | - | Contains Lead | ||
![]() VJ1206A681JXEAT3L Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 500 V | - | - | - | - | 5 % | - | - | - | - | - | - | - | - | - | - | 680 pF | - | - | - | - | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |