- Capacitance
- Manufacturer
- Dielectric Material
- Capacitor Type
- ECCN Code
- Ihs Manufacturer
- Manufacturer Part Number
- Number of Terminals
- Operating Temperature-Max
- Package Description
- Part Life Cycle Code
- Rated (DC) Voltage (URdc)
Attribute column
Manufacturer
Vishay Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Capacitance Value | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Maximum Impedance (Ohm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Product Diameter (mm) | RoHS | Special Features | Terminal Pitch (mm) | Voltage Rating (DC) | Wire Form | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Rated DC | Packing Method | Construction | Termination Style | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Current - Leakage | Size(mm) | Product Length (mm) | Diameter | Height | Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 222203790072 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.6 | 47uF | EAR99 | - | - | 27@1Min | 150 | 0.5 | 2500 | 2@20°C@10kHz | 85 | -40 | Through Hole | 6.3 | - | - | 5 | - | Long Lead and Form | Ammo | 20% | - | - | Obsolete | - | - | - | Electrolytic | - | - | - | - | - | - | - | Aluminum Cylindrical Can | Radial | - | - | - | Polar | - | 50VDC | - | - | - | - | - | 6.3 X 11 | - | - | - | - | 11 | - | - | RoHS Compliant | - | ||
![]() 222203761221 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 2 | 1.9 | 220uF | - | - | - | 110@1Min | 400 | 0.6 | 2500 | - | 85 | -40 | Through Hole | 10 | Compliant | - | 5 | 50 V | - | Bulk | 20% | - | - | Obsolete | - | - | - | Electrolytic | - | 85 °C | -40 °C | - | 220 µF | - | - | Aluminum Cylindrical Can | Radial | 5 mm | - | - | Polar | 600 µm | 50VDC | - | 400 mA | 2500 hours | - | - | 10 X 16 | - | - | - | - | 16 | - | - | RoHS Compliant | - | ||
![]() 222203756221 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 2 | 1.1 | 220uF | - | - | - | 58@1Min | 320 | 0.6 | 2500 | - | 85 | -40 | Through Hole | 8 | - | - | 3.5 | - | - | Bulk | 20% | - | - | Obsolete | - | - | - | Electrolytic | - | - | - | - | - | - | - | Aluminum Cylindrical Can | Radial | - | - | - | Polar | - | 25VDC | - | - | - | - | - | 8 X 12 | - | - | - | - | 12 | - | - | RoHS Compliant | - | ||
![]() MAL204635471E3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 2 | 2.2 | 470uF | EAR99 | Low | 0.44 | 78@1Min|18@5Min | 560 | 0.6 | 3000 | 0.21@20°C@10kHz|0.1@20°C@100kHz | 105 | -40 | Through Hole | 10 | - | High Ripple Current|Low ESR|Low Impedance|Very Long Useful Life | 5 | - | Long Lead | Ammo | 20% | - | - | NRND | - | - | - | Electrolytic | - | - | - | - | - | - | - | Aluminum Cylindrical Can | Radial | - | - | - | Polar | - | 16VDC | - | - | - | - | - | 10 X 20 | - | - | - | - | 20 | - | - | RoHS Compliant | - | ||
![]() MAL215163478E3 Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | 2 | 1.6 | 4.7uF | EAR99 | - | - | 105@1Min | 60 | 0.6 | 3000 | 13@20°C@10kHz | 105 | -40 | Through Hole | 10 | Compliant | - | 5 | - | Lead Cut Only | Bulk | 20% | - | - | NRND | - | Radial | - | Electrolytic | - | 105 °C | -40 °C | - | 4.7 µF | - | - | Aluminum Cylindrical Can | Radial | 5 mm | - | - | Polar | 600 µm | 250VDC | - | 60 mA | 3000 hours | - | - | 10 X 12 | - | 10 mm | 12 mm | - | 12 | No | - | RoHS Compliant | - | ||
![]() 222203757471 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 2 | 4 | 470uF | - | - | - | 190@1Min | 670 | 0.6 | 2500 | - | 85 | -40 | Through Hole | 12.5 | - | - | 5 | - | - | Bulk | 20% | - | - | Obsolete | - | - | - | Electrolytic | - | - | - | - | - | - | - | Aluminum Cylindrical Can | Radial | - | - | - | Polar | - | 40VDC | - | - | - | - | - | 12.5 X 20 | - | - | - | - | 20 | - | - | RoHS Compliant | - | ||
![]() MAL204666222E3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 2 | 9 | 2200uF | EAR99 | Low | 0.11 | 110@5Min|550@1Min | 1600 | 0.8 | 4000 | 0.04@20°C@100kHz|0.04@20°C@10kHz | 105 | -40 | Through Hole | 16 | - | Low ESR|Low Impedance|High Ripple Current|Very Long Useful Life | 7.5 | - | Long Lead | Bulk | 20% | - | - | NRND | - | - | - | Electrolytic | - | - | - | - | - | - | - | Aluminum Cylindrical Can | Radial | - | - | - | Polar | - | 25VDC | - | - | - | - | - | 16 X 31 | - | - | - | - | 31 | - | - | RoHS Compliant | - | ||
![]() 222213554102 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 2 | 2.7 | 1000uF | EAR99 | Low | - | 100@2Min | 970 | 0.6 | 2500 | 0.12@20°C@100kHz | 105 | -55 | Through Hole | 12.5 | - | - | 5 | - | Long Lead | Bulk | 20% | - | - | Obsolete | - | - | - | Electrolytic | - | - | - | - | - | - | - | Aluminum Cylindrical Can | Radial | - | - | - | Polar | - | 10VDC | - | - | - | - | - | 12.5 X 16 | - | - | - | - | 16 | - | - | RoHS Compliant | - | ||
![]() MAL204123109E3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 2 | 3.3 | 10uF | EAR99 | Standard | 16 | 95@1Min|19@5Min | 90 | 0.8 | 5000 | 11@20°C@10kHz | 85 | -40 | Through Hole | 10 | - | - | - | - | - | Tape and Reel | -10% to 50% | - | - | Obsolete | - | - | - | Electrolytic | - | - | - | - | - | - | - | - | Axial | - | - | - | Polar | - | 250VDC | - | - | - | - | - | 10 X 25 | 25 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MAL204658471E3 Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | 2 | 8 | 470uF | EAR99 | Low | 0.2 | 62@5Min|300@1Min | 950 | 0.8 | 4000 | 0.1@20°C@10kHz|0.06@20°C@100kHz | 105 | -40 | Through Hole | 16 | Compliant | High Ripple Current|Low ESR|Low Impedance|Very Long Useful Life | 7.5 | - | Long Lead | Bulk | 20% | - | - | NRND | - | Radial | - | Electrolytic | - | 105 °C | -40 °C | - | 470 µF | - | - | Aluminum Cylindrical Can | Radial | 7.5 mm | - | 200 mΩ | Polar | 800 µm | 63VDC | - | 950 mA | 4000 hours | - | - | 16 X 25 | - | 16 mm | 25 mm | - | 25 | No | - | RoHS Compliant | - | ||
![]() MAL215095811E3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 2 | 1 | 47uF | - | Very Low | - | 30@2Min | 270 | - | 2500 | - | 105 | -55 | Surface Mount | 8 | - | - | - | - | - | Tape and Reel | 20% | - | - | NRND | - | - | - | Electrolytic | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | Polar | - | 63VDC | - | - | - | - | - | 8 X 10 | - | - | - | - | 10 | - | - | RoHS Compliant | - | ||
![]() MAL204125478E3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 2 | 2.5 | 4.7uF | EAR99 | Standard | 34 | 69@1Min|14@5Min | 60 | 0.8 | 5000 | 22@20°C@10kHz | 85 | -40 | Through Hole | 10 | - | - | - | - | - | Tape and Reel | -10% to 50% | - | - | Obsolete | - | - | - | Electrolytic | - | - | - | - | - | - | - | - | Axial | - | - | - | Polar | - | 350VDC | - | - | - | - | - | 10 X 18 | 18 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MAL215193226E3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 2 | 6 | 22uF | EAR99 | - | - | 235@1Min | 180 | 0.8 | 4000 | 3.2@20°C@10kHz | 105 | -40 | Through Hole | 16 | - | - | 7.5 | - | Lead Cut Only | Bulk | 20% | - | - | NRND | - | - | - | Electrolytic | - | - | - | - | - | - | - | Aluminum Cylindrical Can | Radial | - | - | - | Polar | - | 250VDC | - | - | - | - | - | 16 X 20 | - | - | - | - | 20 | - | - | RoHS Compliant | - | ||
![]() 94SP187X0020FBP Vishay | In Stock | - | Datasheet | - | Aluminum | NO | WIRE | THROUGH HOLE MOUNT | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e4 | - | - | 2 | Radial | EAR99 | - | Silver (Ag) | 105°C | -55°C | ESR IS MEASURED AT 100 KHZ-300 KHZ | 180μF | 20V | BULK | - | - | 600μm | - | 20mOhm | POLARIZED | - | - | - | 4.28A | 1000 hours | 0.08 | 360μA | - | - | 10mm | 10.5mm | 10.5mm | - | - | - | RoHS Compliant | - | ||
![]() 228112317159 Vishay | In Stock | - | Datasheet | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | 20% | e3 | yes | - | 2 | - | EAR99 | - | Matte Tin (Sn) | 125°C | -55°C | - | 15μF | 40V | AMMO PACK | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 7Ohm | POLARIZED | - | 40V | 0.06mA | 240mA | 1000 hours | 0.12 | - | - | - | 7.6mm | 20.4mm | 20.4mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() MAL215193223E3 Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | 2 | 6 | 22uF | EAR99 | - | - | 235@1Min | 180 | 0.8 | 4000 | 3.2@20°C@10kHz | 105 | -40 | Through Hole | 16 | Compliant | - | 7.5 | - | Long Lead | Ammo | 20% | - | - | NRND | - | Radial | - | Electrolytic | - | 105 °C | -40 °C | - | 22 µF | - | - | Aluminum Cylindrical Can | Radial | 7.5 mm | - | - | Polar | - | 250VDC | - | 180 mA | - | - | - | 16 X 20 | - | 16 mm | 20 mm | - | 20 | No | - | RoHS Compliant | - | ||
![]() 222203750102 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 2 | 5 | 1000uF | - | - | - | 350@1Min | 1050 | 0.6 | 2500 | - | 85 | -40 | Through Hole | 12.5 | - | - | 5 | - | - | Bulk | 20% | - | - | Obsolete | - | - | - | Electrolytic | - | - | - | - | - | - | - | Aluminum Cylindrical Can | Radial | - | - | - | Polar | - | 35VDC | - | - | - | - | - | 12.5 X 25 | - | - | - | - | 25 | - | - | RoHS Compliant | - | ||
![]() MAL215368479E3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 2 | 1.4 | 47uF | - | Standard | 0.29 | 30@2Min | 220 | - | 3000 | - | 105 | -55 | Surface Mount | 10 | - | - | - | - | - | Tape and Reel | 20% | - | - | Obsolete | - | - | - | Electrolytic | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | - | - | 63VDC | - | - | - | - | - | 10 X 12 | - | - | - | - | 12 | - | - | RoHS Compliant | - | ||
![]() MAL204630102E3 Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | 2 | 8 | 1000uF | - | Low | 0.16 | 350@1Min|73@5Min | 1200 | 0.8 | 4000 | - | 105 | -40 | Through Hole | 16 | Compliant | - | 7.5 | - | - | Ammo | 20% | - | - | NRND | - | Radial | - | Electrolytic | - | 105 °C | -40 °C | - | 1 mF | - | - | Aluminum Cylindrical Can | Radial | 7.5 mm | - | 160 mΩ | Polar | - | 35VDC | - | 1.2 A | - | - | - | 16 X 25 | - | 16 mm | 25 mm | - | 25 | No | - | RoHS Compliant | - | ||
![]() 222203790054 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | 0.6 | 100uF | - | - | - | 28@1Min | 190 | 0.5 | 2500 | - | 85 | -40 | Through Hole | 6.3 | Compliant | - | 5 | - | - | Ammo | 20% | - | - | Obsolete | - | - | - | Electrolytic | - | 105 °C | -55 °C | - | 22 µF | - | - | Aluminum Cylindrical Can | Radial | 3.5 mm | - | - | - | 600 µm | 25VDC | - | 230 mA | 3000 hours | - | - | 6.3 X 11 | - | - | 11 mm | - | 11 | - | - | RoHS Compliant | - |