- Capacitance
- Manufacturer
- Dielectric Material
- Capacitor Type
- ECCN Code
- Ihs Manufacturer
- Manufacturer Part Number
- Number of Terminals
- Operating Temperature-Max
- Package Description
- Part Life Cycle Code
- Rated (DC) Voltage (URdc)
Attribute column
Manufacturer
Vishay Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | RoHS | Voltage Rating (DC) | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Packing Method | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Diameter | Height | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VJ1206Y332JXEMC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | 500 V | - | - | - | - | - | - | - | - | - | - | 3.3 nF | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ2225A273KXCAC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | - | - | 27 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0402Y272KXXMT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | - | - | - | - | - | 2.7 nF | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0402Y103MFXAC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | - | - | - | - | - | 10 nF | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0402Y272KXXMC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | - | - | - | - | - | 2.7 nF | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1812A101GFEMT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | 500 V | - | - | - | - | - | - | - | - | - | - | 100 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ3640Y125MXBMC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | - | - | - | 1.2 µF | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1825A102GXCAT Vishay | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | 200 V | - | - | - | - | - | - | - | - | - | - | 1 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228112316101 Vishay | In Stock | - | Datasheet | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Aluminium | - | - | Tape & Reel | 20% | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) | 125°C | - | 100μF | 25V | AMMO PACK | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 1Ohm | POLARIZED | 0.25mA | 860mA | 20000 hours | 0.16 | 9.3mm | 23.3mm | 23.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() VJ1825A392KFEAT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | 500 V | - | - | - | - | - | - | - | - | - | - | 3.9 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0603Y332KFCMC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | - | - | 3.3 nF | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ2225Y224MXCAC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | - | - | 220 nF | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1825Y124MXBAC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | - | - | - | 120 nF | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1808A561JFEMT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | 500 V | - | - | - | - | - | - | - | - | - | - | 560 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1808A102GFEAC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | 500 V | - | - | - | - | - | - | - | - | - | - | 1 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0603Y473JXAAC44 Vishay | In Stock | - | - | Tin | Surface Mount | - | - | - | - | - | Compliant | 50 V | - | 5 % | - | - | - | Wraparound | - | - | 150 °C | -55 °C | 47 nF | - | - | - | - | X7R | - | - | - | - | - | - | - | - | 1.6 mm | - | - | - | - | ||
![]() VJ1812A331JFEAC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | 500 V | - | - | - | - | - | - | - | - | - | - | 330 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ2225Y224MXBMT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | - | - | - | 220 nF | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K221J15COGH53L2 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | 100 V | Bulk | - | - | - | - | - | - | - | - | - | 220 pF | - | - | - | 30 mm | - | - | - | - | - | - | - | 500 µm | 4 mm | - | 4 mm | 2.6 mm | - | - | ||
![]() VJ1206Y332JXJAC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | 16 V | - | - | - | - | - | - | - | - | - | - | 3.3 nF | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - |