- Capacitance
- Manufacturer
- Dielectric Material
- Capacitor Type
- ECCN Code
- Ihs Manufacturer
- Manufacturer Part Number
- Number of Terminals
- Operating Temperature-Max
- Package Description
- Part Life Cycle Code
- Rated (DC) Voltage (URdc)
Attribute column
Manufacturer
Vishay Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | (Ø) | Capacity (elec.) | Content | Dim | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Nominal voltage | Nominal voltage (details) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Tolerance ± | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Dissipation Factor | Positive Tolerance | Negative Tolerance | ESR | Rated (AC) Voltage (URac) | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HPC0402AKIT01 Vishay | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 25 V | - | - | - | 10 % | - | - | SMD/SMT | - | 30 ppm/°C | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() 2222-420-43902 Vishay | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay BCcomponents | 222242043902 | MKP420 | - | - | - | 85 °C | -55 °C | , 2818 | RECTANGULAR PACKAGE | Radial | Active | - | 5.49 | Compliant | Yes | - | - | - | 630 V | 400 V | Bulk | MKP 420 | 2 % | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 3.9 nF | BULK | 5 mm | - | unknown | - | - | 5 mm | FILM CAPACITOR | 4 mm | - | - | - | - | - | 630 V | 2818 | - | - | - | - | 2% | 2% | - | 160 V | - | 9 mm | 7.2 mm | 4.5 mm | - | - | - | Lead Free | ||
![]() VJ1206A561JXCMT Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Vitramon | VJ1206A561JXCMT | - | - | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 1206 | 5.2 | - | Yes | - | - | - | 200 V | - | - | - | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | MATTE TIN OVER NICKEL | - | - | - | - | 8532.24.00.20 | 560 pF | TR, EMBOSSED PLASTIC, 7 INCH | - | - | compliant | - | - | - | CERAMIC CAPACITOR | - | - | - | - | C0G | Yes | 200 V | 1206 | - | - | - | - | 5% | 5% | - | - | - | 1.7 mm | 3.2 mm | 1.6 mm | - | - | - | - | ||
![]() VJ1206A390JXBMT Vishay | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 100 V | 100 V | - | - | 5 % | - | - | - | - | 30 ppm/°C | - | - | 125 °C | -55 °C | - | - | - | 39 pF | - | - | - | - | 3216 | 1206 | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100GATT50 Vishay | In Stock | - | - | - | - | - | - | 2 | CERAMIC | 2 | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | 100GATT50 | 615C(100GA) | - | - | - | 85 °C | -25 °C | , | - | Radial | Obsolete | - | 5.83 | Non-Compliant | - | - | - | - | 10 kV | 10 kV | - | 615C(100GA) | 20 % | - | - | Radial | EAR99 | 1000 ppm/°C | - | - | 105 °C | -25 °C | Ceramic | - | - | 500 pF | - | 12.5 mm | - | unknown | - | - | 12.7 mm | CERAMIC CAPACITOR | - | T3M | - | - | N4700 | - | 10000 V | - | - | - | - | 2 % | 20% | 20% | - | 3000 V | 17.27 mm | - | 8.9 mm | - | 8.13 mm | - | - | - | ||
![]() 222211892339 Vishay | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay BCcomponents | 222211892339 | 118AHT | - | - | - | 125 °C | -55 °C | , | CYLINDRICAL PACKAGE | - | Active | - | 5.7 | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | - | 33 µF | BULK | - | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 200 V | - | 0.044 mA | 290 mA | 0.046 | - | 20% | 20% | 2110 mΩ | - | - | - | - | - | - | - | - | - | ||
![]() 222202118102 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 18mm | 1000µF | 1pc(s) | (Ø x L) 18 mm x 30 mm | - | - | - | - | +85°C | 63V | 63V | - | - | - | - | - | - | - | - | - | - | Yes | 20% | - | - | - | - | - | - | - | - | - | - | - | 2222 021 18102 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mm | - | - | - | - | - | ||
![]() VJ1825Y333KXEAT Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Vitramon | VJ1825Y333KXEAT | - | - | - | - | 125 °C | -55 °C | , 1825 | RECTANGULAR PACKAGE | SMT | Active | 1825 | 5.14 | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | MATTE TIN OVER NICKEL | - | - | - | - | 8532.24.00.20 | 0.033 µF | TR, EMBOSSED PLASTIC, 7 INCH | - | - | compliant | - | - | - | CERAMIC CAPACITOR | - | - | - | - | X7R | Yes | 500 V | 1825 | - | - | - | - | 10% | 10% | - | - | - | 2.18 mm | 4.5 mm | 6.4 mm | - | - | - | - | ||
![]() WKO151MCPCF0K Vishay | In Stock | - | - | Through Hole | NO | WIRE | THROUGH HOLE MOUNT | - | CERAMIC | 2 | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Roederstein | WKO151MCPCF0K | - | - | - | - | 125 °C | -40 °C | , | DISK PACKAGE | Radial | Active | - | 5.66 | Compliant | - | - | - | 300 V | 440 V | 300 V | - | - | 20 % | e3 | - | Radial | EAR99 | - | - | MATTE TIN | 125 °C | -40 °C | Ceramic | - | 8532.23.00.60 | 150 pF | BULK | 7.5 mm | - | unknown | - | - | 7.5 mm | CERAMIC CAPACITOR | - | Y5T | - | - | K1500 | No | 400 V | - | - | - | - | - | 20% | 20% | - | - | 7 mm | - | 4.5 mm | - | - | No | - | - | ||
![]() 222233826472 Vishay | In Stock | - | - | - | - | - | - | - | Polypropylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 275 V | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | 4.7 nF | - | - | - | - | - | - | - | - | 18.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 mm | 10 mm | - | - | - | - | Lead Free | ||
![]() 592D106X9010B2T Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 10 V | - | - | - | - | - | - | - | - | - | - | - | 85 °C | - | - | - | - | 10 µF | - | - | - | - | - | - | - | - | - | - | 1.7 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.01 mm | 2.79 mm | - | - | - | - | ||
![]() VJ1812A561KXGMT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 1 kV | - | Tape and Reel | - | 10 % | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | 560 pF | - | - | 3.2 mm | - | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mm | - | - | - | - | - | ||
![]() VJ0805Y822JXAMT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 50 V | 50 V | - | - | 5 % | - | - | SMD/SMT | - | - | - | - | 125 °C | -55 °C | - | - | - | 8.2 nF | - | - | 1.25 mm | - | 2012 | 0805 | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | ||
![]() VJ0805Y183KXXAT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 25 V | - | Tape and Reel | - | 10 % | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | 18 nF | - | - | 1.25 mm | - | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | ||
![]() VJ1206A510JXAMT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 50 V | - | Tape and Reel | - | 5 % | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | 51 pF | - | - | 1.6 mm | - | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | - | - | - | - | - | ||
![]() 228112317229 Vishay | In Stock | - | - | - | - | - | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 40 V | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | 22 µF | - | - | - | - | - | - | - | - | - | - | 4 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.3 mm | 23.3 mm | 23.3 mm | - | - | - | - | Lead Free | ||
![]() HPC0402AKIT02 Vishay | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 25 V | - | - | - | 10 % | - | - | SMD/SMT | - | 30 ppm/°C | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10TCUQ47 Vishay | In Stock | - | - | - | - | - | - | - | CERAMIC | 2 | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | 10TCUQ47 | 562C(PRECISION) | - | - | - | 125 °C | -55 °C | , | - | Radial | Obsolete | - | 5.84 | - | - | - | - | - | - | - | - | 562C(PRECISION) | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 0.000047 µF | - | - | - | unknown | - | - | - | CERAMIC CAPACITOR | - | - | - | - | NP0 | - | 1000 V | - | - | - | - | - | - | - | - | 300 V | - | - | 4 mm | - | - | - | - | - | ||
![]() 222233814224 Vishay | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay BCcomponents | 222233814224 | - | - | - | - | 105 °C | -55 °C | , | RECTANGULAR PACKAGE | - | Active | - | 5.17 | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 8532.25.00.70 | 0.22 µF | BULK | - | - | unknown | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | 1000 V | - | - | - | - | - | 20% | 20% | - | 440 V | - | - | - | - | - | - | - | - | ||
![]() 5HKMS10 Vishay | In Stock | - | - | - | - | - | - | - | CERAMIC | 2 | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | 5HKMS10 | 562C(1000) | - | - | - | 125 °C | -55 °C | , | - | Radial | Obsolete | - | 5.83 | - | - | - | - | - | - | - | - | 562C(1000) | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 0.01 µF | - | - | - | unknown | - | - | - | CERAMIC CAPACITOR | - | - | - | - | Z5U | - | 1000 V | - | - | - | - | - | 20% | 20% | - | 150 V | 12.4 mm | - | 4 mm | - | - | - | - | - |