- Capacitance
- Manufacturer
- Dielectric Material
- Capacitor Type
- ECCN Code
- Ihs Manufacturer
- Manufacturer Part Number
- Number of Terminals
- Operating Temperature-Max
- Package Description
- Part Life Cycle Code
- Rated (DC) Voltage (URdc)
Attribute column
Manufacturer
Vishay Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Lifetime @ Temp. | Mfr | Package | Product Status | RoHS | Voltage Rated | Voltage Rating (DC) | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Max Operating Temperature | Applications | Capacitance | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MALREKC00PE368C00F Vishay | In Stock | - | - | Through Hole | Radial, Can | - | 3000 Hrs @ 105°C | Vishay Beyschlag/Draloric/BC Components | Bulk | Obsolete | - | 10 V | - | -55°C ~ 105°C | - | 0.315 Dia (8.00mm) | ±20% | - | - | General Purpose | 680 µF | - | - | 0.138 (3.50mm) | Polar | 95 mOhms | 444 mA @ 120 Hz | 740 mA @ 100 kHz | 0.787 (20.00mm) | - | - | ||
![]() MALREKC00BB218J00F Vishay | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | Vishay Beyschlag/Draloric/BC Components | Bulk | Obsolete | - | 63 V | - | -55°C ~ 105°C | - | 0.248 Dia (6.30mm) | ±20% | - | - | General Purpose | 18 µF | - | - | 0.098 (2.50mm) | Polar | 1 Ohms | 64.4 mA @ 120 Hz | 161 mA @ 100 kHz | 0.453 (11.50mm) | - | - | ||
![]() 678D227M063EK4AD377 Vishay | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 63 V | - | - | - | 20 % | Radial | 105 °C | - | 220 µF | 7.5 mm | - | - | - | - | - | - | - | 25 mm | - | ||
![]() MALREKC00DJ412D00F Vishay | In Stock | - | - | Through Hole | Radial, Can | - | 5000 Hrs @ 105°C | Vishay Beyschlag/Draloric/BC Components | Bulk | Obsolete | - | 16 V | - | -55°C ~ 105°C | - | 0.394 Dia (10.00mm) | ±20% | - | - | General Purpose | 1200 µF | - | - | 0.197 (5.00mm) | Polar | 44 mOhms | 864 mA @ 120 Hz | 1.44 A @ 100 kHz | 1.181 (30.00mm) | - | - | ||
![]() MALREKC00DD347DG0F Vishay | In Stock | - | - | Through Hole | Radial, Can | - | 5000 Hrs @ 105°C | Vishay Beyschlag/Draloric/BC Components | Bulk | Obsolete | - | 16 V | - | -55°C ~ 105°C | - | 0.394 Dia (10.00mm) | ±20% | - | - | General Purpose | 470 µF | - | - | 0.197 (5.00mm) | Polar | 84 mOhms | 412.5 mA @ 120 Hz | 825 mA @ 100 kHz | 0.630 (16.00mm) | - | - | ||
![]() MALREKC00DE347E00F Vishay | In Stock | - | - | Through Hole | Radial, Can | - | 5000 Hrs @ 105°C | Vishay Beyschlag/Draloric/BC Components | Bulk | Obsolete | - | 25 V | - | -55°C ~ 105°C | - | 0.394 Dia (10.00mm) | ±20% | - | - | General Purpose | 470 µF | - | - | 0.197 (5.00mm) | Polar | 62 mOhms | 520 mA @ 120 Hz | 1.04 A @ 100 kHz | 0.787 (20.00mm) | - | - | ||
![]() MALREKC00PF268J00F Vishay | In Stock | - | - | Through Hole | Radial, Can | - | 3000 Hrs @ 105°C | Vishay Beyschlag/Draloric/BC Components | Bulk | Obsolete | - | 63 V | - | -55°C ~ 105°C | - | 0.315 Dia (8.00mm) | ±20% | - | - | General Purpose | 68 µF | - | - | 0.138 (3.50mm) | Polar | 340 mOhms | 144 mA @ 120 Hz | 360 mA @ 100 kHz | 0.591 (15.00mm) | - | - | ||
![]() MALREKC00DD312H00F Vishay | In Stock | - | - | Through Hole | Radial, Can | - | 5000 Hrs @ 105°C | Vishay Beyschlag/Draloric/BC Components | Bulk | Obsolete | - | 50 V | - | -55°C ~ 105°C | - | 0.394 Dia (10.00mm) | ±20% | - | - | General Purpose | 120 µF | - | - | 0.197 (5.00mm) | Polar | 130 mOhms | 302 mA @ 120 Hz | 755 mA @ 100 kHz | 0.630 (16.00mm) | - | - | ||
![]() MALREKC00FK433D00F Vishay | In Stock | - | - | Through Hole | Radial, Can | - | 7000 Hrs @ 105°C | Vishay Beyschlag/Draloric/BC Components | Bulk | Obsolete | - | 16 V | - | -55°C ~ 105°C | - | 0.492 Dia (12.50mm) | ±20% | - | - | General Purpose | 3300 µF | - | - | 0.197 (5.00mm) | Polar | 22 mOhms | 1.7925 A @ 120 Hz | 2.39 A @ 100 kHz | 1.575 (40.00mm) | - | - | ||
![]() MALREKC00FG422C00F Vishay | In Stock | - | - | Through Hole | Radial, Can | - | 7000 Hrs @ 105°C | Vishay Beyschlag/Draloric/BC Components | Bulk | Obsolete | - | 10 V | - | -55°C ~ 105°C | - | 0.492 Dia (12.50mm) | ±20% | - | - | General Purpose | 2200 µF | - | - | 0.197 (5.00mm) | Polar | 34 mOhms | 1.2675 A @ 120 Hz | 1.69 A @ 100 kHz | 0.984 (25.00mm) | - | - | ||
![]() MALREKA00AA147HM0K Vishay | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 85°C | Vishay Beyschlag/Draloric/BC Components | Bulk | Obsolete | - | 50 V | - | -40°C ~ 85°C | EKA | 0.197 Dia (5.00mm) | ±20% | - | - | General Purpose | 4.7 µF | - | - | 0.079 (2.00mm) | Polar | - | - | - | 0.492 (12.50mm) | - | - | ||
![]() MAL217061102E3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1210A272GXJTW1BC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1210A103FBBAE31 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ7172Y822KXAAP31 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1210A472GECAM34 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ7156A152JXBBE31 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0805Y331JXBBC31 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ7158Y184MBBAE31 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ7158A102GBBAM31 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |