- Capacitance
- Manufacturer
- Dielectric Material
- Capacitor Type
- ECCN Code
- Ihs Manufacturer
- Manufacturer Part Number
- Number of Terminals
- Operating Temperature-Max
- Package Description
- Part Life Cycle Code
- Rated (DC) Voltage (URdc)
Attribute column
Manufacturer
Vishay Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | Product Type | Operating Temperature Range | ESR | Rated (AC) Voltage (URac) | Custom Capabilities | Product | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VJ1812Y104KXEATA2 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nF | - | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1825Y154KXEAT54 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 nF | - | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1DF0T10 Vishay | In Stock | - | - | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | 1DF0T10 | 1DF0 | - | - | 125 °C | - | , | - | Axial | Obsolete | 8.37 | - | - | - | - | - | - | - | 1DF0 | - | - | - | - | EAR99 | -2000ppm/Cel ppm/°C | - | - | - | - | 0.0001 µF | - | - | 6.4 mm | unknown | - | CERAMIC CAPACITOR | - | - | N2000 | - | 1000 V | - | - | - | - | 10% | 10% | - | - | - | 500 V | other Lead Spacing,Bulk,Tape & Reel | - | - | 6.4 mm | - | 4 mm | - | ||
![]() VJ1206A270FFBAT Vishay | In Stock | - | - | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Vishay / Vitramon | - | 1206 | 3216 | Class 1 | - | 3000 | VISHAY INTERTECHNOLOGY INC | Vishay | VJ1206A270FFBAT | VJ | + 150 C | - 55 C | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | - | Active | 5.3 | Details | Yes | 0.000952 oz | - | 100 VDC | - | Reel | VJ COMM | 1 % | e4 | Yes | Standard | EAR99 | -/+30ppm/Cel ppm/°C | Commercial SMD MLCCs | Silver/Palladium (Ag/Pd) | - | 8532.24.00.20 | 27 pF | Capacitors | TR, PLASTIC, 7 INCH | - | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | C0G | Yes | 100 V | 1206 | - | - | - | 1% | 1% | Ceramic Capacitors | - | - | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.7 mm | 3.2 mm | 1.6 mm | ||
![]() 94SA107X0010EBP Vishay | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (SOLID POLYMER) | 2 | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | 94SA107X0010EBP | 94SA | - | - | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.8 | - | Yes | - | - | - | - | - | - | - | e4 | - | - | EAR99 | - | - | Silver (Ag) | ESR MEASURED AT 100KHZ-300KHZ | - | 100 µF | - | BULK | - | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 10 V | - | 0.02 mA | 2670 mA | 0.07 | 20% | 20% | - | - | 30 mΩ | - | - | - | - | - | - | - | - | ||
![]() VJ1206A391FFBAT Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Vitramon | VJ1206A391FFBAT | - | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.2 | - | Yes | - | - | - | - | - | - | - | e4 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | SILVER PALLADIUM | - | 8532.24.00.20 | 0.00039 µF | - | TR, EMBOSSED PLASTIC, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | C0G | Yes | 100 V | 1206 | - | - | - | 1% | 1% | - | - | - | - | - | - | - | - | 1.7 mm | 3.2 mm | 1.6 mm | ||
![]() VJ0805A681FFBAT Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Vitramon | VJ0805A681FFBAT | VJ | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | - | Active | 5.22 | - | Yes | - | - | - | - | - | - | - | e4 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Silver/Palladium (Ag/Pd) | - | 8532.24.00.20 | 0.00068 µF | - | TR, PLASTIC, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | C0G | Yes | 100 V | 0805 | - | - | - | 1% | 1% | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 715CY5PPB303BN581M Vishay | In Stock | - | - | - | - | - | - | - | - | Vishay / Cera-Mite | 0.58 nF | - | - | - | 0.2 | - | - | Vishay | - | - | + 85 C | - 30 C | - | - | - | - | - | - | - | Details | - | - | - | 30 kVDC | 30 kV | - | 715C-KT | - 20 %, + 80 % | - | - | - | - | - | High Voltage Disc Capacitors, Screw Terminal Mounting | - | - | - | 580 pF | Capacitors | - | - | - | Screw | - | Y5U | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - 30 C to + 85 C | - | - | - | High Voltage Ceramic Capacitors | Specialty Ceramic Capacitors | - | - | - | - | ||
![]() VJ2225Y105KXCAT2M Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 200 V | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | 1 µF | - | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0402A100FXBCW1BC Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | VJ0402A100FXBCW1BC | - | - | - | 125 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | SMT | Active | 5.54 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.00001 µF | - | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | C0G | Yes | 100 V | 0402 | - | - | - | 1% | 1% | - | - | - | - | - | - | - | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() VJ0402A680FXBCW1BC Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | VJ0402A680FXBCW1BC | - | - | - | 125 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | SMT | Active | 5.56 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.000068 µF | - | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | C0G | Yes | 100 V | 0402 | - | - | - | 1% | 1% | - | - | - | - | - | - | - | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() VJ1812Y223JXGAC Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Vitramon | VJ1812Y223JXGAC | VJ | - | - | 125 °C | -55 °C | , 1812 | RECTANGULAR PACKAGE | - | Active | 5.54 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.022 µF | - | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | X7R | Yes | 1000 V | 1812 | - | - | - | 5% | 5% | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAL215095011E3 Vishay | In Stock | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay BCcomponents | MAL215095011E3 | 150CLZ | - | - | 105 °C | -55 °C | , 3131 | CYLINDRICAL PACKAGE | SMT | Not Recommended | 5.57 | - | Yes | - | - | - | - | - | 150 CLZ | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 100 µF | - | TR, BLISTER, 15 INCH | - | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 35 V | 3131 | 35 mA | 263.25 mA | 0.12 | 20% | 20% | - | - | - | - | - | - | - | - | 10 mm | 8 mm | 8 mm | ||
![]() VJ3640Y105KXBAC Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Vitramon | VJ3640Y105KXBAC | VJ | - | - | 125 °C | -55 °C | , 3640 | RECTANGULAR PACKAGE | - | Active | 5.54 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 1 µF | - | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | X7R | Yes | 100 V | 3640 | - | - | - | 10% | 10% | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 293D336X9025D2T Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | - | - | VISHAY SPRAGUE | Vishay Sprague | 293D336X9025D2T | 293D | - | - | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | - | Obsolete | 8.69 | - | No | - | - | - | - | - | - | - | e0 | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8532.21.00.50 | 33 µF | - | TR, 7 INCH | - | compliant | - | TANTALUM CAPACITOR | - | POLARIZED | - | - | 25 V | 2917 | 0.0083 mA | 460 mA | 0.06 | 10% | 10% | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0402A180FXXAC Vishay | In Stock | - | - | 0402 (1005 metric) | - | - | - | - | - | Vishay / Vitramon | - | 0402 | 1005 | Class 1 | - | 5000 | - | Vishay | - | - | + 150 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.000023 oz | - | 25 VDC | - | Reel | VJ Commercial | 1 % | - | - | Standard | - | - | Commercial SMD MLCCs | - | - | - | 18 pF | Capacitors | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.6 mm | 1 mm | 0.5 mm | ||
![]() VJ0805A391FXBAT Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Vitramon | VJ0805A391FXBAT | - | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | - | Active | 5.14 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.00039 µF | - | TR, PLASTIC, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | C0G | Yes | 100 V | 0805 | - | - | - | 1% | 1% | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0805A150JXAMR Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Vitramon | VJ0805A150JXAMR | VJ | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | - | Active | 5.08 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.000015 µF | - | TR, PLASTIC, 11 1/4 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | C0G | Yes | 50 V | 0805 | - | - | - | 5% | 5% | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1210Y104JXBAC Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Vitramon | VJ1210Y104JXBAC | VJ | - | - | 125 °C | -55 °C | , 1210 | RECTANGULAR PACKAGE | - | Active | 5.54 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.1 µF | - | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | X7R | Yes | 100 V | 1210 | - | - | - | 5% | 5% | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1DF0T47 Vishay | In Stock | - | - | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | 1DF0T47 | 1DF0 | - | - | 125 °C | - | , | - | Axial | Obsolete | 5.75 | - | - | - | - | - | - | - | 1DF0 | - | - | - | - | EAR99 | -2800ppm/Cel ppm/°C | - | - | - | - | 0.00047 µF | - | - | 6.4 mm | unknown | - | CERAMIC CAPACITOR | - | - | N2800 | - | 1000 V | - | - | - | - | 10% | 10% | - | - | - | 500 V | other Lead Spacing,Bulk,Tape & Reel | - | - | 7.4 mm | - | 4 mm | - |