- Capacitance
- Manufacturer
- Dielectric Material
- Capacitor Type
- ECCN Code
- Ihs Manufacturer
- Manufacturer Part Number
- Number of Terminals
- Operating Temperature-Max
- Package Description
- Part Life Cycle Code
- Rated (DC) Voltage (URdc)
Attribute column
Manufacturer
Vishay Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Material | Dielectric Material | Body Material | Number of Terminals | Surface Mount Land Size | Angle | AWG (min.) | AWG max. | Base Product Number | Cable features | Cable Style | Case material | Connections | Connector contact surface | Content | Core layout | Cross section (each core) | CS | Dim | Factory colour | Fin Style | Grip Type | Halogen-free | Ihs Manufacturer | Industrial packaging | Lifetime @ Temp. | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Material properties | Max. length sold by the metre | Max. temperature | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Cable Diameter (mm) | Mfr | Min. temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Cable Diameter (mm) | No. of leads | No. of rows | Nominal current | Nominal voltage | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outside Ø | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pins per row | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Sold per metre | Suitable for | Tolerance ± | Total number of pins | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | HTS Code | Capacitance | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Output | Reference Standard | Function | Base Resonator | Current - Supply (Max) | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Current - Supply (Disable) (Max) | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Polarization | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Spread Spectrum Bandwidth | Positive Tolerance | Negative Tolerance | Product Type | Absolute Pull Range (APR) | Standards | Finish | Features | Thermal Resistance | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACMKP 1750-3,5/0,71 IB Vishay | In Stock | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | Straight | - | - | - | - | Armored | - | - | - | - | - | - | - | - | - | - | Cable Glands | - | - | - | - | Crouse-Hinds Industrial Products | - | ADE6M202SSSK2 | - | - | - | - | - | - | 16 mm | - | - | - | - | 8.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MALREKC00FU347J00F Vishay | In Stock | - | - | Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | Vishay Beyschlag/Draloric/BC Components | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 63 V | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±1% | - | - | Active | 2 | - | ±100ppm/°C | - | 16.9 kOhms | - | Metal Film | General Purpose | 0.125W, 1/8W | - | 470 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P (0.1%) | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | Polar | - | 63 mOhms | 695 mA @ 120 Hz | 1.39 A @ 100 kHz | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | -- | - | - | - | - | - | ||
![]() A474Z20Z5UFVVWY Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | 2SB459L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5GAT20 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Bulk | - | - | 1 % | - | - | - | 2 | - | 25 ppm/°C | - | 453 kΩ | - | Metal Film | - | - | - | - | - | 750 mW | - | 750 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant | - | - | - | - | - | 14.2748 mm | 4.57 mm | - | Contains Lead | - | ||
![]() 515D227M010AA6A Vishay | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY SPRAGUE | - | - | Vishay Sprague | - | 515D227M010AA6A | 515D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | - | 8.8 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 220 µF | - | - | BULK | - | - | - | compliant | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | - | 10 V | - | 0.066 mA | 230 mA | - | 0.2 | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKP18413274064 Vishay | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | - | - | - | RS73F2ART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RS73-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | - | - | 2 | - | ±25ppm/°C | - | 1.87 kOhms | - | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | 0.023 (0.60mm) | - | - | - | - | AEC-Q200 | ||
![]() MAL219090275E3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Extruded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 46(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Passive | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | Black Anodized | - | 5.8K/W | 50(mm) | - | - | - | - | - | 33(mm) | - | - | ||
![]() MAL219050152E3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 515D476M200DK6AE3 Vishay | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | Vishay Sprague | - | 515D476M200DK6AE3 | - | - | - | - | - | - | - | Vishay Sprague | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Bulk | , | CYLINDRICAL PACKAGE | Radial | Not Recommended | - | - | - | Last Time Buy | - | 5.6 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | 47 µF | - | - | BULK | - | - | 5 mm | compliant | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | - | 200 V | - | 0.476 mA | 180 mA | - | 0.2 | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | 12.5 mm | - | - | 25 mm | - | - | - | - | ||
![]() MAL219031681E3 Vishay | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SiTime | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | Capacitors | - | - | - | 1.8V | - | - | 50 MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 31mA | - | - | - | - | - | - | - | 10µA | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
![]() MAL219051152E3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MALREKA00PB210M00K Vishay | In Stock | - | - | Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | Vishay Beyschlag/Draloric/BC Components | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 160 V | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | - | - | Active | 2 | - | ±25ppm/°C | - | 9.42 kOhms | - | Metal Film | General Purpose | 0.125W, 1/8W | - | 10 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 0.138 (3.50mm) | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | -- | - | - | - | - | - | ||
![]() VJ7158A682JXAAE31 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 | 22 | - | - | - | PPE | Crimp | Tin plated | 1pc(s) | - | - | 2.54mm | (L x W x H) 13.85 x 5.08 x 5.08 mm | Black | - | - | - | - | No | - | - | 65846-015ELF | - | - | - | - | +105°C | - | - | - | - | -40°C | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | Mini-PV | - | - | - | - | - | - | - | - | Dubox / PV / Bergstik | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + snap hook | - | - | - | 5.08mm | - | 13.85mm | 5.08mm | - | - | - | ||
![]() VJ0603Y821JXBAC31 Vishay | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | - | 2 | - | - | - | - | - | - | - | - | - | - | 6000pc(s) | - | - | - | (L x W) 1 mm x 0.5 mm | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Yes | - | Vishay Intertechnologies | - | VJ0603Y821JXBAC31 | - | - | - | +105°C | - | - | - | - | -40°C | - | - | - | - | - | 320mA | - | - | 150 °C | -55 °C | - | - | CHIP | RECTANGULAR PACKAGE | SMT | Active | - | - | - | - | - | 5.43 | - | No | - | - | - | 2% | - | - | - | - | - | - | - | e3 | - | - | - | EAR99 | 15% ppm/°C | NIN-HK300GTRF | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.00082 µF | - | - | TR, Paper, 7 Inch | - | - | - | compliant | - | - | - | AEC-Q200 | - | - | - | CERAMIC CAPACITOR | - | - | - | - | X7R | Yes | - | 100 V | 0603 | - | - | - | - | - | - | - | - | 5% | 5% | - | - | - | - | - | - | - | - | 0.97 mm | - | 1mm | 0.5mm | - | - | - | ||
![]() VJ9172Y181MXXAC31 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000pc(s) | - | - | - | (L x W x H) 2 x 1.6 x 1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | - | - | - | -40°C | - | - | - | - | - | 2.05A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | NPIS26LPR68MTRF | 0.063Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded,UL | - | - | - | 1mm | - | 2mm | 1.6mm | - | - | - | ||
![]() VJ1812A682JBBAT31 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000pc(s) | - | - | - | (L x W x H) 4 x 4 x 1.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | - | - | - | -40°C | - | - | - | - | - | 1.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | NPIS41LP6R8MTRF | 0.125Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded,UL | - | - | - | 1.2mm | - | 4mm | 4mm | - | - | - | ||
![]() VJ1210A272GECAE34 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000pc(s) | - | - | - | (L x W x H) 4 x 4 x 1.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | - | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | NPIS48LP150MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded,UL | - | - | - | 1.8mm | - | 4mm | 4mm | - | - | - | ||
![]() VJ1210A332KXBAM31 Vishay | In Stock | - | - | - | - | - | - | - | - | Chromium-vanadium special steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2148692 | - | - | quenched and tempered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Outer and inner rings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1210A472GXCAE31 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame-retardant,Flexible | - | - | - | - | Sold per metre | Copper stranded conductor, fine strand to DIN VDE 0295 Class 5 | 16mm² | - | - | Dark blue | - | - | No | - | - | - | - | 64215 | - | - | - | 100m | - | +105°C | +90°C | - | - | - | -40°C | -5°C | - | 1x | - | - | 750V | 450V | - | - | 8.10mm | No | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | H07V2-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HAR, UL-AWM, UL MTW, CSA-AWM, CSA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1206Y394JEJAM34 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Halogen-free | - | - | - | - | Sold per metre | Copper wire, according to DIN VDE 0295 Class 5, stranded | 50mm² | - | - | Orange | - | - | Yes | - | - | - | - | 52968 | - | - | - | 100m | - | +90°C | +90°C | - | - | - | -40°C | -40°C | - | 1x | - | - | 750V | 450V | - | - | 14.40mm | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | H07Z-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |