- Capacitance
- Manufacturer
- Dielectric Material
- Capacitor Type
- ECCN Code
- Ihs Manufacturer
- Manufacturer Part Number
- Number of Terminals
- Operating Temperature-Max
- Package Description
- Part Life Cycle Code
- Rated (DC) Voltage (URdc)
Attribute column
Manufacturer
Vishay Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VJ1808Y123MXCMT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | - | - | 12 nF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | ||
![]() VJ1812Y273JXGAC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kV | - | - | - | - | - | - | - | - | - | - | 27 nF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | ||
![]() VJ1210A271JXAAT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 50 V | 5 % | - | - | - | - | - | - | - | - | - | 270 pF | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | ||
![]() VJ1825A103GFCMT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | - | - | 10 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1812A562KXCAC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | - | - | 5.6 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1825A103GFCMC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | - | - | 10 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0805A470GXCMT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | - | - | 47 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1808Y392MXEMT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 V | - | - | - | - | - | - | - | - | - | - | 3.9 nF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | ||
![]() VJ1825A471KXEMT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 V | - | - | - | - | - | - | - | - | - | - | 470 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ3640Y334KFEAC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 V | - | - | - | - | - | - | - | - | - | - | 330 nF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | ||
![]() VJ0805A151GFBMT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | - | - | - | 150 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0402Y821JXBAT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 100 V | 5 % | - | - | - | - | - | - | - | - | - | 820 pF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | ||
![]() VJ1210Y223JXAMC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | - | - | - | 22 nF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | ||
![]() VJ1808Y104JXCMT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | - | - | 100 nF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | ||
![]() VJ1206A181FXBAT Vishay | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VISHAY INTERTECHNOLOGY INC | Vishay Vitramon | VJ1206A181FXBAT | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.2 | Compliant | Yes | 100 V | 1 % | e3 | Yes | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 150 °C | -55 °C | 8532.24.00.20 | 180 pF | TR, EMBOSSED PLASTIC, 7 INCH | compliant | 3216 | 1206 | CERAMIC CAPACITOR | C0G | C0G | Yes | 100 V | 1206 | 1% | 1% | 1.7 mm | 3.2 mm | 1.6 mm | ||
![]() VJ1808A472KFCMC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | - | - | 4.7 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1825Y563MFXMT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | - | - | - | - | - | 56 nF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | ||
![]() VJ3640Y824JFXMT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | - | - | - | - | - | 820 nF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | ||
![]() VJ0805A820KFCMC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | - | - | 82 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1206A681GXCMT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | - | - | 680 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |