- Capacitance
- Manufacturer
- Dielectric Material
- Capacitor Type
- ECCN Code
- Ihs Manufacturer
- Manufacturer Part Number
- Number of Terminals
- Operating Temperature-Max
- Package Description
- Part Life Cycle Code
- Rated (DC) Voltage (URdc)
Attribute column
Manufacturer
Vishay Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | Product Type | ESR | Rated (AC) Voltage (URac) | Custom Capabilities | Product | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VJ1206A102FFBAT Vishay | In Stock | - | - | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Vishay / Vitramon | 1 nF | - | 0.001 uF | 1206 | 3216 | Class 1 | 3000 | VISHAY INTERTECHNOLOGY INC | Vishay | VJ1206A102FFBAT | - | + 150 C | - 55 C | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | - | 5.2 | Details | Yes | - | 0.000952 oz | 100 VDC | Reel | VJ COMM | 1 % | e4 | Yes | Standard | EAR99 | -/+30ppm/Cel ppm/°C | Commercial SMD MLCCs | SILVER PALLADIUM | 8532.24.00.20 | 1000 pF | Capacitors | TR, EMBOSSED PLASTIC, 7 INCH | - | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | C0G | Yes | 100 V | 1206 | - | - | - | 1% | 1% | Ceramic Capacitors | - | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.7 mm | 3.2 mm | 1.6 mm | ||
![]() VJ1206A180FFBAT Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Vitramon | VJ1206A180FFBAT | VJ | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | - | Active | - | 5.3 | - | Yes | - | - | - | - | - | - | e4 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Silver/Palladium (Ag/Pd) | 8532.24.00.20 | 0.000018 µF | - | TR, PLASTIC, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | C0G | Yes | 100 V | 1206 | - | - | - | 1% | 1% | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0805Y152JXAAT Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Vitramon | VJ0805Y152JXAAT | VJ | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | - | Active | - | 5.54 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0015 µF | - | TR, EMBOSSED PLASTIC, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | X7R | Yes | 50 V | 0805 | - | - | - | 5% | 5% | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1210Y822KXEAT Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Vitramon | VJ1210Y822KXEAT | - | - | - | 125 °C | -55 °C | , 1210 | RECTANGULAR PACKAGE | SMT | Active | - | 5.15 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0082 µF | - | TR, EMBOSSED PLASTIC, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | X7R | Yes | 500 V | 1210 | - | - | - | 10% | 10% | - | - | - | - | - | - | - | 1.7 mm | 3.2 mm | 2.5 mm | ||
![]() 1DF0Q56 Vishay | In Stock | - | - | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | 1DF0Q56 | 1DF0 | - | - | 125 °C | - | , | - | Axial | Obsolete | - | 5.75 | - | - | - | - | - | - | 1DF0 | - | - | - | - | EAR99 | -1500ppm/Cel ppm/°C | - | - | - | 0.000047 µF | - | - | 6.4 mm | unknown | - | CERAMIC CAPACITOR | - | - | N1500 | - | 1000 V | - | - | - | - | 5% | 5% | - | - | 500 V | other Lead Spacing,Bulk,Tape & Reel | - | - | 6.4 mm | - | 4 mm | - | ||
![]() VJ1808Y103KXBMT Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | VISHAY VITRAMON | Vishay Vitramon | VJ1808Y103KXBMT | - | - | - | 125 °C | -55 °C | , 1808 | RECTANGULAR PACKAGE | - | Obsolete | - | 5.79 | - | Yes | - | - | - | - | - | - | e3 | - | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.23.00.20 | 0.01 µF | - | TR, PLASTIC, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | X7R | No | 100 V | 1808 | - | - | - | 10% | 10% | - | - | - | - | - | - | - | - | - | - | ||
![]() 1DF0T56 Vishay | In Stock | - | - | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | 1DF0T56 | 1DF0 | - | - | 125 °C | - | , | - | Axial | Obsolete | - | 5.75 | - | - | - | - | - | - | 1DF0 | - | - | - | - | EAR99 | -2800ppm/Cel ppm/°C | - | - | - | 0.00056 µF | - | - | 6.4 mm | unknown | - | CERAMIC CAPACITOR | - | - | N2800 | - | 1000 V | - | - | - | - | 10% | 10% | - | - | 500 V | other Lead Spacing,Bulk,Tape & Reel | - | - | 7.4 mm | - | 4 mm | - | ||
![]() VJ1206A271FFBAT Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Vitramon | VJ1206A271FFBAT | - | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | - | 5.2 | - | Yes | - | - | - | - | - | - | e4 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | SILVER PALLADIUM | 8532.24.00.20 | 0.00027 µF | - | TR, EMBOSSED PLASTIC, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | C0G | Yes | 100 V | 1206 | - | - | - | 1% | 1% | - | - | - | - | - | - | - | 1.7 mm | 3.2 mm | 1.6 mm | ||
![]() VJ0805Y683MXAAC Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Vitramon | VJ0805Y683MXAAC | - | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | - | Active | 0805 | 5.67 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.068 µF | - | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | X7R | Yes | 50 V | 0805 | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1812Y103KFEAT Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Vitramon | VJ1812Y103KFEAT | - | - | - | 125 °C | -55 °C | , 1812 | RECTANGULAR PACKAGE | SMT | Active | - | 5.13 | - | Yes | - | - | - | - | - | - | e4 | Yes | - | EAR99 | 15% ppm/°C | - | SILVER PALLADIUM | 8532.24.00.20 | 0.01 µF | - | TR, EMBOSSED PLASTIC, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | X7R | Yes | 500 V | 1812 | - | - | - | 10% | 10% | - | - | - | - | - | - | - | 2.18 mm | 4.5 mm | 3.2 mm | ||
![]() VJ1210A220JXGAT4X Vishay | In Stock | - | - | 1210 (3225 metric) | - | - | - | - | - | Vishay / Vitramon | - | - | - | 1210 | 3225 | Class 1 | 2500 | - | Vishay | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | OMD | 0.003527 oz | 1 kVDC | Reel | VJ OMD | 5 % | - | - | Standard | - | - | Open Mode Design MLCCs | - | - | 22 pF | Capacitors | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.7 mm | 3.2 mm | 2.5 mm | ||
![]() VJ1206Y223MXEAT4X Vishay | In Stock | - | - | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Vishay / Vitramon | 22 nF | 22000 pF | - | 1206 | 3216 | Class 2 | 3000 | VISHAY INTERTECHNOLOGY INC | Vishay | VJ1206Y223MXEAT4X | VJ | + 125 C | - 55 C | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | - | Active | - | 5.54 | Details | Yes | OMD | 0.000952 oz | 500 VDC | Reel | VJ OMD | 20 % | e3 | Yes | Standard | EAR99 | 15% ppm/°C | Open Mode Design MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.022 uF | Capacitors | TR, EMBOSSED PLASTIC, 7 INCH | - | compliant | SMD/SMT | CERAMIC CAPACITOR | X7R | - | X7R | Yes | 500 V | 1206 | - | - | - | 20% | 20% | Ceramic Capacitors | - | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.7 mm | 3.2 mm | 1.6 mm | ||
![]() 3DF0Q22 Vishay | In Stock | - | - | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | 3DF0Q22 | 3DF0 | - | - | 125 °C | - | , | - | Radial | Obsolete | - | 5.75 | - | - | - | - | - | - | 3DF0 | - | - | - | - | EAR99 | -2200ppm/Cel ppm/°C | - | - | - | 0.000022 µF | - | - | 6.4 mm | unknown | - | CERAMIC CAPACITOR | - | - | N2200 | - | 3000 V | - | - | - | - | 5% | 5% | - | - | 1500 V | Other Lead Spacing,Bulk ,Tapr & Reel | - | - | 8.4 mm | - | 5.3 mm | - | ||
![]() 228112853689 Vishay | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (DRY/SOLID) | 2 | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay BCcomponents | 228112853689 | 128SAL-RPM | - | - | 85 °C | -55 °C | , | DISK PACKAGE | - | Obsolete | - | 5.82 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | - | 68 µF | - | BULK | - | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 6.3 V | - | 0.011 mA | 114.75 mA | 0.1 | 20% | 20% | - | 3000 mΩ | - | - | - | - | - | - | - | - | ||
![]() VJ0805A150FFBAT Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Vitramon | VJ0805A150FFBAT | VJ | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | - | Active | - | 5.08 | - | Yes | - | - | - | - | - | - | e4 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Silver/Palladium (Ag/Pd) | 8532.24.00.20 | 0.000015 µF | - | TR, PLASTIC, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | C0G | Yes | 100 V | 0805 | - | - | - | 1% | 1% | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1206A562JFAAT Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Vitramon | VJ1206A562JFAAT | - | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | - | 5.34 | - | Yes | - | - | - | - | - | - | e4 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Silver/Palladium (Ag/Pd) | 8532.24.00.20 | 0.0056 µF | - | TR, EMBOSSED PLASTIC, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | C0G | Yes | 50 V | 1206 | - | - | - | 5% | 5% | - | - | - | - | - | - | - | 1.7 mm | 3.2 mm | 1.6 mm | ||
![]() 1DF0T27 Vishay | In Stock | - | - | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | 1DF0T27 | 1DF0 | - | - | 125 °C | - | , | - | Axial | Obsolete | - | 5.75 | - | - | - | - | - | - | 1DF0 | - | - | - | - | EAR99 | -2500ppm/Cel ppm/°C | - | - | - | 0.00027 µF | - | - | 6.4 mm | unknown | - | CERAMIC CAPACITOR | - | - | N2500 | - | 1000 V | - | - | - | - | 10% | 10% | - | - | 500 V | other Lead Spacing,Bulk,Tape & Reel | - | - | 6.4 mm | - | 4 mm | - | ||
![]() VJ0603Y104MFJAC Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Vitramon | VJ0603Y104MFJAC | - | - | - | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | - | 5.15 | - | Yes | - | - | - | - | - | - | e4 | Yes | - | EAR99 | 15% ppm/°C | - | SILVER PALLADIUM | 8532.24.00.20 | 0.1 µF | - | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | X7R | Yes | 16 V | 0603 | - | - | - | 20% | 20% | - | - | - | - | - | - | - | 0.92 mm | 1.6 mm | 0.8 mm | ||
![]() 722CYB303SM232AK15 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1825A332KXEAT Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Vitramon | VJ1825A332KXEAT | - | - | - | 125 °C | -55 °C | , 1825 | RECTANGULAR PACKAGE | SMT | Active | - | 5.15 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | MATTE TIN OVER NICKEL | 8532.24.00.20 | 0.0033 µF | - | TR, EMBOSSED PLASTIC, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | C0G | Yes | 500 V | 1825 | - | - | - | 10% | 10% | - | - | - | - | - | - | - | 2.18 mm | 4.5 mm | 6.4 mm |