- Capacitance
- Manufacturer
- Dielectric Material
- Capacitor Type
- ECCN Code
- Ihs Manufacturer
- Manufacturer Part Number
- Number of Terminals
- Operating Temperature-Max
- Package Description
- Part Life Cycle Code
- Rated (DC) Voltage (URdc)
Attribute column
Manufacturer
Vishay Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body dimensions | Certificates | Dimensions | Gross weight | Leads | Mounting | Service life | Type of capacitor | Operating temperature | Tolerance | Capacitance | Terminal pitch | Operating voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAL214651221E3 VISHAY | 707 |
| - | Ø10x16mm | RoHS compliant | - | 2.09g | - | THT | 2500h | electrolytic | -40...125°C | ±20% | 220µF | 5mm | 50V DC | ||
![]() MAL213837221E3 VISHAY | 261 |
| - | Ø10x25mm | RoHS compliant | - | 3.332g | axial | THT | 2000h | electrolytic | -40...105°C | ±20% | 220µF | - | 40V DC | ||
![]() MAL213658102E3 VISHAY | 31 |
| - | Ø18x31mm | RoHS compliant | - | 11.677g | - | THT | 10000h | electrolytic | -55...105°C | ±20% | 1mF | 7.5mm | 63V DC | ||
![]() MAL213821101E3 VISHAY | 31 |
| - | Ø10x18mm | RoHS compliant | - | 2.52g | axial | THT | 2000h | electrolytic | -40...105°C | ±20% | 100µF | - | 50V DC | ||
![]() MAL214651222E3 VISHAY | 2062 |
| - | Ø18x35mm | RoHS compliant | - | 16g | - | THT | 6000h | electrolytic | -40...125°C | ±20% | 2.2mF | 7.5mm | 50V DC | ||
![]() MAL215371101E3 VISHAY | 4881 |
| - | Ø10x10.6mm | RoHS compliant | - | 1g | - | THT | - | electrolytic | - | - | 100µF | - | 50V DC | ||
![]() GRC00FE4711JTNL VISHAY | In Stock | - | - | - | RoHS compliant | 12.5x20mm | 4.224g | - | THT | 2000h | electrolytic | -40...105°C | ±20% | 470µF | - | 63V DC | ||
![]() MAL213817102E3 VISHAY | 121 | - | - | Ø15x30mm | RoHS compliant | - | 8.1g | axial | THT | 10000h | electrolytic | -40...105°C | ±20% | 1mF | - | 40V DC | ||
![]() MAL211890511E3 VISHAY | In Stock | - | - | Ø10x25mm | RoHS compliant | - | 0.003g | axial | THT | 4000h | electrolytic | -40...125°C | ±20% | 220µF | - | 40V DC | ||
![]() MAL213650221E3 VISHAY | 1019 |
| - | Ø10x16mm | RoHS compliant | - | 1.988g | - | THT | 6000h | electrolytic | -55...105°C | ±20% | 220µF | 5mm | 35V DC | ||
![]() MAL214656332E3 VISHAY | 12 |
| - | Ø16x31mm | RoHS compliant | - | 9.487g | - | THT | - | electrolytic | -40...125°C | ±20% | 3.3mF | 7.5mm | 25V DC | ||
![]() MAL213656332E3 VISHAY | 31 |
| - | Ø16x35mm | RoHS compliant | - | 9.772g | - | THT | 10000h | electrolytic | -55...105°C | ±20% | 3.3mF | 7.5mm | 25V DC | ||
![]() MAL213638479E3 VISHAY | 3296 |
| - | Ø10x12mm | RoHS compliant | - | 1.802g | - | THT | 4000h | electrolytic | -55...105°C | ±20% | 47µF | 5mm | 63V DC | ||
![]() MAL214650102E3 VISHAY | 529 | - | - | Ø12.5x25mm | RoHS compliant | - | 4.96g | - | THT | - | electrolytic | -55...125°C | ±20% | 1mF | 5mm | 35V DC | ||
![]() MAL213630221E3 VISHAY | 165 |
| - | Ø10x16mm | RoHS compliant | - | 2.114g | - | THT | 6000h | electrolytic | -55...105°C | ±20% | 220µF | 5mm | 35V DC | ||
![]() MAL213817152E3 VISHAY | 31 |
| - | Ø18x30mm | RoHS compliant | - | 11.7g | axial | THT | 10000h | electrolytic | -40...105°C | ±20% | 1.5mF | - | 40V DC | ||
![]() MAL213638471E3 VISHAY | 31 |
| - | Ø16x25mm | RoHS compliant | - | 7.933g | - | THT | 10000h | electrolytic | -55...105°C | ±20% | 470µF | 7.5mm | 63V DC | ||
![]() MAL213238479E3 VISHAY | 31 |
| - | Ø10x18mm | RoHS compliant | - | 2.918g | axial | THT | 15000h | electrolytic | -40...85°C | ±20% | 47µF | - | 63V DC | ||
![]() MAL211651228E3 VISHAY | 93 |
| - | Ø5x11mm | RoHS compliant | - | 0.529g | - | THT | 2000h | electrolytic | -40...105°C | ±20% | 2.2µF | 2.5mm | 50V DC | ||
![]() MALREKE00BA310EM0K VISHAY | 31 |
| - | Ø6.3x12.5mm | RoHS compliant | - | 0.779g | - | THT | - | electrolytic | -40...105°C | ±20% | 100µF | - | 25V DC |