- Capacitance
- Manufacturer
- Dielectric Material
- Capacitor Type
- ECCN Code
- Ihs Manufacturer
- Manufacturer Part Number
- Number of Terminals
- Operating Temperature-Max
- Package Description
- Part Life Cycle Code
- Rated (DC) Voltage (URdc)
Attribute column
Manufacturer
Vishay Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount Land Size | Cable entry | Degree of protection (IP) | Degree of protection (IP), front side | Lifetime @ Temp. | Manufacturer | Material of contact surface | Mfr | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Rated current In | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Subcategory | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Voltage | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Throw Configuration | Ripple Current @ High Frequency | Product Type | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MKT1818510065WW Vishay | In Stock | - | - | - | - | - | - | Side | - | IP40 | - | - | - | - | - | - | - | - | - | 630 | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MALREKC00PT268H00F Vishay | In Stock | - | - | - | Through Hole | Radial, Can | - | - | IP67 | - | 3000 Hrs @ 105°C | - | Gold | Vishay Beyschlag/Draloric/BC Components | Bulk | -40 - 80 | -25 - 80 | Obsolete | 4 | - | - | - | - | 50 V | - | -55°C ~ 105°C | - | - | 0.315 Dia (8.00mm) | ±20% | - | - | General Purpose | 68 µF | - | - | - | - | 0.138 (3.50mm) | - | - | Polar | - | 300 mOhms | 136 mA @ 120 Hz | - | 340 mA @ 100 kHz | - | 0.472 (12.00mm) | - | ||
![]() CWR06FH476KC/M6 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKT181844701621 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAL217060331E3 Vishay | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | 0.244g, Tape & Reel | - | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 1.0 % | - | - | - | - | - | - | - | - | - | 180V | - | - | - | - | - | - | - | - | - | - | ||
![]() MAL219096476E3 Vishay | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | 0.244g, Tape & Reel | - | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.5 % | - | - | - | - | Capacitors | - | - | - | - | 180V | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | ||
![]() MAL219066562E3 Vishay | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | 0.244g, Bulk Pack | - | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.25 % | - | - | - | - | Capacitors | - | - | - | - | 180V | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | ||
![]() CS20608CTC250G101K Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K123J20COGF63H5H Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR06HC106KR/TR98 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR06JH105KR/TR99 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSR23C825KP Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSR23B107MM Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 100 V | - | Bulk | - | - | 20 % | 105 °C | -55 °C | - | 150 µF | - | 5.0038 mm | 710 mΩ | Polar | - | - | 477 mA | - | 2000 hours | - | - | - | - | - | 21.9964 mm | - | ||
![]() CWR06HB335KR/HR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR06FB105MM/HR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR06KC225KC/HR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR06JC226MM/HR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR06JB335KP/HR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | ||
![]() CWR06KC334JC/HR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR06KC225KCA/99 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |