- Capacitance
- Manufacturer
- Dielectric Material
- Capacitor Type
- ECCN Code
- Ihs Manufacturer
- Manufacturer Part Number
- Number of Terminals
- Operating Temperature-Max
- Package Description
- Part Life Cycle Code
- Rated (DC) Voltage (URdc)
Attribute column
Manufacturer
Vishay Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Material | Dielectric Material | Number of Terminals | AWG max. | Cable features | Cable Ø (max.) | Cable Ø range | Cable Ø up to | Colour temperature type | Compatible with | Content | Core layout | Cross section (each core) | Dim | Factory colour | Halogen-free | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material properties | max. cross section | Max. length sold by the metre | Max. temperature | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. cross section | Min. temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal current | Nominal current - rounded value | Nominal voltage | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outside Ø | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | RoHS-compliant | Sold per metre | Spanner size | Tolerance ± | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Reference Standard | Capacitor Type | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Standards | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VJ1210A103GXARW1BC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6000pc(s) | - | - | (L x W) 1 mm x 0.5 mm | - | - | - | Yes | - | - | - | - | - | - | +105°C | - | - | - | -40°C | - | - | - | 620mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | NIN-HK5N1KTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 0.5mm | ||
![]() VJ0603A2R7DXAAC31 Vishay | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | - | - | - | - | 3000pc(s) | - | - | (L x W x H) 4.45 x 4.06 x 1 mm | - | - | VISHAY INTERTECHNOLOGY INC | Yes | Vishay Intertechnologies | - | VJ0603A2R7DXAAC31 | - | - | - | +125°C | - | - | - | -40°C | - | - | - | 2.1A | - | - | - | 150 °C | -55 °C | - | - | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 5.5 | Yes | - | - | - | 20% | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | NPIM42P6R8MTRF | 150mΩ | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0000027 µF | TR, Paper, 7 Inch | compliant | AEC-Q200 | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0603 | 18.5185% | 18.5185% | - | shielded | 1mm | 4.45mm | 4.06mm | ||
![]() VJ1210A103FXXRW1BC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12000pc(s) | - | - | (L x W x H) 4.85 x 4.7 x 2.8 mm | - | - | - | Yes | - | - | - | - | - | - | +125°C | - | - | - | -55°C | - | - | - | 2.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIM52B8R2MTRF | 145mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | 2.8mm | 4.85mm | 4.7mm | ||
![]() VJ1812A392JEAAR34 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000pc(s) | - | - | (L x W x H) 5.7 x 5.2 x 1.8 mm | - | - | - | Yes | - | - | - | - | - | - | +125°C | - | - | - | -55°C | - | - | - | 2.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIM74B220MTRF | 200mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | 1.8mm | 5.7mm | 5.2mm | ||
![]() VJ1812A223JEAAR34 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000pc(s) | - | - | (L x W x H) 6.95 x 6.6 x 2.8 mm | - | - | - | Yes | - | - | - | - | - | - | +125°C | - | - | - | -40°C | - | - | - | 7A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIM50PR47MTRF | 13.6mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | 2.8mm | 6.95mm | 6.6mm | ||
![]() VJ1210A152GEEAE34 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1250pc(s) | - | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | - | - | - | - | - | - | +125°C | - | - | - | -40°C | - | - | - | 0.54A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS29H182MTRNF | 2.18Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | 10mm | 12.5mm | 12.5mm | ||
![]() VJ1210A103GBAAM31 Vishay | In Stock | - | - | - | - | - | Chromium-vanadium steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | chrome plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm,7mm,8mm,9mm,10mm,11mm,12mm,13mm,17mm,19mm,22mm,24mm,27mm,30mm,32mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ7172Y183JXXAP31 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 4800K | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ7188A1R0CXABP31 Vishay | In Stock | - | - | - | - | - | Vinyl | - | - | - | - | - | - | - | - | LabelManager 160,LabelManager 210D,LabelManager 280,LabelManager 360D,LabelManager 420P,LabelManager PnP,LabelManager Wireless PnP,MobileLabeler | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1812A682JXBAR31 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | 48mm | 12 - 48 mm | 12mm | - | - | 1pc(s) | - | - | - | Black | - | - | - | - | 380-04014 | - | - | 48mm | - | +110°C | - | - | 1.50mm² | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | LVK-C-5x1,5-16 PO-X BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UV-resistant,halogen-free | - | 450mm | - | ||
![]() VJ1210A103FBAAE31 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | 16A | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1812A822JXAAR31 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sold per metre | Copper stranded conductor, according to DIN VDE 0295 Class 5, stranded | 0.50mm² | - | Orange | Yes | - | - | - | 52946 | - | - | - | 100m | - | +90°C | +90°C | - | - | -40°C | -40°C | 1x | - | - | 500V | 300V | - | - | 2.60mm | No | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | H05Z-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1812A332JEEAT34 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sold per metre | Copper stranded conductor, according to DIN VDE 0295 Class 5 fine | 0.50mm² | - | Violet | No | - | - | - | 29088 | - | - | - | 100m | - | +80°C | +70°C | - | - | -30°C | -5°C | 1x | - | - | 500V | 300V | - | - | 2.50mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | H05V-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1210A151JELAM34 Vishay | In Stock | - | - | - | - | - | - | - | - | - | Heat-resistant,Oil-resistant,UV-resistant,Flexible,Halogen-free,Ozone-resistant | - | - | - | - | - | Sold per metre | Copper stranded conductor, tinned, according to DIN VDE 0295 | 4mm² | - | Grey | Yes | - | - | - | 51356 | - | - | - | 100m | - | +145°C | +120°C | - | - | -55°C | -35°C | 1x | - | - | 750V | 450V | - | - | 4.30mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | HELUTHERM® 145 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0402Y272MEJAI34 Vishay | In Stock | - | - | - | - | - | - | - | - | - | Halogen-free | - | - | - | - | - | Sold per metre | Copper wire, according to DIN VDE 0295 Class 5, stranded | 25mm² | - | Green,Yellow | Yes | - | - | - | 51823 | - | - | - | 100m | - | +90°C | +90°C | - | - | -40°C | -40°C | 1x | - | - | 750V | 450V | - | - | 10.60mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | H07Z-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1206A1R2BELAM34 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sold per metre | Copper stranded conductor, tinned, according to DIN VDE 0295 Class 5, stranded | 0.25mm² | - | Yellow | No | - | - | - | 26429 | - | - | - | 100m | - | +80°C | +70°C | - | - | -30°C | -5°C | 1x | - | - | 900V | - | - | - | 1.30mm | No | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | LIYV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0805A472KXBRW1BC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sold per metre | Copper stranded conductor, tinned, according to DIN VDE 0295 Class 5, stranded | 1.50mm² | - | Blue | No | - | - | - | 26487 | - | - | - | 100m | - | +80°C | +70°C | - | - | -30°C | -5°C | 1x | - | - | 900V | - | - | - | 2.60mm | No | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | LIYV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0805A3R3CXABP31 Vishay | In Stock | - | - | - | - | - | - | - | - | 18 | Heat-resistant,Oil-resistant,UV-resistant,Flexible,Halogen-free,Ozone-resistant | - | - | - | - | - | Sold per metre | 19 drähtig | 0.96mm² | - | Blue | Yes | - | - | - | 61860 | - | - | - | 100m | - | +145°C | +120°C | - | - | -55°C | -35°C | 1x | - | - | 300V | - | - | - | 2.10mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | HELUTHERM® 145 300V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1210A471JEAAE34 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | (L x W x H) 89 x 20.5 x 73 mm | - | - | - | - | - | - | - | - | - | - | 250°C | - | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 1% | - | - | - | - | 160154 | 47Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 73mm | 89mm | 20.5mm | ||
![]() VJ1210A151JBBAM31 Vishay | In Stock | - | - | - | - | - | - | - | - | - | Flame-retardant,Flexible | - | - | - | - | - | Sold per metre | Copper stranded conductor, fine strand to DIN VDE 0295 Class 5 | 4mm² | - | Orange | No | - | - | - | 64168 | - | - | - | 152m | - | +105°C | +90°C | - | - | -40°C | -5°C | 1x | - | - | 750V | 450V | - | - | 4.10mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | H07V2-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HAR, UL-AWM, UL MTW, CSA-AWM, CSA | - | - | - | - |