- Capacitance
- Manufacturer
- Dielectric Material
- Capacitor Type
- ECCN Code
- Ihs Manufacturer
- Manufacturer Part Number
- Number of Terminals
- Operating Temperature-Max
- Package Description
- Part Life Cycle Code
- Rated (DC) Voltage (URdc)
Attribute column
Manufacturer
Vishay Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Material | Dielectric Material | Number of Terminals | (Ø) | Case colour | Compatible with | Connections | Content | Dim | Downforce | Energy efficiency rating | Factory colour | Front panel thickness | Ihs Manufacturer | Laser category | LED features | Lifespan | Luminous flux (Φ) | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material properties | Max. operating voltage | Max. temperature | Memory capacity | Min. operating voltage | Min. temperature | Nominal current | Nominal voltage (details) | Operating current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Packaging type | Part Life Cycle Code | Radiation angle | Recess diameter | Risk Rank | Rohs Code | RoHS-compliant | Spanner size | Tolerance ± | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | HTS Code | Capacitance | Packing Method | Depth | Reach Compliance Code | Reference Standard | Capacitor Type | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Wavelength | Power | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VJ0603A3R9DXBAC31 Vishay | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | BNC plug,BNC socket | - | 1pc(s) | - | - | - | Black | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | Vishay Intertechnologies | DIE-R-BNCX-PU | VJ0603A3R9DXBAC31 | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | - | Active | - | - | 5.5 | Yes | - | - | - | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | DIE-R-BNCX-PU | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0000039 µF | TR, Paper, 7 Inch | - | compliant | AEC-Q200 | CERAMIC CAPACITOR | C0G | Yes | 100 V | 0603 | 12.8205% | 12.8205% | - | - | - | 0.97 mm | 1.6 mm | 0.8 mm | ||
![]() VJ7179A470FBAAM31 Vishay | In Stock | - | - | - | - | - | - | - | - | 1.4mm | - | - | - | 1pc(s) | (Ø x L) 1.4 mm x 3.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | CSRV0204FTDG2000 | 200Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | - | ||
![]() VJ7157A822JXBBM31 Vishay | In Stock | - | - | - | - | - | - | - | - | 2.2mm | - | - | - | 1pc(s) | (Ø x L) 2.2 mm x 5.9 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | CSRV0207FTDT0300 | 30Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.9mm | - | ||
![]() VJ7188A680FXBBC31 Vishay | In Stock | - | - | - | - | - | - | - | - | 1.4mm | - | - | - | 1pc(s) | (Ø x L) 1.4 mm x 3.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape cut | - | - | - | - | - | - | - | 1% | - | - | - | - | CSRV0204FTDG2374 | 2.37MΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | - | ||
![]() VJ7157A822GXABM31 Vishay | In Stock | - | - | - | - | - | - | - | - | 1.4mm | - | - | - | 1pc(s) | (Ø x L) 1.4 mm x 3.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape cut | - | - | - | - | - | - | - | 1% | - | - | - | - | CSRV0204FTDG3900 | 390Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | - | ||
![]() VJ7158A561FXLAM31 Vishay | In Stock | - | - | - | - | - | Polypropylene | - | - | - | - | - | - | - | (W x H x D) 73 x 83 x 56 mm | - | - | Polar white | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | 230V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Two-circuit switch | - | - | - | - | - | 56mm | - | - | - | - | - | - | - | - | - | - | - | - | 83mm | - | 73mm | ||
![]() VJ1210A153GXJRW1BC Vishay | In Stock | - | - | - | - | - | - | - | - | 8mm | - | - | - | 1pc(s) | (Ø x L) 8 mm x 31 mm | - | n.rel. | Green | - | - | - | - | 60000h | 14.40lm | - | - | - | - | 14V AC,14V DC | +50°C | - | - | -30°C | - | - | 36.70mA | - | - | - | - | - | - | - | 160° | - | - | - | - | - | - | - | - | - | - | 1-Chip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 440mW | - | - | 31mm | - | ||
![]() VJ7188A560FXABC31 Vishay | In Stock | - | - | - | - | - | Brass | - | - | 34mm | Chrome | - | Type C CEE 7/16 plug 2.8 mm | - | (Ø x H) 34 mm x 19 mm | - | n.rel. | Red,Green | 14mm | - | - | splashproof | 60000h | - | - | - | - | matt chrome plating | 14V DC | +75°C | - | 12V DC | -30°C | - | - | 17mA,18mA | - | - | - | - | - | - | - | 160° | 30mm | - | - | Yes | - | - | - | - | - | - | SMFK 30222 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19mm | - | - | ||
![]() VJ2525D4R3BXWMW Vishay | In Stock | - | - | - | - | - | - | - | - | 2.2mm | - | - | - | 2000pc(s) | (Ø x L) 2.2 mm x 5.9 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | CSRV0207FTDT1214 | 1.21MΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.9mm | - | ||
![]() VJ7158A472JXCAM31 Vishay | In Stock | - | - | - | - | - | - | - | - | 1.4mm | - | - | - | 3000pc(s) | (Ø x L) 1.4 mm x 3.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | CSRV0204FTDG22R1 | 22.1Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | - | ||
![]() VJ7157A822JXABE31 Vishay | In Stock | - | - | - | - | - | - | - | - | 1.4mm | - | - | - | 3000pc(s) | (Ø x L) 1.4 mm x 3.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | CSRV0204FTDG5R90 | 5.9Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | - | ||
![]() VJ7158A392FBAAM31 Vishay | In Stock | - | - | - | - | - | - | - | - | 1.4mm | - | - | - | 3000pc(s) | (Ø x L) 1.4 mm x 3.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | CSRV0204FTDG1240 | 124Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | - | ||
![]() VJ0805A181GECAI34 Vishay | In Stock | - | - | - | - | - | Chromium-vanadium steel | - | - | - | - | - | - | - | - | Hex head | - | - | - | - | - | - | - | - | - | - | - | glossy chrome plating | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29mm | - | ||
![]() VJ1812A472GECAT34 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 61mm | - | ||
![]() VJ0603A101FLBAC2M Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0805A102GEBAO34 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0603A471FBBAM31 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | i-SENSYS LBP 653 CDW, i-SENSYS LBP 654 CX, i-SENSYS MF 732 CDW, i-SENSYS MF 734 CDW, i-SENSYS MF 735 CX, LBP 653 DW, LBP 654 CX, MF 732 CDW, MF 734 CDW, MF 735 CX | - | - | - | - | - | - | - | - | - | - | - | - | - | 1253C002 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Original | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1206A150GXABP31 Vishay | In Stock | - | - | - | - | - | Duplex steel | - | - | - | - | - | - | 1pc(s) | (L x W x H) 10.9 x 10 x 9.3 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | - | -40°C | 18.0A | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 20% | - | - | - | - | WE-HCC SMD 7443330150 | 4.0mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | insulated | 9.3mm | 10.9mm | 10mm | ||
![]() VJ0402A121GEBAI34 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0805A2R2DEBAI34 Vishay | In Stock | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | Red | - | - | 1 | - | - | - | - | - | - | - | - | +50°C | - | - | -20°C | - | - | 45mA | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | CB 635-5-3-F (20 x 73) 60 DEG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 635nm | 5mW | - | - | - | - |