- Capacitance
- Body dimensions
- Gross weight
- Operating temperature
- Operating voltage
- Tolerance
- Type of capacitor
- Certificates
- Mounting
- Service life
- Terminal pitch
- Capacitor Type
Attribute column
Manufacturer
Vishay Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Dielectric Material | Number of Terminals | Body dimensions | Certificates | Gross weight | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Service life | Type of capacitor | Operating temperature | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Capacitance | Packing Method | Technology | Voltage - Supply | Terminal pitch | Reach Compliance Code | Base Part Number | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Memory Size | Tan Delta | Clock Frequency | Positive Tolerance | Negative Tolerance | Access Time | Memory Format | Memory Interface | Write Cycle Time - Word, Page | ESR | Operating voltage | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESRD470M06B Vishay | In Stock | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | ALUMINUM (SOLID POLYMER) | 2 | - | - | - | CORNELL DUBILIER ELECTRONICS INC | Cornell Dubilier Electronics Inc | ESRD470M06B | - | - | 105 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | SMT | Obsolete | 5.79 | Yes | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | Tin (Sn) | 47 µF | BULK | - | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | 2917 | 0.011844 mA | 1800 mA | - | 0.06 | - | 20% | 20% | - | - | - | - | 25 mΩ | - | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() ESRD560M04B Vishay | In Stock | - | - | Surface Mount | 208-LFBGA | YES | J BEND | SURFACE MOUNT | 208-CABGA (15x15) | ALUMINUM (SOLID POLYMER) | 2 | - | - | - | CORNELL DUBILIER ELECTRONICS INC | Cornell Dubilier Electronics Inc | ESRD560M04B | Volatile | - | 105 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | SMT | Obsolete | 5.8 | Yes | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | - | e3 | Yes | Active | EAR99 | Tin (Sn) | 56 µF | BULK | SRAM - Dual Port, Synchronous | 3.15 V ~ 3.45 V | - | compliant | IDT70V3319 | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 4 V | 2917 | 0.01344 mA | 1800 mA | 4.5Mb (256K x 18) | 0.06 | 166MHz | 20% | 20% | 3.6ns | SRAM | Parallel | -- | 25 mΩ | - | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() 94SA107X0016EC3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAL210116333E3 VISHAY | 37 |
| - | - | - | - | - | - | - | - | - | Ø35x80mm | RoHS compliant | 117.58g | - | - | - | - | screw type | - | - | - | - | - | - | - | - | 10000h | electrolytic | -40...85°C | - | - | - | ±20% | - | - | - | - | - | 33mF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V DC | - | - | - | ||
![]() MAL209526102E3 VISHAY | 164 | - | - | - | - | - | - | - | - | - | - | Ø40x70mm | RoHS compliant | 108.13g | - | - | - | - | SNAP-IN | - | - | - | - | - | - | - | - | 10000h | electrolytic | -40...85°C | - | - | - | ±20% | - | - | - | - | - | 1mF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V DC | - | - | - | ||
![]() MAL210117473E3 VISHAY | 6000 |
| - | - | - | - | - | - | - | - | - | Ø50x80mm | RoHS compliant | 198.02g | - | - | - | - | screw type | - | - | - | - | - | - | - | - | 10000h | electrolytic | -40...85°C | - | - | - | ±20% | - | - | - | - | - | 47mF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40V DC | - | - | - | ||
![]() MAL225631472E3 VISHAY | 649 |
| - | - | - | - | - | - | - | - | - | Ø25x30mm | RoHS compliant | 22.395g | - | - | - | - | SNAP-IN | - | - | - | - | - | - | - | - | 2000h | electrolytic | -40...105°C | - | - | - | ±20% | - | - | - | - | - | 4.7mF | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V DC | - | - | - | ||
![]() MAL215746471E3 VISHAY | 18 |
| - | - | - | - | - | - | - | - | - | Ø30x50mm | RoHS compliant | 51.1g | - | - | - | - | SNAP-IN | - | - | - | - | - | - | - | - | 5000h | electrolytic | -25...85°C | - | - | - | ±20% | - | - | - | - | - | 470µF | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V DC | - | - | - | ||
![]() MAL215957221E3 VISHAY | 379 |
| - | - | - | - | - | - | - | - | - | Ø35x30mm | RoHS compliant | 36.83g | - | - | - | - | SNAP-IN | - | - | - | - | - | - | - | - | 5000h | electrolytic | -40...105°C | - | - | - | ±20% | - | - | - | - | - | 220µF | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450V DC | - | - | - | ||
![]() MAL225736471E3 VISHAY | In Stock | - | - | - | - | - | - | - | - | - | - | Ø30x45mm | RoHS compliant | 50.52g | - | - | - | - | SNAP-IN | - | - | - | - | - | - | - | - | 5000h | electrolytic | -40...85°C | - | - | - | ±20% | - | - | - | - | - | 470µF | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V DC | - | - | - | ||
![]() MAL205857332E3 VISHAY | 927 |
| - | - | - | - | - | - | - | - | - | Ø25x30mm | RoHS compliant | 19.97g | - | - | - | - | SNAP-IN | - | - | - | - | - | - | - | - | 5000h | electrolytic | -40...105°C | - | - | - | ±20% | - | - | - | - | - | 3.3mF | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40V DC | - | - | - | ||
![]() MAL205659472E3 VISHAY | 166 |
| - | - | - | - | - | - | - | - | - | Ø35x50mm | RoHS compliant | 68.91g | - | - | - | - | SNAP-IN | - | - | - | - | - | - | - | - | 12000h | electrolytic | -40...85°C | - | - | - | ±20% | - | - | - | - | - | 4.7mF | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V DC | - | - | - | ||
![]() MAL205752681E3 VISHAY | 18 |
| - | - | - | - | - | - | - | - | - | Ø30x40mm | RoHS compliant | 36.03g | - | - | - | - | SNAP-IN | - | - | - | - | - | - | - | - | 12000h | electrolytic | -40...85°C | - | - | - | ±20% | - | - | - | - | - | 680µF | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V DC | - | - | - | ||
![]() MAL205943331E3 VISHAY | 18 |
| - | - | - | - | - | - | - | - | - | Ø25x50mm | RoHS compliant | 27.315g | - | - | - | - | SNAP-IN | - | - | - | - | - | - | - | - | 10000h | electrolytic | -40...105°C | - | - | - | ±20% | - | - | - | - | - | 330µF | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V DC | - | - | - | ||
![]() MAL205757331E3 VISHAY | 34 |
| - | - | - | - | - | - | - | - | - | Ø35x50mm | RoHS compliant | 54.26g | - | - | - | - | SNAP-IN | - | - | - | - | - | - | - | - | 5000h | electrolytic | -40...85°C | - | - | - | ±20% | - | - | - | - | - | 330µF | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450V DC | - | - | - | ||
![]() MAL215957331E3 VISHAY | 407 |
| - | - | - | - | - | - | - | - | - | Ø35x40mm | RoHS compliant | 55g | - | - | - | - | SNAP-IN | - | - | - | - | - | - | - | - | - | electrolytic | -25...105°C | - | - | - | ±20% | - | - | - | - | - | 330µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450V DC | - | - | - | ||
![]() MAL215957689E3 VISHAY | 18 |
| - | - | - | - | - | - | - | - | - | Ø25x25mm | RoHS compliant | 20g | - | - | - | - | SNAP-IN | - | - | - | - | - | - | - | - | - | electrolytic | -25...105°C | - | - | - | ±20% | - | - | - | - | - | 68µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450V DC | - | - | - | ||
![]() MAL210118223E3 VISHAY | 69 |
| - | - | - | - | - | - | - | - | - | Ø50x80mm | RoHS compliant | 200g | - | - | - | - | screw type | - | - | - | - | - | - | - | - | - | electrolytic | -40...85°C | - | - | - | ±20% | - | - | - | - | - | 22mF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V DC | - | - | - | ||
![]() MAL205646103E3 VISHAY | 549 |
| - | - | - | - | - | - | - | - | - | Ø25x40mm | RoHS compliant | 27g | - | - | - | - | SNAP-IN | - | - | - | - | - | - | - | - | - | electrolytic | -40...85°C | - | - | - | ±20% | - | - | - | - | - | 10mF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V DC | - | - | - | ||
![]() MAL205752331E3 VISHAY | 685 |
| - | - | - | - | - | - | - | - | - | Ø25x30mm | RoHS compliant | 22g | - | - | - | - | SNAP-IN | - | - | - | - | - | - | - | - | - | electrolytic | -25...85°C | - | - | - | ±20% | - | - | - | - | - | 330µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V DC | - | - | - |