- Capacitance
- Body dimensions
- Gross weight
- Operating temperature
- Operating voltage
- Tolerance
- Type of capacitor
- Certificates
- Mounting
- Service life
- Terminal pitch
- Capacitor Type
Attribute column
Manufacturer
Vishay Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Packaging | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Current - Leakage | Diameter | Height | Length | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 94SA336X0016CBP Vishay | In Stock | - | - | Aluminum | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 20% | e4 | 2 | Radial | EAR99 | Silver (Ag) | 105°C | -55°C | ESR IS MEASURED AT 100KHZ TO 300KHZ | 33μF | 16V | BULK | - | 2.5mm | - | 70mOhm | POLARIZED | - | - | 0.01056mA | 1.37A | - | 0.06 | - | 6.3mm | 6.8mm | 6.8mm | RoHS Compliant | ||
![]() 94SP397X06R3EBP Vishay | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (SOLID POLYMER) | Bulk | 20% | e4 | 2 | Radial | EAR99 | Silver (Ag) | 105°C | -55°C | ESR IS MEASURED AT 100 KHZ-300 KHZ | 390μF | 6.3V | - | 3.5mm | 600μm | ALUMINUM ELECTROLYTIC CAPACITOR | 16mOhm | POLARIZED | - | - | - | 3.81A | - | 0.08 | 245.7μA | 8mm | - | 10.5mm | RoHS Compliant | ||
![]() 94SA476X0016DBP Vishay | In Stock | - | - | Aluminum | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | Bulk | 20% | e4 | 2 | Radial | EAR99 | Silver (Ag) | 105°C | -55°C | ESR IS MEASURED AT 100KHZ TO 300KHZ | 47μF | 16V | - | - | 2.5mm | - | 60mOhm | POLARIZED | - | - | 0.01504mA | 1.83A | - | 0.06 | - | 6.3mm | - | 9.8mm | RoHS Compliant | ||
![]() 94SP567X0004EBP Vishay | In Stock | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (SOLID POLYMER) | Bulk | 20% | e4 | 2 | - | EAR99 | - | 105°C | -55°C | ESR IS MEASURED AT 100 KHZ-300 KHZ | 560μF | 4V | - | 3.5mm | 600μm | ALUMINUM ELECTROLYTIC CAPACITOR | 14mOhm | POLARIZED | 4V | 600 μm | - | 4.08A | 1000 hours | 0.08 | 224μA | - | - | 10.5mm | RoHS Compliant |