- Capacitance
- Number of Terminals
- Height
- Length
- Capacitor Type
- Dielectric Material
- Ihs Manufacturer
- Negative Tolerance
- Part Life Cycle Code
- Polarity
- Positive Tolerance
- Rated (DC) Voltage (URdc)
Attribute column
Manufacturer
Vishay Electric Double Layer Capacitors (EDLC), Supercapacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Dielectric Material | Weight | Number of Terminals | Analog | Capacitor application | Capacitors series | Case - inch | Case - mm | Conform to the norm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Kind of capacitor | Kind of channel | Max. overload voltage | Maximum Operating Temperature | Melting temperature | Mfr | Minimum Operating Temperature | Mounting | Nominal current | Nominal voltage | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Polarisation | RoHS | Rohs Code | Sealing temperature | Tradename | Type of capacitor | Type of transistor | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Color | Applications | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | Dielectric | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Rated (AC) Voltage (URac) | Design | Product | Frequency (Hz) | Diameter | Height | Length | Width | Thickness (Max) | Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BFC233820102 Vishay Intertechnologies | In Stock | - | Datasheet | 16 Weeks, 3 Days | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | - | 2 | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | enhanced | - | - | - | - | - | THT | 12 A | 125/ 250 (AC); 32 (DC) V | 110 °C | -55 °C | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | unipolar | - | Yes | - | - | - | N-MOSFET | - | - | - | - | - | - | - | e3 | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | 0.001 μF | BULK | 7.5 mm | - | compliant | CQC; CSA; CUL; IEC60384-14; UL | - | FILM CAPACITOR | - | - | - | - | 800 V | - | - | - | - | 20% | 20% | - | 310 V | - | - | 50/60 | - | 9 mm | 10 mm | 4 mm | - | - | - | ||
![]() VY1472M63Y5UQ63V0 Vishay Intertechnologies | In Stock | - | Datasheet | 18 Weeks, 4 Days | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | CERAMIC | - | 2 | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | RADIAL LEADED | DISK PACKAGE | Radial | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | - | EAR99 | -56/+22% ppm/°C | - | - | MATTE TIN | - | - | - | SAFETY CLASS Y1 | 8532.23.00.60 | 0.0047 μF | BULK | 10 mm | - | compliant | CQC; CSA; IEC60384-14; UL | - | CERAMIC CAPACITOR | - | - | Y5U | No | 1500 V | - | - | - | - | 20% | 20% | - | 500 V | - | - | - | - | 16 mm | 16 mm | 5 mm | - | - | - | ||
![]() 293D106X9016C2TE3 Vishay Intertechnologies | In Stock | - | Datasheet | 14 Weeks, 1 Day | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | - | 2 | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | MATTE TIN OVER NICKEL | - | - | - | - | - | 10 μF | TR, EMBOSSED PLASTIC, 7 INCH | - | - | compliant | - | - | TANTALUM CAPACITOR | - | POLARIZED | - | - | 16 V | 2312 | 0.0016 mA | 100 mA | 0.06 | 10% | 10% | 1800 mΩ | - | - | - | - | - | 2.5 mm | 6 mm | 3.2 mm | - | - | - | ||
![]() 298D475X0025P2T Vishay Intertechnologies | In Stock | - | Datasheet | 11 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | - | 2 | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | TIN | - | - | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 4.7 μF | TR, EMBOSSED PLASTIC, 7 INCH | - | - | compliant | - | - | TANTALUM CAPACITOR | - | POLARIZED | - | - | 25 V | 0906 | 0.0012 mA | 42.4 mA | 0.06 | 20% | 20% | 4000 mΩ | - | - | - | - | - | 1.2 mm | 2.4 mm | 1.45 mm | - | - | - | ||
![]() 199D336X9035F6V1E3 Vishay Intertechnologies | In Stock | - | Datasheet | 11 Weeks, 3 Days | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | 2 | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | RADIAL LEADED | DISK PACKAGE | Radial | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | MATTE TIN | - | - | - | - | - | 33 μF | BULK | 5.08 mm | - | compliant | - | - | TANTALUM CAPACITOR | - | POLARIZED | - | - | 35 V | - | 0.006 mA | - | 0.08 | 10% | 10% | - | - | - | - | - | 9.6 mm | 16.5 mm | 9.6 mm | 9.6 mm | - | - | - | ||
![]() MAL215099101E3 Vishay Intertechnologies | In Stock | - | Datasheet | 16 Weeks, 3 Days | - | - | YES | FLAT | SURFACE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | KAM | 0805 | 2012 | - | - | VISHAY INTERTECHNOLOGY INC | MLCC | - | - | - | - | - | - | SMD | - | - | 105 °C | -55 °C | CHIP | CYLINDRICAL PACKAGE | SMT | Active | - | - | Yes | - | - | ceramic | - | - | - | - | - | - | - | ±5% | e3 | - | - | - | - | - | MATTE TIN | - | - | - | - | - | 0.1µF | TR, BLISTER, 15 INCH | - | - | compliant | AEC-Q200 | - | ALUMINUM ELECTROLYTIC CAPACITOR | X7R | POLARIZED | - | - | 50 V | 3939 | 0.05 mA | 294 mA | 0.12 | 20% | 20% | - | - | - | - | - | - | 10 mm | 10 mm | 10 mm | - | - | - | ||
![]() 293D337X9010E2TE3 Vishay Intertechnologies | In Stock | - | Datasheet | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | - | 2 | - | - | KAF | 0603 | 1608 | - | - | VISHAY INTERTECHNOLOGY INC | MLCC | - | - | - | - | - | - | SMD | - | - | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Active | - | - | Yes | - | - | ceramic | - | - | - | - | - | - | - | ±10% | e3 | - | - | - | - | - | MATTE TIN | - | - | - | - | - | 4.7nF | TR, EMBOSSED PLASTIC, 7 INCH | - | - | compliant | - | - | TANTALUM CAPACITOR | X8R | POLARIZED | - | - | 10 V | 2917 | 0.033 mA | 228 mA | 0.1 | 10% | 10% | 500 mΩ | - | - | - | - | - | 4 mm | 7.3 mm | 4.3 mm | - | - | - | ||
![]() 593D107X0010D2TE3 Vishay Intertechnologies | In Stock | - | Datasheet | 13 Weeks, 3 Days | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | - | 2 | - | automobile electronics | KAE | 0603 | 1608 | AEC Q200 | - | VISHAY INTERTECHNOLOGY INC | MLCC | - | 18kV | - | - | - | - | SMD | - | - | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Active | - | - | Yes | - | - | ceramic | - | - | - | - | - | - | - | ±10% | e3 | - | - | - | - | - | MATTE TIN OVER NICKEL | - | - | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 100 μF | TR, Embossed Plastic, 7 Inch | - | - | compliant | - | - | TANTALUM CAPACITOR | X7R | POLARIZED | - | - | 10 V | 2917 | 0.01 mA | 488 mA | 0.06 | 20% | 20% | 100 mΩ | - | - | - | - | - | 2.8 mm | 7.3 mm | 4.3 mm | - | - | - | ||
![]() 562R10TST12 Vishay Intertechnologies | In Stock | - | Datasheet | 8 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | CERAMIC | - | 2 | - | - | GCQ | 0201 | 0603 | - | - | VISHAY INTERTECHNOLOGY INC | MLCC | - | - | - | - | - | - | SMD | - | - | 105 °C | -55 °C | RADIAL LEADED | DISK PACKAGE | Radial | Active | - | - | Yes | - | - | ceramic | - | - | - | - | - | - | - | - | e3 | - | EAR99 | 7.5% ppm/°C | - | - | MATTE TIN OVER NICKEL | - | - | - | FLAME PROOF | 8532.23.00.60 | 0.00012 μF | - | 6.4 mm | - | compliant | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | X5F | No | 1000 V | - | - | - | - | 10% | 10% | - | - | - | - | - | - | 6.4 mm | 6.4 mm | 4 mm | - | - | - | ||
![]() 293D107X96R3B2TE3 Vishay Intertechnologies | In Stock | - | Datasheet | 13 Weeks, 3 Days | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | - | 2 | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 100 μF | TR, EMBOSSED PLASTIC, 7 INCH | - | - | compliant | - | - | TANTALUM CAPACITOR | - | POLARIZED | - | - | 6.3 V | 1411 | 0.006 mA | 88 mA | 0.15 | 10% | 10% | 1700 mΩ | - | - | - | - | - | 1.9 mm | 3.5 mm | 2.8 mm | - | - | - | ||
![]() VJ2220Y102KXUSTX1A Vishay Vitramon | In Stock | - | Datasheet | - | Surface Mount, MLCC | 2220 (5750 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ Safety | 0.220" L x 0.200" W (5.59mm x 5.08mm) | ±10% | - | Active | - | X7R | - | - | - | - | - | Safety, Automotive | - | - | 1000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.086" (2.18mm) | - | AEC-Q200, X1, Y2 | ||
![]() VJ2220A102JXUSTX1A Vishay Vitramon | In Stock | - | Datasheet | - | Surface Mount, MLCC | 2220 (5750 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ Safety | 0.220" L x 0.200" W (5.59mm x 5.08mm) | ±5% | - | Active | - | C0G, NP0 | - | - | - | - | - | Safety, Automotive | - | - | 1000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.086" (2.18mm) | - | AEC-Q200, X1, Y2 | ||
![]() MAL219690998E3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | + 70 C | - | - | - 20 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | ENYCAP | - | - | - | 4.2 VDC | - | Tray | 196 HVC ENYCAP | - | - 20 %, + 80 % | - | - | - | - | Cylindrical | - | - | - | - | - | - | - | 4 F | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electric Double Layer Capacitors | - | - | 3 mm | 22 mm | 9 mm | - | - | - | ||
![]() 293D106X9016A2TE3 Vishay Intertechnologies | In Stock | - | Datasheet | 14 Weeks, 1 Day | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | - | 2 | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 10 μF | TR, EMBOSSED PLASTIC, 7 INCH | - | - | compliant | - | - | TANTALUM CAPACITOR | - | POLARIZED | - | - | 16 V | 1206 | 0.0016 mA | 64 mA | 0.06 | 10% | 10% | 3000 mΩ | - | - | - | - | - | 1.6 mm | 3.2 mm | 1.6 mm | - | - | - | ||
![]() 199D107X9016F6V1E3 Vishay Intertechnologies | In Stock | - | Datasheet | 10 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | aluminized/ polypropylene film - APET/CPP | TANTALUM (DRY/SOLID) | - | 2 | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | RADIAL LEADED | DISK PACKAGE | Radial | Active | - | - | Yes | 180-190 °C | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | Antistatic bag for heat sealing | surface (internal/external surfaces) - 10^7-10^10 ohms | MATTE TIN | - | semi-transparent silver-gray | - | - | - | 100 μF | BULK | 5.08 mm | 330 mm | compliant | - | - | TANTALUM CAPACITOR | - | POLARIZED | - | - | 16 V | - | 0.007 mA | - | 0.1 | 10% | 10% | - | - | - | - | - | 9.6 mm | 16.5 mm | 9.6 mm | 9.6 mm | - | 15 µm (2 layers) | - | ||
![]() CDR32BP221BKURAT Vishay Intertechnologies | In Stock | - | Datasheet | 27 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Active | - | - | No | - | - | - | - | - | - | - | - | - | - | - | e0 | - | EAR99 | 30ppm/Cel ppm/°C | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 0.00022 μF | TR, EMBOSSED PLASTIC, 7 INCH | - | - | compliant | MIL-PRF-55681 | - | CERAMIC CAPACITOR | - | - | BP | Yes | 100 V | 1206 | - | - | - | 10% | 10% | - | - | - | - | - | - | 1.3 mm | 3.2 mm | 1.6 mm | - | - | - | ||
![]() 293D106X9010A2TE3 Vishay Intertechnologies | In Stock | - | Datasheet | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | - | 2 | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | MATTE TIN OVER NICKEL | - | - | - | - | - | 10 μF | TR, EMBOSSED PLASTIC, 7 INCH | - | - | compliant | - | - | TANTALUM CAPACITOR | - | POLARIZED | - | - | 10 V | 1206 | 0.001 mA | 60 mA | 0.06 | 10% | 10% | 3400 mΩ | - | - | - | - | - | 1.6 mm | 3.2 mm | 1.6 mm | - | - | - | ||
![]() BFC233910474 Vishay Intertechnologies | In Stock | - | Datasheet | 16 Weeks, 3 Days | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | - | 2 | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 110 °C | -55 °C | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | Tin (Sn) | - | - | - | SAFETY CLASS: X2 | - | 0.47 μF | BULK | 15 mm | - | compliant | AEC-Q200; CSA; CQC; CUL; EN; IEC60384-14; UL | - | FILM CAPACITOR | - | - | - | - | 800 V | - | - | - | - | 10% | 10% | - | 310 V | - | - | - | - | 16.5 mm | 17.5 mm | 10 mm | - | - | - | ||
![]() VY1472M63Y5UQ6TV0 Vishay Intertechnologies | In Stock | - | Datasheet | 8 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | CERAMIC | 0.05 kg | 2 | POC40 | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 183...240 °C | - | - | - | - | - | 125 °C | -40 °C | RADIAL LEADED | DISK PACKAGE | Radial | Active | - | - | Yes | - | - | - | - | - | - | - | coil | - | - | - | e3 | - | EAR99 | -56/+22% ppm/°C | Soft lead-tin solder Sn/Pb | - | MATTE TIN | tin - 40%; lead - 60% | - | - | SAFETY CLASS Y1 | 8532.23.00.60 | 0.0047 μF | TR, 14 Inch | 10 mm | - | compliant | CQC; CSA; IEC60384-14; UL | - | CERAMIC CAPACITOR | - | - | Y5U | No | 1500 V | - | - | - | - | 20% | 20% | - | 500 V | wire | - | - | 0.8 mm | 16 mm | 16 mm | 5 mm | - | - | - | ||
![]() MKP1848540704K2 Vishay Intertechnologies | In Stock | - | Datasheet | 14 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | - | 2 | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 105 °C | -40 °C | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | 4 μF | BULK | 27.5 mm | - | compliant | AEC-Q200; IEC61071; IEC60068 | - | FILM CAPACITOR | - | - | - | - | 700 V | - | - | 5000 mA | - | 5% | 5% | 17 mΩ | - | - | - | - | - | 23 mm | 32 mm | 13 mm | - | - | - |