- Capacitance
- Number of Terminals
- Height
- Length
- Capacitor Type
- Dielectric Material
- Ihs Manufacturer
- Negative Tolerance
- Part Life Cycle Code
- Polarity
- Positive Tolerance
- Rated (DC) Voltage (URdc)
Attribute column
Manufacturer
Vishay Electric Double Layer Capacitors (EDLC), Supercapacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance Tolerance | Capacitance Value | Capacitors series | Case - inch | Case - mm | Certificates | Dimensions | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Gross Weight | HTS | Ihs Manufacturer | IL (uA) | IR (mA) | Kind of capacitor | Lead Diameter (mm) | Lifetime | Lifetime (h) | Lifetime @ Temp. | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Nominal load current | Nominal load power | Nominal voltage | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Diameter (mm) | Product Status | Qualification | RoHS | Rohs Code | Service life | Shrink Diameter After | Terminal Pitch (mm) | Type of capacitor | Voltage Rated | Voltage Rating DC | Wall Thickness Before | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Color | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Orientation | Terminal Pitch | Depth | Construction | Reach Compliance Code | Reference Standard | Termination Style | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | Terminal Type | Product Type | Operating Temperature Range | ESR | Rated (AC) Voltage (URac) | Size(mm) | Shrink Temperature | Product | Features | Product Category | Product Length | Product Width | Shrink Ratio | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Product Height | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 293D107X9020D2TE3 Vishay Intertechnologies | In Stock | - | Datasheet | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | KAM | 0805 | 2012 | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | MLCC | - | - | - | - | - | - | - | - | - | - | - | SMD | - | - | - | 125 °C | -55 °C | - | CHIP | RECTANGULAR PACKAGE | SMT | Active | - | - | - | - | Yes | - | - | - | ceramic | - | - | - | - | - | - | - | ±5% | e3 | - | - | - | - | - | MATTE TIN | - | - | - | - | 100 μF | - | TR, EMBOSSED PLASTIC, 7 INCH | - | - | - | - | compliant | - | - | - | TANTALUM CAPACITOR | X8L | - | POLARIZED | - | - | - | 20 V | - | 2917 | - | 0.02 mA | 200 mA | 0.08 | 10% | 10% | - | - | - | 600 mΩ | - | - | - | - | - | - | - | - | - | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
![]() 562R5HKMS10RR Vishay Intertechnologies | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105 °C | -55 °C | - | - | - | Radial | Active | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | -56/+22% ppm/°C | - | MATTE TIN OVER NICKEL | - | - | - | - | 0.01 μF | - | TR | - | 5 mm | - | - | compliant | - | - | - | CERAMIC CAPACITOR | - | - | - | - | Z5U | - | 1000 V | - | 4916 | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.2 mm | - | 12.4 mm | 4 mm | - | - | - | - | - | ||
![]() MAL210118103E3 Vishay Intertechnologies | In Stock | - | Datasheet | 8 Weeks | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | CYLINDRICAL PACKAGE | Chassis Mount | Active | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8532.22.00.55 | 10000 μF | - | BULK | - | - | - | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 63 V | - | - | - | 1.26 mA | 8100 mA | - | 20% | 20% | - | - | - | 27 mΩ | - | - | - | - | - | - | - | - | - | 35.3 mm | - | - | 81.3 mm | - | - | - | - | - | - | ||
![]() 597D336X9050F2T Vishay Intertechnologies | In Stock | - | Datasheet | 15 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CHIP | RECTANGULAR PACKAGE | SMT | Active | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | MATTE TIN OVER NICKEL | - | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 33 μF | - | TR, Embossed Plastic, 7 Inch | - | - | - | - | compliant | - | - | - | TANTALUM CAPACITOR | - | - | POLARIZED | - | - | - | 50 V | - | 3024 | - | 0.017 mA | 520 mA | 0.06 | 10% | 10% | - | - | - | 150 mΩ | - | - | - | - | - | - | - | - | - | - | 4.7 mm | - | 7.6 mm | 6 mm | - | - | - | - | - | ||
![]() 293D106X0025C2TE3 Vishay Intertechnologies | In Stock | - | Datasheet | 14 Weeks, 1 Day | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CHIP | RECTANGULAR PACKAGE | SMT | Active | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | MATTE TIN | - | - | - | - | 10 μF | - | TR, EMBOSSED PLASTIC, 7 INCH | - | - | - | - | compliant | - | - | - | TANTALUM CAPACITOR | - | - | POLARIZED | - | - | - | 25 V | - | 2312 | - | 0.0025 mA | 108 mA | 0.06 | 20% | 20% | - | - | - | 1500 mΩ | - | - | - | - | - | - | - | - | - | - | 2.5 mm | - | 6 mm | 3.2 mm | - | - | - | - | - | ||
![]() TR3D106K035C0135 Vishay Intertechnologies | In Stock | - | Datasheet | 12 Weeks | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | GCQ | 0201 | 0603 | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | MLCC | - | - | - | - | - | - | - | - | - | - | - | SMD | - | - | - | 125 °C | -55 °C | - | CHIP | RECTANGULAR PACKAGE | SMT | Active | - | - | - | - | Yes | - | - | - | ceramic | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | MATTE TIN | - | - | - | - | 10 μF | - | TR, EMBOSSED PLASTIC, 7 INCH | - | - | - | - | compliant | - | - | - | TANTALUM CAPACITOR | C0G (NP0) | - | POLARIZED | - | - | - | 35 V | - | 2917 | - | 0.0035 mA | 420 mA | 0.06 | 10% | 10% | - | - | - | 135 mΩ | - | - | - | - | - | - | - | - | - | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
![]() VJ0603A330JXACW1BC Vishay Intertechnologies | In Stock | - | Datasheet | 22 Weeks, 3 Days | - | - | YES | WRAPAROUND | SURFACE MOUNT | polyolefin | CERAMIC | 2 | - | - | - | - | GCQ | 0201 | 0603 | - | - | - | - | - | - | 51.75 | - | VISHAY INTERTECHNOLOGY INC | - | - | MLCC | - | - | - | - | - | - | - | - | - | - | - | SMD | - | - | - | 125 °C | -55 °C | - | CHIP | RECTANGULAR PACKAGE | SMT | Active | - | - | - | - | Yes | - | 10 mm | - | ceramic | - | - | 0.50 ±0.15 mm | - | - | - | - | - | e3 | - | - | EAR99 | 30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | green | - | - | 8532.24.00.20 | 0.000033 μF | - | TR, PAPER, 7 INCH | - | - | - | - | compliant | - | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | - | C0G | Yes | 50 V | - | 0603 | - | - | - | - | 5% | 5% | - | - | -55...+105 °C | - | - | - | +70...+110 °C | - | - | - | - | - | 2:1 | - | 0.87 mm | - | 1 m | 0.8 mm | - | - | - | - | - | ||
![]() BFC233860682 Vishay Intertechnologies | In Stock | - | Datasheet | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.0 A | 40 W | Load +12/-12 (DC) with ± 10% adjustment V | 105 °C | -55 °C | - | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | Tin (Sn) | - | - | SAFETY CLASS Y2 | - | 0.0068 μF | - | BULK | - | 15 mm | 129 mm | - | compliant | AEC-Q200; CSA; CUL; ENEC; IEC60384-14; UL | - | - | FILM CAPACITOR | - | - | - | - | - | - | 1500 V | - | - | - | - | - | - | 20% | 20% | - | - | - | - | 300 V | - | - | - | - | - | - | - | - | - | 38 mm | - | 17.5 mm | 98 mm | - | - | - | - | - | ||
![]() M83421/01-4221P Vishay Sprague | In Stock | - | Datasheet | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYCARBONATE | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY SPRAGUE | - | - | - | - | - | - | - | - | M83421 | - | - | - | - | - | - | - | - | - | - | - | - | AXIAL LEADED | TUBULAR PACKAGE | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.39 μF | - | - | - | - | - | - | unknown | MIL-C-83421/1 | - | - | FILM CAPACITOR | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | 5% | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GA0805A102JXAAP31G Vishay Vitramon | In Stock | - | Datasheet | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | - | Active | - | - | C0G, NP0 | - | - | - | Automotive | - | - | 1000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Temperature | - | - | - | - | - | - | - | - | - | 0.057" (1.45mm) | - | - | - | AEC-Q200 | ||
![]() VJ2008Y102KXUSTX1A Vishay Vitramon | In Stock | - | Datasheet | - | Surface Mount, MLCC | 2008 (5020 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ Safety | 0.200" L x 0.080" W (5.08mm x 2.03mm) | ±10% | - | Active | - | - | X7R | - | - | - | Safety, Automotive | - | - | 1000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.086" (2.18mm) | - | - | - | AEC-Q200, X1, Y2 | ||
![]() VJ2220Y332KXUSTX1A Vishay Vitramon | In Stock | - | Datasheet | - | Surface Mount, MLCC | 2220 (5750 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ Safety | 0.220" L x 0.200" W (5.59mm x 5.08mm) | ±10% | - | Active | - | - | X7R | - | - | - | Safety, Automotive | - | - | 3300 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.086" (2.18mm) | - | - | - | AEC-Q200, X1, Y2 | ||
![]() MAL222591008E3 VISHAY | 665 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000h | - | - | supercapacitor | - | - | - | - | - | - | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | 50F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36DX413G010DC Vishay Sprague | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83421/01-1256M Vishay Sprague | In Stock | - | Datasheet | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYCARBONATE | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY SPRAGUE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 °C | -65 °C | - | AXIAL LEADED | TUBULAR PACKAGE | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 µF | - | - | - | - | - | - | unknown | MIL-C-83421/1 | - | - | FILM CAPACITOR | - | - | - | - | - | - | 30 V | - | - | - | - | - | - | 2% | 2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ2220A102KXUSTX1A Vishay Vitramon | In Stock | - | - | - | Surface Mount, MLCC | 2220 (5750 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ | 0.220" L x 0.200" W (5.59mm x 5.08mm) | ±10% | - | Active | - | - | C0G, NP0 | - | - | - | Safety | - | - | 1000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.086" (2.18mm) | - | - | - | X1, Y2 | ||
![]() VJ2220Y222KXUSTX1A Vishay Vitramon | In Stock | - | Datasheet | - | Surface Mount, MLCC | 2220 (5750 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ Safety | 0.220" L x 0.200" W (5.59mm x 5.08mm) | ±10% | - | Active | - | - | X7R | - | - | - | Safety, Automotive | - | - | 2200 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.086" (2.18mm) | - | - | - | AEC-Q200, X1, Y2 | ||
![]() MAL223551009E3 Vishay | In Stock | - | Datasheet | - | Through Hole | Radial, Can | - | - | - | - | - | 2 | 16.5 | - | -20%, +50% | 60F | - | - | - | - | 18 x 40mm | EAR99 | Standard | 0.017 | - | - | 8532.29.00.40 | - | 30000 | 35000 | - | 0.8 | 2000h | 2000 | 2000 Hrs @ 85°C | - | - | +85°C | 85 | Vishay Beyschlag/Draloric/BC Components | -40°C | -40 | Through Hole | - | - | - | - | - | Box | - | - | - | - | 18 | Active | AEC-Q200 | - | - | - | - | 7.5 | - | 3 V | - | - | -40°C ~ 85°C | Tray|Ammo | 235 EDLC | 0.709 Dia (18.00mm) | -20% to 50% | - | - | PC Pins | - | - | - | - | - | - | - | - | 60 F | - | - | - | - | - | Aluminum Cylindrical Can | - | - | Radial | 7.5mm | - | - | 13mOhm @ 1kHz | Polar | 7.5 mm | - | - | - | 0.8mm | - | 3VDC | 30 mA | - | - | - | - | Through Hole | - | - | 13 mOhm | - | 18 X 40 | - | - | - | - | - | - | - | 18mm | 42.5mm | 1.673 (42.50mm) | - | - | - | 40mm | 40 | RoHS Compliant | - | ||
![]() MAL223551016E3 Vishay | In Stock | - | Datasheet | - | Through Hole | Radial, Can | - | - | - | - | - | 2 | 5.5 | Vishay / BC Components | -20%, +50% | 15F | - | - | - | - | 12.5 x 30mm | EAR99 | Standard | 0.027 | 250 | - | - | - | 6000 | 20000 | - | 0.8 | 1500h | 2000 | 1500 Hrs @ 85°C | Vishay | - | +85°C | 85 | Vishay Beyschlag/Draloric/BC Components | -40°C | -40 | Through Hole | - | - | - | - | - | Box | - | - | - | - | 12.5 | Active | AEC-Q200 | Details | - | - | - | 5 | - | 3 V | 3 VDC | - | -40°C ~ 85°C | Tray|Ammo | 235 EDLC | 0.492 Dia (12.50mm) | -20% to 50% | - | - | PC Pins | - | - | Cylindrical | - | - | - | - | - | 15 F | Capacitors | - | Vertical | - | - | Aluminum Cylindrical Can | - | - | Radial | 5mm | - | - | 20mOhm @ 1kHz | Polar | 5 mm | - | - | - | 0.8mm | - | 3VDC | 6 mA | - | - | - | - | Through Hole | Supercapacitors / Ultracapacitors | - | 20 mOhm | - | 12.5 X 30 | - | Electric Double Layer Capacitors | - | Supercapacitors / Ultracapacitors | - | - | - | 12.5mm | 33.5mm | 1.181 (30.00mm) | - | - | - | 30mm | 30 | RoHS Compliant | - | ||
![]() MAL223051004E3 Vishay | In Stock | - | Datasheet | - | Through Hole | Radial, Can | - | - | - | - | - | 2 | 7 | - | - | 25F | - | - | - | - | - | - | Standard | 0.024 | - | - | 8532.29.00.40 | - | 8000 | 25000 | - | 0.8 | - | 2000 | 2000 Hrs @ 85°C | - | - | - | 85 | Vishay Beyschlag/Draloric/BC Components | - | -40 | Through Hole | - | - | - | - | - | Box | - | - | - | - | 18 | Active | - | - | - | - | - | 7.5 | - | 3 V | - | - | -40°C ~ 85°C | Tray | ENYCAP™ 230 EDLC-HV | 0.709 Dia (18.00mm) | -20% to 50% | - | Active | PC Pins | - | - | - | - | - | - | - | - | 25 F | - | - | - | - | - | Aluminum Cylindrical Can | - | - | Radial | - | - | - | 19mOhm @ 1kHz | Polar | 0.295 (7.50mm) | - | - | - | - | - | 3VDC | - | - | - | - | - | - | - | - | - | - | 18 X 20 | - | - | - | - | - | - | - | - | - | 0.787 (20.00mm) | - | - | - | - | 20 | RoHS Compliant | - |