- Capacitance
- Tolerance
- Mounting
- Type of capacitor
- Certificates
- Series
- Operating voltage1
- Dielectric
- RoHS
- Termination Style
- Dielectric Material
- Leads dimensions
Attribute column
Manufacturer
Vishay Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reference Standard | Voltage - Rated AC | Lead Pitch | Capacitor Type | Dielectric | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Rated (AC) Voltage (URac) | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BFC233617222 Vishay | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | Radial | - | - | - | 105°C | -55°C | - | - | 2.2nF | 630V | - | - | - | 275V | 10mm | - | PP | - | - | - | - | 4mm | - | 12.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() BFC247955364 Vishay | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | MKP 479 | 5% | - | - | 2 | - | EAR99 | - | - | 105°C | -55°C | - | 8532.25.00.80 | 360nF | - | TR | - | - | - | 22.5mm | FILM CAPACITOR | PP | 400V | - | - | 200V | - | 21mm | 26mm | 8mm | No | RoHS Compliant | Lead Free | ||
![]() BFC247955514 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | MKP 479 | 5% | - | - | 2 | - | EAR99 | - | - | 105°C | -55°C | - | 8532.25.00.80 | 510nF | - | TR | - | - | - | 22.5mm | FILM CAPACITOR | PP | 400V | - | - | 200V | - | - | 26mm | 9.5mm | No | RoHS Compliant | Lead Free | ||
![]() BFC234790227 Vishay Semiconductor | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Compliant | - | - | - | 10 % | - | - | - | Radial | - | - | - | 100 °C | -40 °C | - | - | 33 nF | - | - | - | - | - | 15 mm | - | PET | - | - | - | - | - | - | - | - | No | - | - | ||
![]() BFC234790254 Vishay Semiconductor | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Compliant | - | - | - | 10 % | - | - | - | Radial | - | - | - | 100 °C | -40 °C | - | - | 470 nF | - | - | - | - | - | 22.5 mm | - | PET | - | - | - | - | - | - | - | - | No | - | - | ||
![]() BFC234790277 Vishay Semiconductor | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Compliant | - | - | - | 10 % | - | - | - | Radial | - | - | - | 100 °C | -40 °C | - | - | 1.2 nF | - | - | - | - | - | 10 mm | - | PET | - | - | - | - | - | - | - | - | No | - | - | ||
![]() BFC234790278 Vishay Semiconductor | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Compliant | - | - | - | 10 % | - | - | - | Radial | - | - | - | 100 °C | -40 °C | - | - | 1.5 nF | - | - | - | - | - | 10 mm | - | PET | - | - | - | - | - | - | - | - | No | - | - | ||
![]() BFC234790289 Vishay Semiconductor | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Compliant | - | - | - | 10 % | - | - | - | Radial | - | - | - | 100 °C | -40 °C | - | - | 10 nF | - | - | - | - | - | 15 mm | - | PET | - | - | - | - | - | - | - | - | No | - | - | ||
![]() BFC234790293 Vishay Semiconductor | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Compliant | - | - | - | 10 % | - | - | - | Radial | - | - | - | 100 °C | -40 °C | - | - | 18 nF | - | - | - | - | - | 15 mm | - | PET | - | - | - | - | - | - | - | - | No | - | - | ||
![]() KC1850147165 Vishay | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYCARBONATE | - | 85°C | -55°C | - | - | - | - | 10% | e3 | - | 2 | Radial | EAR99 | - | TIN | - | - | RATED AC VOLTAGE (V): 100 | 8532.25.00.70 | 470pF | 160V | AMMO PACK | - | - | 100V | - | FILM CAPACITOR | - | - | - | - | - | 7.2mm | 6.5mm | 2.5mm | - | - | RoHS Compliant | - | ||
![]() F1772-433-2204 Vishay | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | Bulk | - | - | 20% | - | - | - | Radial | - | - | - | 110°C | -40°C | - | - | 330nF | - | - | 8.5mm | - | - | 22.5mm | - | PET | - | 800 μm | - | - | - | - | 26mm | - | No | RoHS Compliant | - | ||
![]() BFC246843474 Vishay | In Stock | - | - | - | Through Hole | Radial | - | WIRE | - | - | - | - | - | - | - | - | MKT468 | 5% | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) | 105°C | -55°C | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 470nF | 630V | TR, 20 INCH | - | AEC-Q200 | 250V | 22.5mm | FILM CAPACITOR | PET | - | - | - | - | - | 25.5mm | 26mm | 12.5mm | No | RoHS Compliant | Lead Free | ||
![]() BFC230464333 Vishay | In Stock | - | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 500.000539mg | 85°C | -55°C | - | - | - | - | 5% | e3 | - | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 33nF | 630V | TR | - | - | 160V | 7.5mm | FILM CAPACITOR | - | - | - | - | - | - | 14.5mm | 12.5mm | 4mm | - | RoHS Compliant | - | ||
![]() BFC233556153 Vishay | In Stock | - | - | - | Through Hole | - | - | WIRE | - | - | - | 100°C | - | - | - | 2015 | - | 20% | e3 | - | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 275 | 8532.25.00.70 | 15nF | - | BULK | - | - | - | 15mm | FILM CAPACITOR | PP | 630V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BFC230443154 Vishay | In Stock | - | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 500.000539mg | 85°C | -55°C | - | - | - | - | 10% | e3 | - | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 150nF | 250V | TR | - | - | 63V | 7.5mm | FILM CAPACITOR | - | - | - | - | - | - | 15.3mm | 12.5mm | 4.8mm | - | RoHS Compliant | - | ||
![]() BFC237451272 Vishay | In Stock | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | Radial | - | - | - | 105°C | -55°C | - | - | 2.7nF | 400V | - | - | - | 160V | 7.5mm | - | PP | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BFC247957124 Vishay | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | MKP 479 | 5% | - | - | 2 | - | EAR99 | - | - | 105°C | -55°C | - | 8532.25.00.80 | 120nF | - | TR | - | - | - | 22.5mm | FILM CAPACITOR | PP | 400V | - | - | 200V | - | 19.5mm | 26mm | 6.5mm | No | RoHS Compliant | Lead Free | ||
![]() BFC230353395 Vishay | In Stock | - | - | - | Through Hole | Radial | - | WIRE | - | - | - | - | - | - | - | - | - | 10% | e3 | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | RATED AC VOLTAGE (V): 100 | 8532.25.00.70 | 3.9μF | 400V | BULK | - | - | 100V | 27.5mm | FILM CAPACITOR | PET | - | - | - | - | - | 19.9mm | 30mm | 12mm | No | RoHS Compliant | - | ||
![]() BFC234761123 Vishay | In Stock | - | - | - | Through Hole | Radial | - | WIRE | - | - | - | - | - | - | - | - | KT 347 | 10% | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) | 100°C | -40°C | RATED AC VOLTAGE(V): 200 | 8532.25.00.70 | 12nF | 630V | BULK | - | - | 200V | 15mm | FILM CAPACITOR | PET | - | - | 7528 | - | - | 15.5mm | 19mm | 7mm | No | RoHS Compliant | - | ||
![]() BFC230364125 Vishay | In Stock | - | - | - | Through Hole | Radial | - | WIRE | - | - | - | - | - | - | - | - | - | 5% | e3 | - | 2 | - | EAR99 | General Purpose | Tin (Sn) | 85°C | 0°C | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 1.2μF | 630V | BULK | - | - | - | 27.5mm | - | PET | - | - | - | - | - | 16.6mm | 26mm | 8.7mm | No | RoHS Compliant | - |