- Capacitance
- Tolerance
- Mounting
- Type of capacitor
- Certificates
- Series
- Operating voltage1
- Dielectric
- RoHS
- Termination Style
- Dielectric Material
- Leads dimensions
Attribute column
Manufacturer
Vishay Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reference Standard | Voltage - Rated AC | Lead Pitch | Capacitor Type | Dielectric | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Rated (AC) Voltage (URac) | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BFC234741153 Vishay | In Stock | - | - | Through Hole | Radial | - | WIRE | - | - | - | - | - | - | - | KT 347 | 10% | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) | 100°C | -40°C | RATED AC VOLTAGE(V): 80 | 8532.25.00.70 | 15nF | 250V | BULK | - | - | 80V | 10mm | FILM CAPACITOR | PET | - | - | 5322 | - | 13mm | 13.5mm | 5.5mm | No | RoHS Compliant | - | ||
![]() KC1850147166 Vishay | In Stock | - | - | Through Hole | Radial | - | WIRE | - | POLYCARBONATE | - | - | - | - | - | - | 20% | e3 | - | 2 | - | EAR99 | TIN | 100°C | -55°C | RATED AC VOLTAGE (V): 100 | 8532.25.00.70 | 470pF | - | TR, 14 INCH | - | - | - | 5mm | FILM CAPACITOR | - | 160V | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() BFC237591211 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | Radial | - | - | - | - | - | - | 1.2nF | 2.5kV | - | - | - | 600V | 22.5mm | - | PP | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 222237036562 Vishay | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | Polyester | - | 85°C | -55°C | - | - | - | 5% | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 5.6nF | - | AMMO PACK | 5.08mm | - | - | - | FILM CAPACITOR | - | 250V | - | 2810 | 160V | 6.5mm | 7.2mm | 2.5mm | - | Non-RoHS Compliant | - | ||
![]() BFC234790214 Vishay Semiconductor | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Compliant | - | - | 10 % | - | - | - | Radial | - | - | 100 °C | -40 °C | - | - | 47 nF | - | - | - | - | - | 15 mm | - | PET | - | - | - | - | - | - | - | No | - | - | ||
![]() BFC234790235 Vishay Semiconductor | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Compliant | - | - | 10 % | - | - | - | Radial | - | - | 100 °C | -40 °C | - | - | 68 nF | - | - | - | - | - | 15 mm | - | PET | - | - | - | - | - | - | - | No | - | - | ||
![]() BFC234790231 Vishay Semiconductor | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Compliant | - | - | 10 % | - | - | - | Radial | - | - | 100 °C | -40 °C | - | - | 56 nF | - | - | - | - | - | 22.5 mm | - | PET | - | - | - | - | - | - | - | No | - | - | ||
![]() BFC237464122 Vishay | In Stock | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | - | 85°C | -55°C | - | - | KP 374 | 10% | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 8532.25.00.80 | 1.2nF | 630V | TR | - | - | - | 7.5mm | FILM CAPACITOR | - | - | - | 4322 | 200V | 13.5mm | 11mm | 5.5mm | - | RoHS Compliant | Lead Free | ||
![]() BFC230448474 Vishay | In Stock | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 599.989307mg | 85°C | -55°C | - | - | - | 5% | e3 | - | 2 | - | EAR99 | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 470nF | 250V | TR | - | - | 63V | 7.5mm | FILM CAPACITOR | - | - | - | - | - | 16.9mm | 17.5mm | 6.4mm | - | RoHS Compliant | - | ||
![]() BFC234790282 Vishay Semiconductor | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Compliant | - | - | 10 % | - | - | - | Radial | - | - | 100 °C | -40 °C | - | - | 2.7 nF | - | - | - | - | - | 10 mm | - | PET | - | - | - | - | - | - | - | No | - | - | ||
![]() BFC234790268 Vishay Semiconductor | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Compliant | - | - | 10 % | - | - | - | Radial | - | - | 100 °C | -40 °C | - | - | 6.8 nF | - | - | - | - | - | 10 mm | - | PET | - | - | - | - | - | - | - | No | - | - | ||
![]() BFC234790245 Vishay Semiconductor | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Compliant | - | - | 10 % | - | - | - | Radial | - | - | 100 °C | -40 °C | - | - | 56 nF | - | - | - | - | - | 15 mm | - | PET | - | - | - | - | - | - | - | No | - | - | ||
![]() BFC234790279 Vishay Semiconductor | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Compliant | - | - | 10 % | - | - | - | Radial | - | - | 100 °C | -40 °C | - | - | 1.8 nF | - | - | - | - | - | 10 mm | - | PET | - | - | - | - | - | - | - | No | - | - | ||
![]() BFC233554154 Vishay | In Stock | - | - | Through Hole | Radial | - | WIRE | - | - | - | - | - | - | - | - | 20% | e3 | - | 2 | - | EAR99 | Tin (Sn) | 100°C | -55°C | RATED AC VOLTAGE (V): 275 | 8532.25.00.70 | 150nF | - | BULK | - | - | - | 15mm | FILM CAPACITOR | PP | 630V | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() MKT1826222014 Vishay | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | - | 85°C | -55°C | - | Bulk | - | 5% | e3 | - | - | Radial | - | MATTE TIN | - | - | RATED AC VOLTAGE: 63V | - | 2.2nF | 100V | AMMO PACK | - | CECC30401-059 | 63V | 5mm | FILM CAPACITOR | - | - | - | - | - | 6.5mm | 7.2mm | 2.5mm | - | RoHS Compliant | - | ||
![]() V-735P306X9100L Vishay | In Stock | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | V-735 P | 10% | e3 | yes | 2 | Lug | EAR99 | Matte Tin (Sn) | 105°C | -55°C | - | 8532.25.00.60 | 30μF | 100V | - | - | - | - | - | FILM CAPACITOR | PP | - | 1.016 mm | - | - | - | 57.15mm | - | - | RoHS Compliant | - | ||
![]() BFC234790238 Vishay Semiconductor | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Compliant | - | - | 10 % | - | - | - | Radial | - | - | 100 °C | -40 °C | - | - | 15 nF | - | - | - | - | - | 10 mm | - | PET | - | - | - | - | - | - | - | No | - | - | ||
![]() BFC234790257 Vishay Semiconductor | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Compliant | - | - | 10 % | - | - | - | Radial | - | - | 100 °C | -40 °C | - | - | 12 nF | - | - | - | - | - | 10 mm | - | PET | - | - | - | - | - | - | - | No | - | - | ||
![]() BFC234790272 Vishay Semiconductor | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Compliant | - | - | 10 % | - | - | - | Radial | - | - | 100 °C | -40 °C | - | - | 82 nF | - | - | - | - | - | 22.5 mm | - | PET | - | - | - | - | - | - | - | No | - | - | ||
![]() BFC234790273 Vishay Semiconductor | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Compliant | - | - | 10 % | - | - | - | Radial | - | - | 100 °C | -40 °C | - | - | 100 nF | - | - | - | - | - | 22.5 mm | - | PET | - | - | - | - | - | - | - | No | - | - |