- Capacitance
- Tolerance
- Mounting
- Type of capacitor
- Certificates
- Series
- Operating voltage1
- Dielectric
- RoHS
- Termination Style
- Dielectric Material
- Leads dimensions
Attribute column
Manufacturer
Vishay Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Voltage Rated | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Reference Standard | Voltage - Rated AC | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Ripple Current | Rated (AC) Voltage (URac) | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BFC237464122 Vishay | In Stock | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | - | 85°C | -55°C | - | - | KP 374 | 10% | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 8532.25.00.80 | 1.2nF | 630V | TR | - | - | 7.5mm | FILM CAPACITOR | - | - | - | - | 4322 | - | 200V | 13.5mm | 11mm | 5.5mm | - | RoHS Compliant | Lead Free | ||
![]() BFC230448474 Vishay | In Stock | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 599.989307mg | 85°C | -55°C | - | - | - | 5% | e3 | - | 2 | - | EAR99 | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 470nF | 250V | TR | - | 63V | 7.5mm | FILM CAPACITOR | - | - | - | - | - | - | - | 16.9mm | 17.5mm | 6.4mm | - | RoHS Compliant | - | ||
![]() BFC246818185 Vishay | In Stock | - | - | Through Hole | Radial | - | WIRE | - | - | - | - | - | - | - | - | MKT468 | 10% | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) | 105°C | -55°C | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 1.8μF | 250V | TR, 20 INCH | AEC-Q200 | 160V | 22.5mm | FILM CAPACITOR | PET | - | - | - | - | - | - | 22mm | 26mm | 9mm | No | RoHS Compliant | Lead Free | ||
![]() BFC234751103 Vishay | In Stock | - | - | Through Hole | Radial | - | WIRE | - | - | - | - | - | - | - | - | KT 347 | 10% | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) | 100°C | -40°C | RATED AC VOLTAGE(V): 125 | 8532.25.00.70 | 10nF | 400V | BULK | - | 125V | 10mm | FILM CAPACITOR | PET | - | - | - | 5324 | - | - | 13.5mm | 13.5mm | 6mm | No | RoHS Compliant | Lead Free | ||
![]() BFC234790299 Vishay Semiconductor | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Compliant | - | - | 10 % | - | - | - | Radial | - | - | 100 °C | -40 °C | - | - | 68 nF | - | - | - | - | 22.5 mm | - | PET | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() BFC234790291 Vishay Semiconductor | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Compliant | - | - | 10 % | - | - | - | Radial | - | - | 100 °C | -40 °C | - | - | 12 nF | - | - | - | - | 15 mm | - | PET | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() BFC234790273 Vishay Semiconductor | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Compliant | - | - | 10 % | - | - | - | Radial | - | - | 100 °C | -40 °C | - | - | 100 nF | - | - | - | - | 22.5 mm | - | PET | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() BFC230454684 Vishay | In Stock | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 1.400013g | 85°C | -55°C | - | - | - | 5% | e3 | - | 2 | - | EAR99 | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 100 | 8532.25.00.70 | 680nF | 400V | TR | - | 100V | 7.5mm | FILM CAPACITOR | - | - | - | - | - | - | - | 18.1mm | 17.5mm | 7.6mm | - | RoHS Compliant | - | ||
![]() BFC233555104 Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | Radial | - | - | 100°C | -55°C | - | - | 100nF | - | - | - | - | 15mm | - | PP | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() BFC237447332 Vishay | In Stock | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | Radial | - | - | 105°C | -55°C | - | - | 3.3nF | 250V | - | - | 125V | 5mm | - | PP | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BFC233614102 Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 275V | - | 10% | - | - | - | Radial | - | - | 105°C | 0°C | - | - | 1nF | 275V | - | - | - | 10mm | - | PP | - | - | - | - | - | - | - | 12.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() 222203139229 Vishay | In Stock | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.07Ohm | - | - | - | 80mA | - | - | 18mm | - | - | RoHS Compliant | - | ||
![]() KP1836-233/634-G Vishay | In Stock | - | - | Through Hole | Radial | - | WIRE | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) | 100°C | -55°C | RATED AC VOLTAGE(V): 300 | 8532.25.00.70 | 3.3nF | - | AMMO PACK | - | - | 15mm | FILM CAPACITOR | PP | - | 630V | - | 7122 | - | 300V | 10.5mm | 18mm | 5.5mm | No | RoHS Compliant | - | ||
![]() MKT1826533055 Vishay | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | Polyester | - | - | - | - | - | - | 10% | e3 | - | 2 | Radial | EAR99 | Matte Tin (Sn) | 100°C | -55°C | AC RATED VOLTAGE (V): 30 | - | 3.3μF | 50V | BULK | - | 30V | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BFC230342685 Vishay | In Stock | - | - | Through Hole | Radial | - | WIRE | - | - | - | 4.000004g | - | - | - | - | - | 5% | e3 | - | 2 | - | EAR99 | Tin (Sn) | 105°C | -55°C | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 6.8μF | 250V | BULK | - | 63V | 27.5mm | FILM CAPACITOR | PET | - | - | - | - | - | - | 17.9mm | 30mm | 10mm | No | RoHS Compliant | - | ||
![]() BFC246241802 Vishay | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | 1% | e3 | - | 2 | Axial | EAR99 | Matte Tin (Sn) | 100°C | -40°C | RATED AC VOLTAGE (V): 125, STANDARD: IEC60384-14 | 8532.25.00.60 | 1.8nF | 250V | BULK | - | 125V | - | FILM CAPACITOR | PP | - | - | 600 μm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BFC233610682 Vishay | In Stock | - | - | Through Hole | Radial | - | WIRE | - | - | - | - | - | - | - | - | - | 20% | e3 | - | 2 | - | EAR99 | Matte Tin (Sn) | 100°C | -55°C | RATED AC VOLTAGE (V): 275 | 8532.25.00.70 | 6.8nF | 630V | BULK | IEC60384-14 | 275V | 10mm | FILM CAPACITOR | PP | - | - | - | - | - | - | 11mm | 12.5mm | 5mm | No | RoHS Compliant | Lead Free | ||
![]() BFC234790286 Vishay Semiconductor | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Compliant | - | - | 10 % | - | - | - | Radial | - | - | 100 °C | -40 °C | - | - | 5.6 nF | - | - | - | - | 10 mm | - | PET | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() BFC234790257 Vishay Semiconductor | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Compliant | - | - | 10 % | - | - | - | Radial | - | - | 100 °C | -40 °C | - | - | 12 nF | - | - | - | - | 10 mm | - | PET | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() BFC234790272 Vishay Semiconductor | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Compliant | - | - | 10 % | - | - | - | Radial | - | - | 100 °C | -40 °C | - | - | 82 nF | - | - | - | - | 22.5 mm | - | PET | - | - | - | - | - | - | - | - | - | No | - | - |