- Capacitance
- Tolerance
- Mounting
- Gross weight
- Type of capacitor
- Certificates
- Terminal pitch
- Body dimensions
- Operating voltage
- Series
- Operating voltage1
- Dielectric
Attribute column
Manufacturer
Vishay Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Dielectric Material | Weight | RoHS | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Packaging | Published | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Voltage - Rated AC | Lead Pitch | Lead Length | Dielectric | Lead Diameter | Life (Hours) | Diameter | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BFC237512753 Vishay Semiconductor | In Stock | - | - | - | Through Hole | - | - | - | - | Compliant | - | - | 630 V | - | - | 5 % | Radial | - | 105 °C | -55 °C | 75 nF | - | - | 22.5 mm | - | PP | - | - | - | - | 26 mm | No | - | - | Lead Free | ||
![]() BFC237580752 Vishay | In Stock | - | Datasheet | Tin | Through Hole | Radial | - | - | - | - | - | - | - | - | - | 5% | - | - | 85°C | 0°C | 7.5nF | 2.5kV | - | 22.5mm | - | PP | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BFC237522183 Vishay | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | - | - | 1kV | - | - | - | - | 5% | Radial | - | 85°C | 0°C | 18nF | 1kV | - | 22.5mm | - | PP | - | - | - | - | 26mm | No | - | RoHS Compliant | Lead Free | ||
![]() BFC237575362 Vishay | In Stock | - | Datasheet | Tin | Through Hole | Radial | - | - | - | - | - | - | - | - | - | 3.5% | - | - | 105°C | -55°C | 3.6nF | 2kV | 600V | 22.5mm | - | PP | - | - | 11mm | - | 26mm | No | - | RoHS Compliant | Lead Free | ||
![]() V-430P205X9100 Vishay | In Stock | - | Datasheet | - | Through Hole | Axial | 2 | Polyester | - | - | 100V | - | - | - | - | 10% | Axial | - | 85°C | -55°C | 2μF | 100V | - | - | - | PET | - | 250 hours | - | - | 31.75mm | No | Unknown | RoHS Compliant | - | ||
![]() BFC237513823 Vishay | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | 3.299998g | - | - | - | - | - | - | 3.5% | Radial | - | 105°C | -55°C | 82nF | 630V | - | 22.5mm | - | PP | - | - | 8mm | - | 26mm | No | - | RoHS Compliant | Lead Free | ||
![]() BFC237522203 Vishay | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | - | - | 1kV | - | - | - | - | 5% | Radial | - | 85°C | 0°C | 20nF | 1kV | - | 22.5mm | - | PP | - | - | - | - | 26mm | No | - | RoHS Compliant | Lead Free | ||
![]() MKT1813515405G Vishay | In Stock | - | Datasheet | - | - | Axial | 2 | Polyester | - | - | 400V | - | - | - | 2009 | 10% | - | - | 100°C | -55°C | 1.5μF | 400V | 200V | - | 40mm | PET | - | - | - | 41.5mm | - | - | Unknown | RoHS Compliant | - | ||
![]() BFC237533512 Vishay | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | 3.5% | Radial | - | 105°C | -55°C | 5.1nF | 1.6kV | 500V | 22.5mm | - | PP | - | - | - | - | 26mm | No | - | RoHS Compliant | Lead Free | ||
![]() BFC237543752 Vishay | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | 3.5% | Radial | - | 105°C | -55°C | 7.5nF | 2kV | 600V | 22.5mm | - | PP | - | - | - | - | 26mm | No | - | RoHS Compliant | Lead Free | ||
![]() 418P10496LD3 Vishay | In Stock | - | Datasheet | Tin | Through Hole | Radial | - | - | - | - | 600V | - | - | - | - | 10% | Radial | General Purpose | 85°C | -55°C | 100nF | 600V | 200V | 18.263mm | - | PET | 813 μm | - | - | - | 30.48mm | - | - | RoHS Compliant | - | ||
![]() BFC237583122 Vishay | In Stock | - | Datasheet | Tin | Through Hole | Radial | - | - | - | - | - | - | - | - | - | 3.5% | - | - | 105°C | -55°C | 1.2nF | 2.5kV | 600V | 22.5mm | - | PP | - | - | - | - | 26mm | No | - | RoHS Compliant | Lead Free | ||
![]() BFC237522303 Vishay | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | - | - | 1kV | - | - | - | - | 5% | Radial | - | 85°C | 0°C | 30nF | 1kV | - | 22.5mm | - | PP | - | - | - | - | 26mm | No | - | RoHS Compliant | Lead Free | ||
![]() V-430P104X9400 Vishay | In Stock | - | Datasheet | - | - | Axial | 2 | Polyester | - | - | 400V | - | - | Bulk | - | 10% | Axial | - | 85°C | -55°C | 100nF | 400V | - | - | - | PET | 813 μm | 250 hours | - | - | 19.05mm | - | - | RoHS Compliant | - | ||
![]() BFC237581362 Vishay | In Stock | - | Datasheet | Tin | Through Hole | Radial | - | - | - | - | - | - | - | - | - | 3.5% | - | - | 105°C | -55°C | 3.6nF | 2.5kV | 600V | 27.5mm | - | PP | - | - | - | - | 26mm | No | - | RoHS Compliant | Lead Free | ||
![]() BFC237513124 Vishay | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | 3.5% | Radial | - | 105°C | -55°C | 120nF | 630V | - | 22.5mm | - | PP | - | - | - | - | 26mm | No | - | RoHS Compliant | Lead Free | ||
![]() BFC237583242 Vishay | In Stock | - | Datasheet | Tin | Through Hole | Radial | - | - | 1.000001g | - | - | - | - | - | - | 3.5% | - | - | 105°C | -55°C | 2.4nF | 2.5kV | 600V | 22.5mm | - | PP | - | - | 9mm | - | 26mm | No | - | RoHS Compliant | Lead Free | ||
![]() BFC237532512 Vishay Semiconductor | In Stock | - | - | - | Through Hole | - | - | - | 1.09999 g | Compliant | - | 500 V | 1.6 kV | - | - | 5 % | Radial | - | 105 °C | -55 °C | 5.1 nF | - | - | 22.5 mm | - | PP | - | - | 6 mm | - | 26 mm | No | - | - | Lead Free | ||
![]() BFC237532622 Vishay Semiconductor | In Stock | - | - | - | Through Hole | - | - | - | - | Compliant | - | 500 V | 1.6 kV | - | - | 5 % | Radial | - | 105 °C | -55 °C | 6.2 nF | - | - | 22.5 mm | - | PP | - | - | 6.5 mm | - | 26 mm | No | - | - | Lead Free | ||
![]() BFC237512563 Vishay Semiconductor | In Stock | - | - | - | Through Hole | - | - | - | - | Compliant | - | - | 630 V | - | - | 5 % | Radial | - | 105 °C | -55 °C | 56 nF | - | - | 22.5 mm | - | PP | - | - | 7 mm | - | 26 mm | No | - | - | Lead Free |