- Capacitance
- Tolerance
- Mounting
- Gross weight
- Type of capacitor
- Certificates
- Terminal pitch
- Body dimensions
- Operating voltage
- Series
- Operating voltage1
- Dielectric
Attribute column
Manufacturer
Vishay Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Dielectric Material | Weight | RoHS | Voltage Rated | Published | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Voltage - Rated AC | Lead Pitch | Dielectric | Lead Diameter | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MKP385582025JPI4T0 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() BFC237574103 Vishay | In Stock | - | - | - | Tin | Through Hole | Radial | - | - | - | - | - | - | 5% | - | 105°C | -55°C | 10nF | 2kV | 600V | 27.5mm | PP | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BFC247951103 Vishay | In Stock | - | - | 111 Weeks | Tin | Through Hole | Radial | 2 | - | 900.012311mg | - | - | 2009 | 5% | Radial | 105°C | -55°C | 10nF | 400V | 200V | 10mm | PP | 600 μm | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() BFC237574222 Vishay | In Stock | - | - | - | Tin | Through Hole | Radial | - | - | - | - | - | - | 5% | Radial | 105°C | -55°C | 2.2nF | 2kV | 600V | 22.5mm | PP | - | - | 21.5mm | 26mm | 8.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() BFC237585152 Vishay | In Stock | - | - | - | Tin | Through Hole | Radial | - | - | - | - | - | 2008 | 3.5% | - | 105°C | -55°C | 1.5nF | 2.5kV | 600V | 22.5mm | PP | - | - | - | 26mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() BFC247957103 Vishay | In Stock | - | - | - | Tin | Through Hole | Radial | - | - | - | - | - | - | 5% | Radial | 105°C | -55°C | 10nF | - | - | 10mm | PP | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() BFC247957273 Vishay | In Stock | - | - | - | Tin | Through Hole | Radial | - | - | - | - | - | - | 5% | Radial | 105°C | -55°C | 27nF | - | - | 10mm | PP | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() BFC237573512 Vishay | In Stock | - | - | - | Tin | Through Hole | Radial | - | - | - | - | - | - | 3.5% | - | 105°C | -55°C | 5.1nF | 2kV | 600V | 22.5mm | PP | - | - | - | 26mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() BFC237564472 Vishay | In Stock | - | - | - | Tin | Through Hole | Radial | - | - | 1.09999g | - | - | - | 5% | Radial | 105°C | -55°C | 4.7nF | 1.6kV | 500V | 22.5mm | PP | - | - | 21.5mm | 26mm | 8.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() BFC247953333 Vishay | In Stock | - | - | - | Tin | Through Hole | Radial | - | - | - | - | - | - | 5% | Radial | 105°C | -55°C | 33nF | - | - | 15mm | PP | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() BFC237572472 Vishay | In Stock | - | - | - | Tin | Through Hole | Radial | - | - | - | - | - | - | 5% | - | 85°C | 0°C | 4.7nF | 2kV | - | 22.5mm | PP | - | - | - | 26mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() BFC237574622 Vishay | In Stock | - | - | - | Tin | Through Hole | Radial | - | - | - | - | - | 2008 | 5% | - | 105°C | -55°C | 6.2nF | 2kV | 600V | 27.5mm | PP | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BFC247957683 Vishay | In Stock | - | - | 111 Weeks | Tin | Through Hole | Radial | - | - | - | - | - | 2016 | 5% | Radial | 105°C | -55°C | 68nF | - | - | 15mm | PP | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() BFC247957513 Vishay | In Stock | - | - | 111 Weeks | Tin | Through Hole | Radial | - | - | - | - | - | 2009 | 5% | Radial | 105°C | -55°C | 51nF | - | - | 15mm | PP | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MKT18220.47UF/400V Vishay | 25 | - | Datasheet | - | - | - | Radial | 2 | Polyester | - | - | 400V | - | 20% | - | 100°C | -55°C | 470nF | 400V | 200V | 22.5mm | PET | - | - | 18mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() BFC247941514 Vishay | In Stock | - | - | - | Tin | Through Hole | Radial | 2 | - | 1.900013g | - | - | - | 5% | Radial | 105°C | -55°C | 510nF | 250V | 160V | 22.5mm | PP | 800 μm | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() BFC237581152 Vishay | In Stock | - | - | - | Tin | Through Hole | Radial | - | - | - | - | - | - | 3.5% | - | 105°C | -55°C | 1.5nF | 2.5kV | 600V | 22.5mm | PP | - | 7mm | - | 26mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() MKP385175100JB02W0 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() BFC233556103 Vishay Semiconductor | In Stock | - | - | - | - | Through Hole | - | - | - | - | Compliant | - | - | 20 % | Radial | - | - | 10 nF | - | - | 15 mm | PP | - | - | - | - | - | - | - | - | - | ||
![]() MKP385227100JB02W0 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |