- Capacitance
- Tolerance
- Mounting
- Gross weight
- Type of capacitor
- Certificates
- Terminal pitch
- Body dimensions
- Operating voltage
- Series
- Operating voltage1
- Dielectric
Attribute column
Manufacturer
Vishay Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Terminal Shape | Number of Pins | Weight | Voltage Rated | Published | Series | Tolerance | JESD-609 Code | Part Status | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Voltage - Rated AC | Lead Pitch | Dielectric | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Dissipation Factor | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BFC237567102 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | - | - | - | 2008 | - | 3.5% | - | - | - | - | - | - | - | 85°C | 0°C | - | 1nF | 1.6kV | - | 7.5mm | PP | - | - | - | - | - | 18.5mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() BFC247949134 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | 2 | - | 250V | - | - | 5% | - | - | - | Radial | - | - | - | 105°C | -55°C | - | 130nF | 250V | - | 7.5mm | PP | - | - | 800 μm | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() BFC247947913 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | 2 | 900.012311mg | - | - | - | 5% | - | - | - | Radial | - | - | - | 105°C | -55°C | - | 91nF | 250V | 160V | 15mm | PP | - | - | 800 μm | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() BFC247951683 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | 2 | 1.299996g | - | - | - | 5% | - | - | - | Radial | - | - | - | 105°C | -55°C | - | 68nF | 400V | 200V | 15mm | PP | - | - | 800 μm | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() BFC247949124 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | 2 | - | 250V | - | - | 5% | - | - | - | Radial | - | - | - | 105°C | -55°C | - | 120nF | 250V | - | 7.5mm | PP | - | - | 800 μm | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() BFC237574102 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | - | - | - | 2008 | - | 5% | - | - | - | Radial | - | - | - | 105°C | -55°C | - | 1nF | 2kV | 600V | 22.5mm | PP | - | - | - | - | 19mm | 26mm | 6mm | - | No | RoHS Compliant | Lead Free | ||
![]() 10PSP10 Vishay | In Stock | - | - | - | Through Hole | Radial | WIRE | - | - | - | - | TYPE PS | 10% | e2 | - | 2 | - | EAR99 | General Purpose | TIN COPPER | 85°C | -40°C | 8532.25.00.70 | 100nF | 1kV | - | 34.138mm | PET | 5GOhm | 1000V | 813 μm | 1 % | 27.61mm | 40.64mm | 21.59mm | 21.6mm | - | RoHS Compliant | - | ||
![]() BFC237573272 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | - | - | - | - | - | 3.5% | - | - | - | - | - | - | - | 85°C | 0°C | - | 2.7nF | 2kV | - | 22.5mm | PP | - | - | - | - | - | 26mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() BFC237581302 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | - | - | - | - | - | 3.5% | - | - | - | - | - | - | - | 105°C | -55°C | - | 3nF | 2.5kV | 600V | 27.5mm | PP | - | - | - | - | - | 26mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() BFC237575242 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | - | - | - | - | - | 3.5% | - | - | - | - | - | - | - | 85°C | 0°C | - | 2.4nF | 2kV | - | 22.5mm | PP | - | - | - | - | - | 26mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() MKP385591025JPM4T0 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() BFC237563822 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | - | - | - | - | - | 3.5% | - | - | - | - | - | - | - | 85°C | 0°C | - | 8.2nF | 1.6kV | - | 22.5mm | PP | - | - | - | - | - | 26mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() BFC237563562 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | - | - | - | 2008 | - | 3.5% | - | - | - | - | - | - | - | 105°C | -55°C | - | 5.6nF | 1.6kV | 500V | 22.5mm | PP | - | - | - | - | - | 26mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() BFC237563472 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | - | - | - | - | - | 3.5% | - | - | - | - | - | - | - | 85°C | 0°C | - | 4.7nF | 1.6kV | - | 22.5mm | PP | - | - | - | - | - | 26mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() BFC237585272 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | - | - | - | - | - | 3.5% | - | - | - | - | - | - | - | 85°C | 0°C | - | 2.7nF | 2.5kV | - | 22.5mm | PP | - | - | - | - | - | 26mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() BFC237585912 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | - | - | - | 2008 | - | 3.5% | - | - | - | - | - | - | - | 105°C | -55°C | - | 9.1nF | 2.5kV | 600V | 27.5mm | PP | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BFC247949563 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | 2 | - | 250V | - | - | 5% | - | - | - | Radial | - | - | - | 105°C | -55°C | - | 56nF | 250V | 160V | 7.5mm | PP | - | - | 800 μm | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() BFC247949623 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | 2 | - | 250V | - | - | 5% | - | Active | - | Radial | - | - | - | 105°C | -55°C | - | 62nF | 250V | - | 7.5mm | PP | - | - | 800 μm | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() BFC237570752 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | 105°C | -55°C | - | 7.5nF | 2kV | 600V | 27.5mm | PP | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BFC247951364 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | 2 | - | - | - | - | 5% | - | - | - | Radial | - | - | - | 105°C | -55°C | - | 360nF | 400V | 200V | 27.5mm | PP | - | - | 800 μm | - | - | - | - | - | No | RoHS Compliant | Lead Free |