- Capacitance
- Tolerance
- Mounting
- Gross weight
- Type of capacitor
- Certificates
- Terminal pitch
- Body dimensions
- Operating voltage
- Series
- Operating voltage1
- Dielectric
Attribute column
Manufacturer
Vishay Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Weight | RoHS | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Published | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Depth | Voltage - Rated AC | Lead Pitch | Dielectric | Lead Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BFC237574152 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | - | - | 2kV | - | - | - | - | 5% | Radial | 105°C | 0°C | 1.5nF | 2kV | 7mm | - | 22.5mm | PP | 800 μm | 20mm | 26mm | 7mm | No | RoHS Compliant | Lead Free | ||
![]() BFC237574512 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | - | - | 2kV | - | - | - | - | 5% | Radial | 85°C | 0°C | 5.1nF | 2kV | - | - | 22.5mm | PP | - | 24.5mm | 26mm | 11.5mm | No | RoHS Compliant | Lead Free | ||
![]() 16PSD47 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | - | - | - | - | - | - | - | 10% | Radial | 85°C | -40°C | 4.7nF | - | - | - | 24.613mm | PP | - | - | - | - | - | RoHS Compliant | - | ||
![]() BFC237575272 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | - | - | - | - | - | - | - | 3.5% | - | 85°C | 0°C | 2.7nF | 2kV | - | - | 22.5mm | PP | - | - | 26mm | - | No | RoHS Compliant | Lead Free | ||
![]() BFC237580682 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | - | - | - | - | - | - | 2008 | 5% | - | 105°C | -55°C | 6.8nF | 2.5kV | - | 600V | 22.5mm | PP | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BFC237580162 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | - | - | - | - | - | - | - | 5% | - | 85°C | 0°C | 1.6nF | 2.5kV | - | - | 22.5mm | PP | - | - | 26mm | - | No | RoHS Compliant | Lead Free | ||
![]() MKP383322140JII2T0 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() BFC247949154 Vishay | In Stock | - | - | Tin | Through Hole | Radial | 2 | 1.299996g | - | - | - | - | - | - | 5% | Radial | 105°C | -55°C | 150nF | 250V | - | 160V | 7.5mm | PP | 800 μm | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() BFC237590666 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | - | - | - | - | - | - | - | 5% | Radial | 105°C | -55°C | 5.6nF | - | - | - | 22.5mm | PP | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() BFC247951913 Vishay | In Stock | - | - | Tin | Through Hole | Radial | 2 | 1.400013g | - | - | - | - | - | 2009 | 5% | Radial | 105°C | -55°C | 91nF | 400V | - | 200V | 15mm | PP | 800 μm | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() BFC234760392 Vishay Semiconductor | In Stock | - | - | - | Through Hole | - | - | - | Compliant | - | 200 V | 630 V | 630 V | - | 20 % | Radial | 85 °C | 0 °C | 3.9 nF | - | - | - | 10 mm | PET | - | - | 13.5 mm | - | No | - | - | ||
![]() F1772-468-3004 Vishay | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 10% | Radial | - | - | 680nF | - | - | - | 27.5mm | PET | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() JANSH2N7485U3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() F1772-515-3004 Vishay | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 10% | Radial | - | - | 1.5μF | - | - | - | 37.5mm | PET | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() F1772-515-3000 Vishay | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 10% | Radial | - | - | 1.5μF | - | - | - | 37.5mm | PET | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() F1772-518-2000 Vishay | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 10% | Radial | 110°C | -40°C | 1.8μF | - | - | - | 37.5mm | PET | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MKP383333160JII2T0 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() BFC237590667 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | - | - | - | - | - | - | - | 5% | Radial | 105°C | -55°C | 6.2nF | - | - | - | 22.5mm | PP | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() F1772-522-3004 Vishay | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 10% | Radial | - | - | 2.2μF | - | - | - | 37.5mm | PET | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() F1772-510-3004 Vishay | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 10% | Radial | - | - | 1μF | - | - | - | 27.5mm | PET | - | - | - | - | - | Non-RoHS Compliant | - |