- Capacitance
- Tolerance
- Mounting
- Gross weight
- Type of capacitor
- Certificates
- Terminal pitch
- Body dimensions
- Operating voltage
- Series
- Operating voltage1
- Dielectric
Attribute column
Manufacturer
Vishay Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Weight | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Voltage - Rated AC | Lead Pitch | Dielectric | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BFC233610472 Vishay Semiconductor | In Stock | - | - | - | Through Hole | - | - | Compliant | 275 V | 630 V | - | 20 % | Radial | 100 °C | -55 °C | 4.7 nF | - | - | 10 mm | PP | - | 11 mm | 12.5 mm | 5 mm | No | - | Lead Free | ||
![]() BFC233613102 Vishay Semiconductor | In Stock | - | - | - | Through Hole | - | - | Compliant | - | 275 V | 275 V | 20 % | Radial | 105 °C | 0 °C | 1 nF | - | - | 10 mm | PP | - | 10 mm | 12.5 mm | 4 mm | No | - | Lead Free | ||
![]() BFC237591064 Vishay Semiconductor | In Stock | - | - | - | - | - | 1.000001 g | Compliant | 600 V | 2.5 kV | - | 3.5 % | Radial | - | - | 3 nF | - | - | 27.5 mm | PP | - | - | - | - | - | - | Lead Free | ||
![]() BFC233613332 Vishay Semiconductor | In Stock | - | - | - | Through Hole | - | - | Compliant | - | 275 V | 275 V | 20 % | Radial | 105 °C | 0 °C | 3.3 nF | - | - | 10 mm | PP | - | 11 mm | 12.5 mm | 5 mm | No | - | Lead Free | ||
![]() BFC237591075 Vishay Semiconductor | In Stock | - | - | - | - | - | - | Compliant | - | 2.5 kV | 2.5 kV | 5 % | Radial | 85 °C | 0 °C | 3.9 nF | - | - | 22.5 mm | - | - | - | - | - | - | - | Lead Free | ||
![]() BFC233611472 Vishay Semiconductor | In Stock | - | - | - | Through Hole | - | - | Compliant | - | 275 V | 275 V | 10 % | Radial | 105 °C | 0 °C | 4.7 nF | - | - | 10 mm | PP | - | - | 12.5 mm | - | - | - | Lead Free | ||
![]() BFC233611152 Vishay Semiconductor | In Stock | - | - | - | Through Hole | - | - | Compliant | - | 275 V | 275 V | 10 % | Radial | 105 °C | 0 °C | 1.5 nF | - | - | 10 mm | PP | - | - | 12.5 mm | - | - | - | Lead Free | ||
![]() BFC237591083 Vishay Semiconductor | In Stock | - | - | - | - | - | - | Compliant | 600 V | 2.5 kV | - | 5 % | Radial | - | - | 4.3 nF | - | - | 27.5 mm | PP | - | - | - | - | - | - | Lead Free | ||
![]() BFC233617102 Vishay Semiconductor | In Stock | - | - | - | Through Hole | - | - | Compliant | - | 275 V | 275 V | 10 % | Radial | 105 °C | 0 °C | 1 nF | - | - | 10 mm | PP | - | - | 12.5 mm | - | - | - | Lead Free | ||
![]() BFC237580272 Vishay | In Stock | - | Datasheet | Tin | Through Hole | Radial | - | - | - | - | - | 5% | - | 85°C | 0°C | 2.7nF | 2.5kV | - | 22.5mm | PP | - | - | 26mm | - | No | RoHS Compliant | Lead Free | ||
![]() BFC237584182 Vishay | In Stock | - | Datasheet | Tin | Through Hole | Radial | - | - | - | - | - | 5% | Radial | 105°C | -55°C | 1.8nF | 2.5kV | 600V | 22.5mm | PP | - | 20.5mm | 26mm | 7.5mm | No | RoHS Compliant | Lead Free | ||
![]() BFC237581562 Vishay | In Stock | - | Datasheet | Tin | Through Hole | Radial | - | - | - | - | - | 3.5% | - | 105°C | -55°C | 5.6nF | 2.5kV | 600V | 27.5mm | PP | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BFC237580102 Vishay | In Stock | - | Datasheet | Tin | Through Hole | Radial | - | - | - | - | - | 5% | - | 105°C | -55°C | 1nF | 2.5kV | 600V | 22.5mm | PP | 6mm | - | 26mm | - | No | RoHS Compliant | Lead Free | ||
![]() BFC237580132 Vishay | In Stock | - | Datasheet | Tin | Through Hole | Radial | - | - | - | - | - | 5% | - | 105°C | -55°C | 1.3nF | 2.5kV | 600V | 22.5mm | PP | 6.5mm | - | 26mm | - | No | RoHS Compliant | Lead Free | ||
![]() BFC237582222 Vishay | In Stock | - | Datasheet | Tin | Through Hole | Radial | - | - | - | - | - | 5% | - | 105°C | -55°C | 2.2nF | 2.5kV | 600V | 22.5mm | PP | 8.5mm | - | 26mm | - | No | RoHS Compliant | Lead Free | ||
![]() BFC237580432 Vishay | In Stock | - | Datasheet | Tin | Through Hole | Radial | - | - | - | - | - | 5% | - | 85°C | 0°C | 4.3nF | 2.5kV | - | 22.5mm | PP | - | - | 26mm | - | No | RoHS Compliant | Lead Free | ||
![]() BFC237580112 Vishay | In Stock | - | Datasheet | Tin | Through Hole | Radial | - | - | - | - | - | 5% | - | 85°C | 0°C | 1.1nF | 2.5kV | - | 22.5mm | PP | - | - | 26mm | - | No | RoHS Compliant | Lead Free | ||
![]() BFC237580152 Vishay | In Stock | - | Datasheet | Tin | Through Hole | Radial | 799.995193mg | - | - | - | - | 5% | - | 105°C | -55°C | 1.5nF | 2.5kV | 600V | 22.5mm | PP | 7mm | - | 26mm | - | No | RoHS Compliant | Lead Free | ||
![]() BFC237580202 Vishay | In Stock | - | Datasheet | Tin | Through Hole | Radial | - | - | - | - | - | 5% | - | 85°C | 0°C | 2nF | 2.5kV | - | 22.5mm | PP | - | - | 26mm | - | No | RoHS Compliant | Lead Free | ||
![]() BFC237584152 Vishay | In Stock | - | Datasheet | Tin | Through Hole | Radial | - | - | - | - | - | 5% | Radial | 105°C | -55°C | 1.5nF | 2.5kV | 600V | 22.5mm | PP | - | 20mm | 26mm | 7mm | No | RoHS Compliant | Lead Free |