- Capacitance
- Tolerance
- Mounting
- Gross weight
- Type of capacitor
- Certificates
- Terminal pitch
- Body dimensions
- Operating voltage
- Series
- Operating voltage1
- Dielectric
Attribute column
Manufacturer
Vishay Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Weight | Voltage Rated | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Voltage - Rated AC | Lead Pitch | Dielectric | Lead Diameter | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BFC237564183 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | - | - | 5% | - | 105°C | -55°C | 18nF | 1.6kV | 500V | 27.5mm | PP | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BFC237564152 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | - | 1.6kV | 5% | Radial | 85°C | 0°C | 1.5nF | 1.6kV | - | 15mm | PP | - | - | 18mm | 18.5mm | 9mm | No | RoHS Compliant | Lead Free | ||
![]() BFC237590648 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | - | - | 5% | Radial | 105°C | -55°C | 1.2nF | - | - | 15mm | PP | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() BFC237564202 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | - | 1.6kV | 5% | Radial | 85°C | 0°C | 2nF | 1.6kV | - | 22.5mm | PP | - | - | 19mm | 26mm | 6mm | No | RoHS Compliant | Lead Free | ||
![]() BFC237584132 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | - | - | 5% | Radial | 105°C | -55°C | 1.3nF | 2.5kV | 600V | 22.5mm | PP | - | - | 19.5mm | 26mm | 6.5mm | No | RoHS Compliant | Lead Free | ||
![]() BFC237561562 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | - | - | 3.5% | - | 85°C | 0°C | 5.6nF | 1.6kV | - | 22.5mm | PP | - | - | - | 26mm | - | No | RoHS Compliant | Lead Free | ||
![]() BFC237561822 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | - | - | 3.5% | - | 85°C | 0°C | 8.2nF | 1.6kV | - | 22.5mm | PP | - | - | - | 26mm | - | No | RoHS Compliant | Lead Free | ||
![]() BFC247943244 Vishay | In Stock | - | - | Tin | Through Hole | Radial | 2 | - | 250V | 5% | Radial | 105°C | -55°C | 240nF | 250V | - | 22.5mm | PP | 800 μm | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() BFC247943273 Vishay | In Stock | - | - | Tin | Through Hole | Radial | 2 | - | 250V | 5% | Radial | 105°C | -55°C | 27nF | 250V | - | 10mm | PP | 600 μm | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() BFC237562112 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | - | - | 5% | - | 85°C | 0°C | 1.1nF | 1.6kV | - | 15mm | PP | - | - | - | 18.5mm | - | No | RoHS Compliant | Lead Free | ||
![]() BFC237561512 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | - | - | 3.5% | - | 105°C | -55°C | 5.1nF | 1.6kV | 500V | 22.5mm | PP | - | 8.5mm | - | 26mm | - | No | RoHS Compliant | Lead Free | ||
![]() BFC247990429 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | - | - | 5% | Radial | 105°C | -55°C | 12nF | - | - | 10mm | PP | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() BFC247990431 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | - | - | 5% | Radial | 105°C | -55°C | 13nF | - | - | 10mm | PP | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() BFC237562222 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | - | - | 5% | - | 105°C | -55°C | 2.2nF | 1.6kV | 500V | 22.5mm | PP | - | 6.5mm | - | 26mm | - | No | RoHS Compliant | Lead Free | ||
![]() BFC247943364 Vishay | In Stock | - | - | Tin | Through Hole | Radial | 2 | 1.700008g | - | 5% | Radial | 105°C | -55°C | 360nF | 250V | 160V | 22.5mm | PP | 800 μm | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() BFC237562362 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | - | - | 5% | - | 85°C | 0°C | 3.6nF | 1.6kV | - | 22.5mm | PP | - | - | - | 26mm | - | No | RoHS Compliant | Lead Free | ||
![]() BFC237575912 Vishay | In Stock | - | - | Tin | Through Hole | Radial | - | - | - | 3.5% | - | 85°C | 0°C | 9.1nF | 2kV | - | 27.5mm | PP | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BFC247943683 Vishay | In Stock | - | - | Tin | Through Hole | Radial | 2 | - | 250V | 5% | Radial | 105°C | -55°C | 68nF | 250V | - | 15mm | PP | 800 μm | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() MKP18414202551 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() BFC247943304 Vishay | In Stock | - | - | Tin | Through Hole | Radial | 2 | - | 250V | 5% | Radial | 105°C | -55°C | 300nF | 250V | - | 22.5mm | PP | 800 μm | - | - | - | - | No | RoHS Compliant | Lead Free |