- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T18A226M100EZSS Vishay | In Stock | - | - | - | - | - | - | - | - | - | Vishay / Sprague | - | - | - | 1 | - | DALE RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | Bulk | T18 | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | Tantalum Capacitors - Wet | - | - | - | ||
![]() TR8P107M004C1500 Vishay | In Stock | - | - | - | - | - | - | - | - | - | Vishay / Sprague | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | MICROTAN | - | - | Reel | TR8 | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | Tantalum Capacitors - Solid SMD | - | - | - | ||
![]() T18B866M100CZSS Vishay | In Stock | - | - | - | - | - | - | - | - | - | Vishay / Sprague | - | - | - | 1 | - | DALE RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | Bulk | T18 | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | Tantalum Capacitors - Wet | - | - | - | ||
![]() T18A226K100EZSS Vishay | In Stock | - | - | - | - | - | - | - | - | - | Vishay / Sprague | - | - | - | 1 | - | DALE RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | Bulk | T18 | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | Tantalum Capacitors - Wet | - | - | - | ||
![]() CX06M475M Vishay | In Stock | - | - | 17 Weeks | Surface Mount | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | KEMET ELECTRONICS CORP | LITE-ON SEMICONDUCTOR CORP. | CX06M475M | - | - | - | - | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | Active | 5.64 | - | No | - | - | - | DO-218 | - | - | - | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | 8532.21.00.40 | 4.7 µF | - | Bulk | 4.57 mm | not_compliant | MIL-PRF-49137 | - | TANTALUM CAPACITOR | POLARIZED | 35 V | - | 0.002 mA | - | 0.06 | 20% | 20% | - | - | - | - | 7.37 mm | 5.59 mm | 2.79 mm | ||
![]() T56V227M6R3CZS025 Vishay | 44 |
| - | - | Surface Mount | - | - | - | - | - | Vishay / Polytech | 2815 | 7343 | 10 % | 800 | - | VPG FOIL RESISTORS | - | + 105 C | V Case | - 55 C | Yes | - | - | - | - | - | - | - | Y | - | vPolyTan | - | 6.3 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.01 % | - | - | - | - | - | 220 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 180V | 138.6 uA | 2.73 A | - | - | - | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56D157M6R3CZS025 Vishay | 44 |
| - | - | Surface Mount | - | - | - | - | - | Vishay / Polytech | 2815 | 7343 | 10 % | 500 | - | VPG FOIL RESISTORS | - | + 125 C | D Case | - 55 C | Yes | - | - | - | - | - | - | - | Y | - | vPolyTan | - | 6.3 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.1 % | - | - | - | - | - | 150 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 180V | 94.5 uA | 3 A | - | - | - | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56V336M025CZB040 Vishay | 44 |
| - | - | Surface Mount | - | - | - | - | - | Vishay / Polytech | 2815 | 7343 | 10 % | 800 | - | VPG FOIL RESISTORS | - | + 105 C | V Case | - 55 C | Yes | - | - | - | - | - | - | - | Y | - | vPolyTan | - | 25 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.01 % | - | - | - | - | - | 33 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 180V | 82.5 uA | 2.16 A | - | - | - | Tantalum Capacitors | 40 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56B336M010CZS070 Vishay | In Stock | - | - | - | Surface Mount | - | - | - | - | - | Vishay / Polytech | 1311 | 3528 | 8 % | 2000 | - | VPG FOIL RESISTORS | - | + 105 C | B Case | - 55 C | Yes | - | - | - | - | - | - | - | Y | - | vPolyTan | 0.003527 oz | 10 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.02 % | - | - | - | - | - | 33 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 180V | 33 uA | 1.36 A | - | - | - | Tantalum Capacitors | 70 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T56B476M010CSB070 Vishay | 44 |
| - | - | Surface Mount | - | - | - | - | - | Vishay / Polytech | 1311 | 3528 | 8 % | 2000 | - | VPG FOIL RESISTORS | - | + 105 C | B Case | - 55 C | Yes | - | - | - | - | - | - | - | Y | - | vPolyTan | 0.003527 oz | 10 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.02 % | - | - | - | - | - | 47 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 180V | 47 uA | 1.36 A | - | - | - | Tantalum Capacitors | 70 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T56V227M6R3CSB025 Vishay | 44 |
| - | - | Surface Mount | - | - | - | - | - | Vishay / Polytech | 2815 | 7343 | 10 % | 800 | - | VPG FOIL RESISTORS | - | + 105 C | V Case | - 55 C | Yes | - | - | - | - | - | - | - | Y | - | vPolyTan | - | 6.3 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 1.0 % | - | - | - | - | - | 220 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 180V | 138.6 uA | 2.73 A | - | - | - | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56B476M010CZA070 Vishay | 44 |
| - | - | Surface Mount | - | - | - | - | - | Vishay / Polytech | 1311 | 3528 | 8 % | 2000 | - | VPG FOIL RESISTORS | - | + 105 C | B Case | - 55 C | Yes | - | - | - | - | - | - | - | Y | - | vPolyTan | 0.003527 oz | 10 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.5 % | - | - | - | - | - | 47 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 180V | 47 uA | 1.36 A | - | - | - | Tantalum Capacitors | 70 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T56V226M020CZA040 Vishay | In Stock | - | - | - | Surface Mount | - | - | - | - | - | Vishay / Polytech | 2815 | 7343 | 10 % | 800 | - | VPG FOIL RESISTORS | - | + 105 C | V Case | - 55 C | Yes | - | - | - | - | - | - | - | Y | - | vPolyTan | - | 20 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.1 % | - | - | - | - | - | 22 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 180V | 44 uA | 2.16 A | - | - | - | Tantalum Capacitors | 40 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56V336M020CZS040 Vishay | 44 |
| - | - | Surface Mount | - | - | - | - | - | Vishay / Polytech | 2815 | 7343 | 10 % | 800 | - | VPG FOIL RESISTORS | - | + 105 C | V Case | - 55 C | Yes | - | - | - | - | - | - | - | Y | - | vPolyTan | - | 20 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.05 % | - | - | - | - | - | 33 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 180V | 66 uA | 2.16 A | - | - | - | Tantalum Capacitors | 40 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56B476M2R5CZC070 Vishay | 44 |
| - | - | Surface Mount | - | - | - | - | - | Vishay / Polytech | 1311 | 3528 | 8 % | 2000 | - | VPG FOIL RESISTORS | - | + 105 C | B Case | - 55 C | Yes | - | - | - | - | - | - | - | Y | - | vPolyTan | 0.003527 oz | 2.5 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.01 % | - | - | - | - | - | 47 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 180V | 11.7 uA | 1.36 A | - | - | - | Tantalum Capacitors | 70 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T56V107M016CZB050 Vishay | In Stock | - | - | - | Surface Mount | - | - | - | - | - | Vishay / Polytech | 2815 | 7343 | 10 % | 800 | - | VPG FOIL RESISTORS | - | + 105 C | V Case | - 55 C | Yes | - | - | - | - | - | - | - | Y | - | vPolyTan | - | 16 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.01 % | - | - | - | - | - | 100 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 180V | 160 uA | 1.93 A | - | - | - | Tantalum Capacitors | 50 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56D336M016CZA070 Vishay | In Stock | - | - | - | Surface Mount | - | - | - | - | - | Vishay / Polytech | 2815 | 7343 | 10 % | 500 | - | VPG FOIL RESISTORS | - | + 125 C | D Case | - 55 C | Yes | - | - | - | - | - | - | - | Y | - | vPolyTan | - | 16 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.02 % | - | - | - | - | - | 33 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 180V | 52.8 uA | 1.79 A | - | - | - | Tantalum Capacitors | 70 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56V477M2R5CSB025 Vishay | 44 |
| - | - | Surface Mount | - | - | - | - | - | Vishay / Polytech | 2815 | 7343 | 10 % | 800 | - | VPG FOIL RESISTORS | - | + 105 C | V Case | - 55 C | Yes | - | - | - | - | - | - | - | Y | - | vPolyTan | - | 2.5 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.1 % | - | - | - | - | - | 470 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 180V | 117.5 uA | 2.73 A | - | - | - | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56D227M010CSB040 Vishay | 44 |
| - | - | Surface Mount | - | - | - | - | - | Vishay / Polytech | 2815 | 7343 | 10 % | 500 | - | VPG FOIL RESISTORS | - | + 125 C | D Case | - 55 C | Yes | - | - | - | - | - | - | - | Y | - | vPolyTan | - | 10 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.05 % | - | - | - | - | - | 220 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 180V | 220 uA | 2.37 A | - | - | - | Tantalum Capacitors | 40 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56V337M2R5CSB025 Vishay | In Stock | - | - | - | Surface Mount | - | - | - | - | - | Vishay / Polytech | 2815 | 7343 | 10 % | 800 | - | VPG FOIL RESISTORS | - | + 105 C | V Case | - 55 C | Yes | - | - | - | - | - | - | - | Y | - | vPolyTan | - | 2.5 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.01 % | - | - | - | - | - | 330 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 180V | 82.5 uA | 2.73 A | - | - | - | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm |