- RoHS Status
- Tolerance
- Capacitance
- Package / Case
- Length
- Polarity
- Max Operating Temperature
- Min Operating Temperature
- ESR (Equivalent Series Resistance)
- Dissipation Factor
- Depth
- Termination
Attribute column
Manufacturer
Vishay Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Shell Material | Dielectric Material | Number of Terminals | Base Product Number | Brand | Capacitance - uF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insert Arrangement | Manufacturer | Manufacturer Part Number | Mating Style | Maximum Operating Temperature | Mfr | Mfr Case Code | MIL Type | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | Shell Style# | Shipping Restrictions | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | ECCN Code | Type | Number of Positions | Terminal Finish | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Contact Gender | Capacitor Type | Polarity | Wire Gauge | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Positive Tolerance | Negative Tolerance | Product Type | ESR | Shell Plating | Product | Mounting Angle | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T56V107M6R3CZB045 Vishay | 44 |
| - | - | Surface Mount | - | - | - | - | - | - | - | Vishay / Polytech | - | 2815 | 7343 | 10 % | 800 | - | - | VPG FOIL RESISTORS | - | - | + 105 C | - | V Case | - | - 55 C | Yes | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | vPolyTan | - | 6.3 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.02 % | - | - | - | - | - | 100 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | 180V | 63 uA | 2.03 A | - | - | Tantalum Capacitors | 45 mOhms | - | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56B476M004CSA070 Vishay | 44 |
| - | - | Surface Mount | - | - | - | - | - | - | - | Vishay / Polytech | - | 1311 | 3528 | 8 % | 2000 | - | - | VPG FOIL RESISTORS | - | - | + 105 C | - | B Case | - | - 55 C | Yes | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | vPolyTan | 0.003527 oz | 4 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.02 % | - | - | - | - | - | 47 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | 180V | 18.8 uA | 1.36 A | - | - | Tantalum Capacitors | 70 mOhms | - | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T56V226M025CZS040 Vishay | 44 |
| - | - | Surface Mount | - | - | - | - | - | - | - | Vishay / Polytech | - | 2815 | 7343 | 10 % | 800 | - | - | VPG FOIL RESISTORS | - | - | + 105 C | - | V Case | - | - 55 C | Yes | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | vPolyTan | - | 25 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 1.0 % | - | - | - | - | - | 22 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | 180V | 55 uA | 2.16 A | - | - | Tantalum Capacitors | 40 mOhms | - | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56V157M6R3CZA025 Vishay | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | Vishay / Polytech | - | 2815 | 7343 | 10 % | 800 | - | - | VPG FOIL RESISTORS | - | - | + 105 C | - | V Case | - | - 55 C | Yes | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | vPolyTan | - | 6.3 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.5 % | - | - | - | - | - | 150 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | 180V | 94.5 uA | 2.73 A | - | - | Tantalum Capacitors | 25 mOhms | - | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56B226M016CSA070 Vishay | 44 |
| - | - | Surface Mount | - | - | - | - | - | - | - | Vishay / Polytech | - | 1311 | 3528 | 8 % | 2000 | - | - | VPG FOIL RESISTORS | - | - | + 105 C | - | B Case | - | - 55 C | Yes | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | vPolyTan | 0.003527 oz | 16 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.25 % | - | - | - | - | - | 22 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | 180V | 35.2 uA | 1.36 A | - | - | Tantalum Capacitors | 70 mOhms | - | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T56D157M6R3CZB025 Vishay | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | Vishay / Polytech | - | 2815 | 7343 | 10 % | 500 | - | - | VPG FOIL RESISTORS | - | - | + 125 C | - | D Case | - | - 55 C | Yes | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | vPolyTan | - | 6.3 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.25 % | - | - | - | - | - | 150 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | 180V | 94.5 uA | 3 A | - | - | Tantalum Capacitors | 25 mOhms | - | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56V336M020CSA040 Vishay | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | Vishay / Polytech | - | 2815 | 7343 | 10 % | 800 | - | - | VPG FOIL RESISTORS | - | - | + 105 C | - | V Case | - | - 55 C | Yes | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | vPolyTan | - | 20 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.1 % | - | - | - | - | - | 33 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | 180V | 66 uA | 2.16 A | - | - | Tantalum Capacitors | 40 mOhms | - | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56V107M6R3CSA045 Vishay | 44 |
| - | - | Surface Mount | - | - | - | - | - | - | - | Vishay / Polytech | - | 2815 | 7343 | 10 % | 800 | - | - | VPG FOIL RESISTORS | - | - | + 105 C | - | V Case | - | - 55 C | Yes | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | vPolyTan | - | 6.3 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.01 % | - | - | - | - | - | 100 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | 180V | 63 uA | 2.03 A | - | - | Tantalum Capacitors | 45 mOhms | - | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56V157M004CZB025 Vishay | 44 |
| - | - | Surface Mount | - | - | - | - | - | - | - | Vishay / Polytech | - | 2815 | 7343 | 10 % | 800 | - | - | VPG FOIL RESISTORS | - | - | + 105 C | - | V Case | - | - 55 C | Yes | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | vPolyTan | - | 4 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 1.0 % | - | - | - | - | - | 150 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | 180V | 60 uA | 2.73 A | - | - | Tantalum Capacitors | 25 mOhms | - | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56V227M010CSA025 Vishay | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | Vishay / Polytech | - | 2815 | 7343 | 10 % | 800 | - | - | VPG FOIL RESISTORS | - | - | + 105 C | - | V Case | - | - 55 C | Yes | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | vPolyTan | - | 10 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.5 % | - | - | - | - | - | 220 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | 180V | 220 uA | 2.73 A | - | - | Tantalum Capacitors | 25 mOhms | - | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56D227M010CSA040 Vishay | 44 |
| - | - | Surface Mount | - | - | - | - | - | - | - | Vishay / Polytech | - | 2815 | 7343 | 10 % | 500 | - | - | VPG FOIL RESISTORS | - | - | + 125 C | - | D Case | - | - 55 C | Yes | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | vPolyTan | - | 10 VDC | 0.244g, Tape & Reel | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.5 % | - | - | - | - | - | 220 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | 180V | 220 uA | 2.37 A | - | - | Tantalum Capacitors | 40 mOhms | - | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56V686M016CZS070 Vishay | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | Vishay / Polytech | - | 2815 | 7343 | 10 % | 800 | - | - | VPG FOIL RESISTORS | - | - | + 105 C | - | V Case | - | - 55 C | Yes | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | vPolyTan | - | 16 VDC | 0.244g, Tape & Reel | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.25 % | - | - | - | - | - | 68 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | 180V | 108.8 uA | 1.63 A | - | - | Tantalum Capacitors | 70 mOhms | - | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56V226M025CSB040 Vishay | 44 |
| - | - | Surface Mount | - | - | - | - | - | - | - | Vishay / Polytech | - | 2815 | 7343 | 10 % | 800 | - | - | VPG FOIL RESISTORS | - | - | + 105 C | - | V Case | - | - 55 C | Yes | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | vPolyTan | - | 25 VDC | 0.244g, Bulk Pack | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.1 % | - | - | - | - | - | 22 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | 180V | 55 uA | 2.16 A | - | - | Tantalum Capacitors | 40 mOhms | - | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56B476M004CSB070 Vishay | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | Vishay / Polytech | - | 1311 | 3528 | 8 % | 2000 | - | - | VPG FOIL RESISTORS | - | - | + 105 C | - | B Case | - | - 55 C | Yes | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | vPolyTan | 0.003527 oz | 4 VDC | 0.244g, Tape & Reel | T56 | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.1 % | - | - | - | - | - | 47 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | 180V | 18.8 uA | 1.36 A | - | - | Tantalum Capacitors | 70 mOhms | - | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() HE5C243M050DZSS Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vishay | 24000 uF | - | - | - | 1 | - | - | Vishay | - | - | + 125 C | - | C Case | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | Export outside of USA is prohibited.More Info | - | - | 50 VDC | Bulk | - | - | 20 % | - | - | High Energy Wet Tantalum Capacitor | - | - | 24000 uF | Capacitors | - | - | - | Radial | - | - | - | - | - | - | 400 uA | - | - | - | Tantalum Capacitors | 35 mOhms | - | Tantalum Wet Hermetically Sealed | - | Tantalum Capacitors - Wet | 35.56 mm | 15.4 mm | - | - | ||
![]() CSR13C336MR Vishay | In Stock | - | - | - | Tinned Copper Wire - #24AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOXIE INDUCTOR CORPORATION | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | 4.06mm x 10.80mm | Saturation Current: 530 | - | - | - | - | - | Inductance - 33uH | - | - | - | - | - | - | - | - | - | - | Rated Current: 910A | - | - | - | - | - | DCR: 0.35-Ohm | - | - | - | - | - | - | - | - | ||
![]() CSR23D227KP Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPRAGUE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HE3B802M063BZSS Vishay | In Stock | - | - | 10 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (WET) | 2 | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | Vishay Intertechnologies | HE3B802M063BZSS | - | - | - | B Case | - | - | - | - | 125 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Radial | Active | - | 5.77 | - | No | - | - | - | - | - | - | - | - | - | - | e0 | 3A001.E.2 | - | - | Tin/Lead (Sn/Pb) | 8000 uF | Capacitors | BULK | 10.2 mm | compliant | Radial | - | TANTALUM CAPACITOR | POLARIZED | - | 63 V | - | 0.27 mA | - | 20% | 20% | Tantalum Capacitors | 55 mOhms | - | - | - | - | 35.56 mm | - | 12.39 mm | - | ||
![]() CWR11MH105KBA Vishay | In Stock | - | - | - | - | - | - | - | Aluminum Alloy | - | - | - | Amphenol LTD | - | - | - | - | 10 | - | 10-02 | Amphenol | - | Bayonet | + 125 C | - | B Case | MIL-DTL-26482 I | - 55 C | - | Wire | - | - | - | - | - | - | - | - | - | - | - | 10 | In-Line | - | 162GB | - | 35 VDC | - | MIL-DTL-26482 | - | 10 % | - | - | - | 2 Position | - | 1 uF | Circular Connectors | - | - | - | Crimp | Pin (Male) | - | - | 20-16 | - | - | - | - | - | - | Circular MIL Spec Connector | - | Electroless Nickel | Plugs | Straight | Circular MIL Spec Connector | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() TP8A106K016C Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | DL60R | - | - | 1206 | 3216 | - | - | - | - | - | - | - | + 125 C | TE Connectivity Deutsch Connectors | - | - | - 55 C | - | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | - | - | - | 16 VDC | - | * | - | 10 % | - | - | - | - | - | 10 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | Tantalum Solid High Temperature | - | - | - | 1.8 mm | 3.2 mm | 1.6 mm |